- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Reverse Test Voltage | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMLJ14A Bourns Inc. | 10000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 17.2V | 1 | - | 14V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | DUAL | C BEND | - | - | SMLJ14 | 2 | - | 3.5V | Unidirectional | - | - | 5μA | Single | No | 15.6V | 3000W 3kW | - | 5μA | - | 23.2V | - | 129.4A | 300A | 3kW | - | 1mA | - | - | - | - | 15.6V | 3000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ13A Bourns Inc. | 49 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 16.5V | 1 | - | 13V | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | DUAL | C BEND | 260 | 30 | SMCJ13 | 2 | - | 3.5V | Unidirectional | - | - | 5μA | Single | No | 14.4V | 1500W 1.5kW | 69.8A | 5μA | - | 21.5V | - | 69.7A | 200A | 1.5kW | - | 1mA | - | - | - | - | 14.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ45A Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 57.5V | 1 | - | 45V | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | DUAL | C BEND | 260 | 30 | SMCJ45 | 2 | - | 3.5V | Unidirectional | - | - | 5μA | Single | No | 50V | 1500W 1.5kW | - | 5μA | - | 72.7V | - | 20.6A | 200A | 1.5kW | - | 1mA | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ24A-Q Bourns Inc. | 2730 | - | Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 26.7V | 1 | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | - | DUAL | C BEND | - | - | SMBJ24 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | - | 600W | 15.5A | - | 38.9V | - | 24V | - | - | - | - | - | 1 | - | 24V | - | - | 600W | - | - | - | 24V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ12CA Bourns Inc. | 9 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 13.3V | 1 | - | 12V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | DUAL | C BEND | - | - | SMLJ12 | 2 | - | - | - | - | 1 | 5μA | Single | No | - | 3000W 3kW | 150.6A | 5μA | 19.9V | 19.9V | - | 150.6A | - | 3kW | Bidirectional | 1mA | - | - | - | - | 13.3V | 3000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ8.0A Bourns Inc. | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 9.83V | 1 | - | 8V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 3kW | DUAL | C BEND | - | - | SMLJ8 | 2 | - | 3.5V | Unidirectional | - | - | 50μA | Single | No | 8.89V | 3000W 3kW | - | 50μA | - | 13.6V | - | 220.6A | 300A | 3kW | - | 1mA | - | - | 8V | - | 8.89V | 3000W | 9.83V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CD214L-T20ALF Bourns Inc. | 30 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | - | 1 | 5W | 20V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | DUAL | C BEND | - | - | CD214L | 2 | - | - | Unidirectional | SINGLE | - | 5μA | - | No | 22.2V | 3000W 3kW | 92.6A | 5μA | - | 32.4V | - | 92.6A | - | 3kW | - | 1mA | - | - | - | - | 22.2V | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ100CA Bourns Inc. | 2503 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 111V | 1 | - | 100V | - | -55°C~150°C TJ | Cut Tape (CT) | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 5W | DUAL | C BEND | 260 | 30 | SMCJ10 | 2 | - | 5V | - | - | 1 | 5μA | Single | No | - | 1500W 1.5kW | - | 5μA | 162V | 162V | - | 9.3A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | 111V | - | 128V | Yes | - | - | 2.42mm | 7.11mm | 6.22mm | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ8.5CA Bourns Inc. | 30 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 9.44V | 1 | - | 85V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 3kW | DUAL | C BEND | - | - | SMLJ8 | 2 | - | - | - | - | 1 | 5μA | Single | No | - | 3000W 3kW | 208.4A | 5μA | 14.4V | 137V | 8.5V | 20.8A | - | 3kW | Bidirectional | 1mA | - | - | 8.5V | - | 94.4V | 3000W | 10.4V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ5.0A Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 7V | 1 | - | 5V | - | -55°C~150°C TJ | Digi-Reel® | - | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 400W | DUAL | C BEND | - | - | SMAJ5 | 2 | - | 3.5V | Unidirectional | - | - | 800μA | Single | No | 6.4V | - | - | 800μA | - | 9.2V | - | 43.5A | 40A | 400W | - | 10mA | - | - | 5V | - | 6.4V | - | 7V | Yes | - | - | 2.42mm | 4.57mm | 2.92mm | No SVHC | ROHS3 Compliant | - | ||
![]() SMCJ20CA Bourns Inc. | 6000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 25.5V | 1 | - | 20V | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | DUAL | C BEND | 260 | 30 | SMCJ20 | 2 | - | 3.5V | Bidirectional | - | 1 | 5μA | Single | No | 22.2V | 1500W 1.5kW | - | 5μA | - | 32.4V | - | 46.3A | 200A | 1.5kW | - | 1mA | - | - | - | - | 22.2V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA400A Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | 1 | - | 342V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | DUAL | C BEND | 260 | 30 | P4SMA | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 380V | - | 800mA | - | - | 548V | 342V | 800mA | - | 400W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ300A Bourns Inc. | 10000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | SILICON | 335V | 1 | 5W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | DUAL | C BEND | - | - | SMBJ30 | - | - | 300V | UNIDIRECTIONAL | SINGLE | - | - | - | No | - | 600W | 1.3A | - | 486V | - | 300V | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ40A Bourns Inc. | 3000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 51.1V | 1 | 5W | 40V | - | -55°C~150°C TJ | Digi-Reel® | 2015 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | DUAL | C BEND | - | - | SMBJ40 | 2 | - | 3.5V | Unidirectional | - | - | 5μA | Single | No | 44.4V | 600W | - | 5μA | - | 64.5V | - | 9.3A | 100A | 600W | - | 1mA | - | - | - | - | 44.4V | - | 51.1V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1.5SMC68CA Bourns Inc. | 29 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | - | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | DUAL | C BEND | - | - | 1.5SMC | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 64.6V | 1500W 1.5kW | 16.5A | - | 92V | - | 58.1V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS10-066C-M Bourns Inc. | 490 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | 72V | 1 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | DUAL | - | - | - | PTVS10 | - | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | - | - | 10000A 10kA 8/20μs | - | 120V | - | 66V | - | - | - | - | - | - | 1 | 66V | 6700pF @ 10kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ160CA Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 178V | 1 | - | 160V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 3kW | DUAL | C BEND | - | - | SMLJ16 | 2 | - | - | - | - | 1 | 5μA | Single | No | - | 3000W 3kW | 11.6A | 5μA | 259V | 259V | - | 11.6A | - | 3kW | Bidirectional | 1mA | - | - | - | - | 178V | 3000W | 197V | Yes | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ36A Bourns Inc. | 24000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 46V | 1 | - | 36V | - | -55°C~150°C TJ | Digi-Reel® | 2007 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | 600W | DUAL | C BEND | - | - | SMBJ36 | 2 | - | 3.5V | Unidirectional | - | - | 5μA | Single | No | 40V | - | 10.4A | 5μA | - | 58.1V | - | 10.3A | 100A | 600W | - | 1mA | - | - | - | - | 40V | - | 46V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMAJ220A-H Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | DUAL | C BEND | - | - | SMAJ20 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 246V | 400W | 1.1A | - | 356V | - | 220V | - | - | - | - | - | 1 | - | 220V | - | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ400CA-H Bourns Inc. | 47 | - | Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | - | 1 | 5W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMCJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | DUAL | C BEND | 260 | 30 | SMCJ40 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 447V | 1500W 1.5kW | 2.3A | - | 648V | - | 400V | - | - | - | - | - | - | 1 | 400V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |