- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Applications | Reach Compliance Code | Base Part Number | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC68CA-Q Bourns Inc. | 38 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | - | Active | 1 (Unlimited) | Zener | - | Automotive, Telecom | - | - | - | No | 64.6V | 1500W 1.5kW | 16.5A | 92V | 58.1V | - | 1 | - | ROHS3 Compliant | ||
![]() 1.5SMC27CA-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | - | Active | 1 (Unlimited) | Zener | - | Automotive, Telecom | - | - | - | No | 25.7V | 1500W 1.5kW | 40.5A | 37.5V | 23.1V | - | 1 | - | ROHS3 Compliant | ||
![]() 1.5SMC47CA-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | - | Active | 1 (Unlimited) | Zener | - | Automotive, Telecom | - | - | - | No | 44.7V | 1500W 1.5kW | 23.5A | 64.8V | 40.2V | - | 1 | - | ROHS3 Compliant | ||
![]() 1.5SMC56CA-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | - | Active | 1 (Unlimited) | Zener | - | Automotive, Telecom | - | - | - | No | 53.2V | 1500W 1.5kW | 19.7A | 77V | 47.8V | - | 1 | - | ROHS3 Compliant | ||
![]() 1.5SMC15CA-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | - | Active | 1 (Unlimited) | Zener | - | Automotive, Telecom | - | - | - | No | 14.3V | 1500W 1.5kW | 71.7A | 21.2V | 12.8V | - | 1 | - | ROHS3 Compliant | ||
![]() 1.5SMC24CA-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | - | Active | 1 (Unlimited) | Zener | - | Automotive, Telecom | - | - | - | No | 22.8V | 1500W 1.5kW | 45.8A | 33.2V | 20.5V | - | 1 | - | ROHS3 Compliant | ||
![]() 1.5SMC20CA-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | - | Active | 1 (Unlimited) | Zener | - | Automotive, Telecom | - | - | - | No | 19V | 1500W 1.5kW | 54.9A | 27.7V | 17.1V | - | 1 | - | ROHS3 Compliant | ||
![]() 1.5SMC22CA-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | - | Active | 1 (Unlimited) | Zener | - | Automotive, Telecom | - | - | - | No | 20.9V | 1500W 1.5kW | 49.7A | 30.6V | 18.8V | - | 1 | - | ROHS3 Compliant | ||
![]() 1.5SMC18CA-Q Bourns Inc. | 30 | - | Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | - | Active | 1 (Unlimited) | Zener | - | Automotive, Telecom | - | - | - | No | 17.1V | 1500W 1.5kW | 60.3A | 25.2V | 15.3V | - | 1 | - | ROHS3 Compliant | ||
![]() 1.5SMC16CA-Q Bourns Inc. | 47 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | - | Active | 1 (Unlimited) | Zener | - | Automotive, Telecom | - | - | - | No | 15.2V | 1500W 1.5kW | 67.6A | 22.5V | 13.6V | - | 1 | - | ROHS3 Compliant | ||
![]() CDSOD323-T24C-DSLQ Bourns Inc. | 1447 |
| Datasheet | 7 Weeks | Surface Mount | SC-76, SOD-323 | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | Zener | Tin (Sn) | Automotive, Telecom | - | CDSOD323 | - | No | 26.7V | - | 6A 8/20μs | 56V | 24V | - | 1 | 3pF @ 1MHz | ROHS3 Compliant | ||
![]() CDSOD523-T05C Bourns Inc. | In Stock | - | - | 18 Weeks | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | CDSOD523 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMA6J5.0A Bourns Inc. | 7890 |
| Datasheet | 14 Weeks | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | unknown | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5.0SMDJ58A-Q Bourns Inc. | 53 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 5.0SMDJ | e3 | Active | 1 (Unlimited) | Zener | Tin (Sn) | Automotive, Telecom | - | - | - | No | 64.4V | 5000W 5kW | 53.5A | 93.6V | 58V | 1 | - | - | ROHS3 Compliant | ||
![]() 5.0SMDJ45CA-Q Bourns Inc. | 37 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 5.0SMDJ | e3 | Active | 1 (Unlimited) | Zener | Tin (Sn) | Automotive, Telecom | - | - | - | No | 50V | 5000W 5kW | 68.8A | 72.7V | 45V | - | 1 | - | ROHS3 Compliant | ||
![]() 5.0SMDJ5.0CA-Q Bourns Inc. | 37 | - | Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 5.0SMDJ | e3 | Active | 1 (Unlimited) | Zener | Tin (Sn) | Automotive, Telecom | - | - | - | No | 6.4V | 5000W 5kW | 543.6A | 9.2V | 5V | - | 1 | - | ROHS3 Compliant | ||
![]() 5.0SMDJ51CA-Q Bourns Inc. | 2601 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 5.0SMDJ | e3 | Active | 1 (Unlimited) | Zener | Tin (Sn) | Automotive, Telecom | - | - | - | No | 56.7V | 5000W 5kW | 60.7A | 82.4V | 51V | - | 1 | - | ROHS3 Compliant | ||
![]() 5.0SMDJ78A-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 5.0SMDJ | e3 | Active | 1 (Unlimited) | Zener | Tin (Sn) | Automotive, Telecom | - | - | - | No | 86.7V | 5000W 5kW | 39.7A | 126V | 78V | 1 | - | - | ROHS3 Compliant | ||
![]() 5.0SMDJ6.5A-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 5.0SMDJ | e3 | Active | 1 (Unlimited) | Zener | Tin (Sn) | Automotive, Telecom | - | - | - | No | 7.22V | 5000W 5kW | 446.5A | 11.2V | 6.5V | 1 | - | - | ROHS3 Compliant | ||
![]() 5.0SMDJ45A-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AB, SMC | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 5.0SMDJ | e3 | Active | 1 (Unlimited) | Zener | Tin (Sn) | Automotive, Telecom | - | - | - | No | 50V | 5000W 5kW | 68.8A | 72.7V | 45V | 1 | - | - | ROHS3 Compliant |