- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Reverse Stand-off Voltage | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Vf - Forward Voltage | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC56CA Bourns Inc. | 1626 |
| Datasheet | 14 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | DUAL | C BEND | - | - | 1.5SMC | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 53.2V | 1500W 1.5kW | 19.7A | - | 77V | - | 47.8V | - | - | - | - | - | - | 1 | 47.8V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB9.1CA Bourns Inc. | 11212 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | 77.8V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | DUAL | C BEND | 260 | 30 | P6SMB | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 8.65V | - | 45.5A | - | 13.4V | 125V | 7.78V | 4.9A | - | 600W | - | - | - | 1 | 7.78V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ8.0CA Bourns Inc. | 12580 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 8.89V | - | - | - | - | - | 1 | - | - | 8V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | 3kW | DUAL | C BEND | - | - | SMLJ8 | 2 | - | - | - | - | - | - | 1 | - | Single | No | - | 3000W 3kW | 220.6A | 100μA | 13.6V | 13.6V | - | 220.6A | - | 3kW | Bidirectional | 1mA | - | - | 8V | - | 3000W | 9.83V | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1.5SMC6.8A Bourns Inc. | 17700 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 6.45V | - | - | - | - | - | 1 | - | - | 5.8V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | DUAL | C BEND | - | - | 1.5SMC | - | - | - | - | - | Unidirectional | SINGLE | - | - | - | No | - | 1500W 1.5kW | 144.8A | - | 10.5V | 10.5V | - | 16.5A | - | 1.5kW | - | - | 1 | - | - | - | - | 7.14V | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ40A Bourns Inc. | 7209 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 49.1V | - | - | - | - | - | 1 | - | - | 40V | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | C BEND | - | - | SMLJ40 | 2 | - | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | No | 44.4V | 3000W 3kW | - | 5μA | - | 64.5V | - | 46.4A | 300A | 3kW | - | 1mA | - | - | - | 44.4V | 3000W | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ28CA Bourns Inc. | 5000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 34.4V | - | - | - | - | - | 1 | - | - | 28V | - | - | - | -55°C~150°C TJ | Digi-Reel® | 2012 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | C BEND | - | - | SMAJ28 | 2 | - | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | No | 31.1V | 400W | - | 5μA | - | 45.4V | - | 8.8A | 40A | 400W | - | 1mA | - | - | - | 31.1V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA12A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | 11.4 V | - | 4000 | - | + 150 C | - 55 C | - | - | 400 W | - | 0.002258 oz | - | - | - | MouseReel | - | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 10.2 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - | ||
![]() P4SMA6.8CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | 6.45 V | - | 4000 | - | + 150 C | - 55 C | - | - | 400 W | - | 0.002258 oz | - | - | - | MouseReel | - | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 5.8 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ8.0A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AB-2 | - | - | - | 8.89 V | - | 1500 | 110.3 A | + 150 C | - 55 C | - | 5 W | 1.5 kW | - | 0.007408 oz | - | - | - | MouseReel | - | SMCJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 8 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - | ||
![]() SMCJ15A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AB-2 | - | - | - | 16.7 V | - | 1500 | 61.5 A | + 150 C | - 55 C | - | 5 W | 1.5 kW | - | 0.007408 oz | - | - | - | MouseReel | - | SMCJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 15 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - | ||
![]() P6SMB180CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AA-2 | - | - | - | 171 V | - | 2000 | 2.5 A | + 150 C | - 55 C | - | - | 600 W | - | 0.003280 oz | - | - | - | MouseReel | - | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 154 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ17CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | 18.9 V | - | 4000 | 14.5 A | + 150 C | - 55 C | - | 1 W | 400 W | - | 0.002258 oz | - | - | - | MouseReel | - | SMAJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 17 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB18CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AA-2 | - | - | - | 17.1 V | - | 2000 | 24.2 A | + 150 C | - 55 C | - | - | 600 W | - | 0.003280 oz | - | - | - | MouseReel | - | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 15.3 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA56A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | 53.2 V | - | 4000 | - | + 150 C | - 55 C | - | - | 400 W | - | 0.002258 oz | - | - | - | MouseReel | - | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 47.8 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - | ||
![]() P4SMA20A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | 19 V | - | 4000 | - | + 150 C | - 55 C | - | - | 400 W | - | 0.002258 oz | - | - | - | MouseReel | - | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 17.1 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - | ||
![]() P4SMA68A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | 64.6 V | - | 4000 | - | + 150 C | - 55 C | - | - | 400 W | - | 0.002258 oz | - | - | - | MouseReel | - | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 58.1 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - | ||
![]() P6SMB180A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AA-2 | - | - | - | 171 V | - | 2000 | 2.5 A | + 150 C | - 55 C | - | - | 600 W | - | 0.003280 oz | - | - | - | MouseReel | - | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 154 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - | ||
![]() SMLJ12CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AB-2 | - | - | - | 13.3 V | - | 1500 | 150.6 A | + 150 C | - 55 C | - | 5 W | 3 kW | - | 0.007408 oz | - | - | - | MouseReel | - | SMLJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 12 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - | ||
![]() P4SMA440CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | 418 V | - | 4000 | - | + 150 C | - 55 C | - | - | 400 W | - | 0.002258 oz | - | - | - | MouseReel | - | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 376 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ15CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AB-2 | - | - | - | 16.7 V | - | 1500 | 61.5 A | + 150 C | - 55 C | - | 5 W | 1.5 kW | - | 0.007408 oz | - | - | - | MouseReel | - | SMCJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 15 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - |