- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA6J11A-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 12.2V | 600W | 33A | 18.2V | 11V | 1 | - | ROHS3 Compliant | ||
![]() SMA6J10A-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 11.1V | 600W | 35.3A | 17V | 10V | 1 | - | ROHS3 Compliant | ||
![]() SMA6J30A-Q Bourns Inc. | 10000 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 33.3V | 600W | 12.4A | 48.4V | 30V | 1 | - | ROHS3 Compliant | ||
![]() SMA6J20A-Q Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 22.2V | 600W | 18.6A | 32.4V | 20V | 1 | - | ROHS3 Compliant | ||
![]() SMA6J28CA-Q Bourns Inc. | 49 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 31.1V | 600W | 13.3A | 45.4V | 28V | - | 1 | ROHS3 Compliant | ||
![]() SMA6J12CA-Q Bourns Inc. | 10000 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 13.3V | 600W | 30.2A | 19.9V | 12V | - | 1 | ROHS3 Compliant | ||
![]() SMA6J13CA-Q Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 14.4V | 600W | 28A | 21.5V | 13V | - | 1 | ROHS3 Compliant | ||
![]() SMA6J15CA-Q Bourns Inc. | 10000 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 16.7V | 600W | 24.6A | 24.4V | 15V | - | 1 | ROHS3 Compliant | ||
![]() SMA6J7.5CA-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 8.33V | 600W | 46.6A | 12.9V | 7.5V | - | 1 | ROHS3 Compliant | ||
![]() SMA6J22CA-Q Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 24.4V | 600W | 16.9A | 35.5V | 22V | - | 1 | ROHS3 Compliant | ||
![]() SMA6J20CA-Q Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 22.2V | 600W | 18.6A | 32.4V | 20V | - | 1 | ROHS3 Compliant | ||
![]() SMA6J18CA-Q Bourns Inc. | 6361 |
| Datasheet | 14 Weeks | Surface Mount | DO-214AC, SMA | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6J | Active | 1 (Unlimited) | Zener | Automotive, Telecom | No | 20V | 600W | 20.6A | 29.2V | 18V | - | 1 | ROHS3 Compliant | ||
![]() 15KPA051C-SD-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-218AB | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 15KPA | Active | 1 (Unlimited) | Zener | Automotive | No | 52.04V | 15000W 15kW | 182.1A | 76.3V | 51V | - | 1 | ROHS3 Compliant | ||
![]() 15KPA054C-SD-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-218AB | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 15KPA | Active | 1 (Unlimited) | Zener | Automotive | No | 55.03V | 15000W 15kW | 172.2A | 80.7V | 54V | - | 1 | ROHS3 Compliant | ||
![]() 15KPA036C-SD-Q Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | DO-218AB | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 15KPA | Active | 1 (Unlimited) | Zener | Automotive | No | 36.69V | 15000W 15kW | 272.7A | 55V | 36V | - | 1 | ROHS3 Compliant | ||
![]() 15KPA016C-SD-Q Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | DO-218AB | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 15KPA | Active | 1 (Unlimited) | Zener | Automotive | No | 16.35V | 15000W 15kW | 599A | 23.9V | 16V | - | 1 | ROHS3 Compliant | ||
![]() 15KPA022C-SD-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-218AB | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 15KPA | Active | 1 (Unlimited) | Zener | Automotive | No | 22.33V | 15000W 15kW | 439.6A | 34.1V | 22V | - | 1 | ROHS3 Compliant | ||
![]() 15KPA020C-SD-Q Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | DO-218AB | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 15KPA | Active | 1 (Unlimited) | Zener | Automotive | No | 20.34V | 15000W 15kW | 475.5A | 31.6V | 20V | - | 1 | ROHS3 Compliant | ||
![]() 15KPA040C-SD-Q Bourns Inc. | 12 |
| Datasheet | 14 Weeks | Surface Mount | DO-218AB | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 15KPA | Active | 1 (Unlimited) | Zener | Automotive | No | 40.75V | 15000W 15kW | 247.8A | 60.5V | 40V | - | 1 | ROHS3 Compliant | ||
![]() 15KPA033-SD-Q Bourns Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | DO-218AB | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 15KPA | Active | 1 (Unlimited) | Zener | Automotive | No | 33.7V | 15000W 15kW | 298.1A | 50.3V | 33V | 1 | - | ROHS3 Compliant |