- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB18CA Bourns Inc. | 1 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | - | 1 | - | 15.3V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | - | - | DUAL | C BEND | 260 | - | 30 | P6SMB | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 17.1V | - | 24.2A | - | - | 25.5V | 15.3V | 24.2A | - | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDSOT23-T24C Bourns Inc. | 36000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 26.7V | 2 | - | 24V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 88pF | 500W | DUAL | GULL WING | - | 1.4mm | - | CDSOT23 | 3 | - | 24V | 24V | Bidirectional | - | 2 | 1μA | Single | - | No | - | - | 12A 8/20μs | - | - | 49V | - | 12A | 12A | 500W | - | - | - | 1 | - | 63pF @ 1MHz | - | - | - | - | - | - | 3.04mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1.5SMC18CA Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | SILICON | - | 1 | - | 15.3V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 17.1V | 1500W 1.5kW | 60.3A | - | - | 25.2V | - | 60.3A | - | 1.5kW | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ8.0A Bourns Inc. | 30830 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 9.83V | 1 | - | 8V | - | -55°C~150°C TJ | Digi-Reel® | - | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | SMAJ8 | 2 | - | 3.5V | - | Unidirectional | - | - | 50μA | Single | - | No | 8.89V | 400W | - | 50μA | - | 13.6V | - | 29.4A | 40A | 400W | - | 1mA | - | - | 8V | - | 8.89V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDSOD323-T15 Bourns Inc. | 168000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 16.7V | 1 | - | 15V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | LOW CAPACITANCE | - | 1pF | 350W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | - | 15V | - | - | - | 1μA | Single | - | No | - | - | 10A 8/20μs | - | 31.8V Typ | 24V | - | 10A | 10A | 350W | Unidirectional | - | 1 | - | - | 3pF @ 1MHz | - | - | - | - | - | 1mm | 1.9mm | 1.45mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() P6SMB36CA Bourns Inc. | 9648 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | SILICON | 34.2V | 1 | - | 30.8V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | - | - | DUAL | C BEND | 260 | - | 30 | P6SMB | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | - | - | 49.9V | 49.9V | - | 12.2A | - | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDSOT236-DSL0312 Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 14V | - | - | 12V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | General Purpose | - | 8541.10.00.50 | 5pF | - | - | - | - | - | - | CDSOT236 | - | - | - | 12V | Bidirectional | - | 2 | - | Dual | 500W | Yes | - | - | 35A 8/20μs | 100nA | 34V | 20V | - | 35A | 35A | 500W | Unidirectional | - | - | - | - | - | - | - | - | - | - | 1.3mm | 3.05mm | 1.75mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ22CA Bourns Inc. | 75 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 24.4V | 1 | 5W | 22V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | - | - | DUAL | C BEND | - | - | - | SMLJ22 | 2 | - | - | - | - | - | 1 | - | Single | - | No | - | 3000W 3kW | 84.4A | 5μA | 35.5V | 35.5V | - | 84.4A | - | 3kW | Bidirectional | 1mA | - | - | - | - | - | 3000W | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDSOT23-T12LC Bourns Inc. | In Stock |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 13.3V | 2 | - | 12V | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 5pF | 500W | DUAL | GULL WING | - | 1.4mm | - | CDSOT23 | 3 | - | 12V | 12V | Bidirectional | - | 2 | 2μA | Single | - | No | - | - | 27A 8/20μs | - | - | 25.9V | - | 27A | 27A | 500W | - | 1mA | - | 1 | - | 5pF @ 1MHz | 13.3V | - | 13.3V | - | - | 1.11mm | 3.04mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ18CA Bourns Inc. | 46 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 22.1V | 1 | - | 18V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 3kW | DUAL | C BEND | - | - | - | SMLJ18 | 2 | - | - | - | Bidirectional | - | 1 | 5μA | Single | - | No | 20V | 3000W 3kW | 102.8A | 5μA | - | 29.2V | - | 102.8A | 300A | 3kW | - | 1mA | - | - | - | - | 20V | 3000W | 22.1V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMBJ30A-Q Bourns Inc. | 49 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 35.05V | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | DUAL | C BEND | - | - | - | SMBJ30 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 33.3V | 600W | 12.4A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | 30V | - | - | 600W | - | - | 30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ70CA Bourns Inc. | 12046 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | SILICON | 77.8V | 1 | - | - | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | DUAL | C BEND | 260 | - | 30 | SMCJ70 | 2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | 13.3A | - | 113V | - | 70V | - | - | - | - | - | - | 1 | 70V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC16A Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 15.2V | 1 | - | 13.6V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | 1.5SMC | - | - | - | - | Unidirectional | SINGLE | - | - | - | - | No | - | 1500W 1.5kW | - | - | 22.5V | 22.5V | - | 67.6A | - | 1.5kW | - | - | 1 | - | - | - | - | - | 16.8V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMCJ26A-Q Bourns Inc. | 11374 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | 28.9V | - | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | 260 | - | 30 | SMCJ26 | - | - | - | - | - | - | - | - | - | - | No | - | 1500W 1.5kW | 35.7A | - | 42.1V | - | 26V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ58CA Bourns Inc. | 88000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 71.2V | 1 | - | 58V | - | -55°C~150°C TJ | Cut Tape (CT) | 2010 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | SMAJ58 | 2 | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | - | No | 64.4V | 400W | - | 5μA | - | 93.6V | - | 4.3A | 40A | 400W | - | 1mA | - | - | - | - | 64.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ350CA-H Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | - | 1 | 5W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 1996 | SMCJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | - | - | DUAL | C BEND | 260 | - | 30 | SMCJ35 | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 391V | 1500W 1.5kW | 2.6A | - | 567V | - | 350V | - | - | - | - | - | - | 1 | 350V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ250A Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | SILICON | 279V | 1 | 5W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | - | - | DUAL | C BEND | - | - | - | SMBJ25 | - | - | 250V | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 1.5A | - | 405V | - | 250V | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ10A Bourns Inc. | 25 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 12.8V | 1 | - | 10V | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | DUAL | C BEND | 260 | - | 30 | SMCJ10 | 2 | - | 3.5V | - | Unidirectional | SINGLE | - | 5μA | - | - | No | - | 1500W 1.5kW | - | - | - | 17V | 10V | 88.3A | 200A | 1.5kW | - | 1mA | - | - | - | - | 11.1V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ64CA Bourns Inc. | 24000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 71.1V | 1 | 5W | 64V | - | -55°C~150°C TJ | Digi-Reel® | 2012 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | PRSM-MIN | - | - | - | DUAL | C BEND | - | - | - | SMBJ64 | 2 | - | 3.5V | - | - | - | 1 | 5μA | Single | - | No | - | - | 5.9A | 5μA | 103V | 103V | - | 5.8A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 71.1V | - | - | Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ18CA Bourns Inc. | 60000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 20V | 1 | - | 18V | - | -55°C~150°C TJ | Digi-Reel® | 2012 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | - | 600W | DUAL | C BEND | - | - | - | SMBJ18 | 2 | - | 3.5V | - | - | - | 1 | 5μA | Single | - | No | - | - | 20.6A | 5μA | 29.2V | 29.2V | - | 20.5A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 20V | - | 23.3V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |