- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Reverse Stand-off Voltage | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Reverse Test Voltage | Vf - Forward Voltage | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMLJ45A Bourns Inc. | 6000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 55.3V | - | - | - | - | - | 1 | - | - | - | 45V | - | - | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | C BEND | - | - | SMLJ45 | 2 | - | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | No | 50V | 3000W 3kW | - | 5μA | - | 72.7V | - | 41.2A | 300A | 3kW | 1mA | - | - | - | 50V | 3000W | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ6.5CA Bourns Inc. | 1450 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 8.3V | - | - | - | - | - | 1 | - | - | - | 6.5V | - | - | - | -55°C~150°C TJ | Digi-Reel® | - | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | C BEND | 260 | 30 | SMCJ6 | 2 | - | - | 3.5V | - | Bidirectional | - | 1 | 1mA | Single | No | 7.22V | 1500W 1.5kW | 134A | 1mA | - | 11.2V | - | 133.9A | 200A | 1.5kW | 10mA | - | - | - | 7.22V | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ13A-Q Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | 30 | SMCJ13 | - | - | - | - | - | - | - | - | - | - | No | 14.4V | 1500W 1.5kW | 69.8A | - | 21.5V | - | 13V | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ20CA-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | SMLJ20 | - | - | - | - | - | - | - | - | - | - | No | 22.2V | 3000W 3kW | 92.6A | - | 32.4V | - | 20V | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ48CA-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | SMLJ48 | - | - | - | - | - | - | - | - | - | - | No | 53.3V | 3000W 3kW | 38.8A | - | 77.4V | - | 48V | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ100CA Bourns Inc. | 3767 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 123V | - | - | - | - | - | 1 | - | - | - | 100V | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2010 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | C BEND | - | - | SMAJ10 | 2 | - | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | No | 111V | 400W | - | 5μA | - | 162V | - | 2.5A | 40A | 400W | 1mA | - | - | - | 111V | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ15A-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 17.6V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | DUAL | C BEND | - | - | SMBJ15 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 16.7V | 600W | 24.6A | - | 24.4V | - | 15V | - | - | - | - | 1 | - | - | - | 600W | - | - | ROHS3 Compliant | - | ||
![]() SMBJ17A-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 19.9V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | DUAL | C BEND | - | - | SMBJ17 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 18.9V | 600W | 21.8A | - | 27.6V | - | 17V | - | - | - | - | 1 | - | - | - | 600W | - | - | ROHS3 Compliant | - | ||
![]() SMBJ45A-QH Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 52.65V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | DUAL | C BEND | - | - | SMBJ45 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 50V | 600W | 8.3A | - | 72.7V | - | 45V | - | - | - | - | 1 | - | 45V | - | 600W | 45V | - | ROHS3 Compliant | - | ||
![]() SMCJ26A-QH Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | 30 | SMCJ26 | - | - | - | - | - | - | - | - | - | - | No | 28.9V | 1500W 1.5kW | 35.7A | - | 42.1V | - | 26V | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ15A-QH Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | 30 | SMCJ15 | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 1500W 1.5kW | 61.5A | - | 24.4V | - | 15V | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214L-T20CALF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | - | - | - | - | - | - | 1 | - | 5W | - | 20V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | C BEND | - | - | CD214L | 2 | - | - | - | - | Bidirectional | SINGLE | - | 5μA | - | No | 22.2V | 3000W 3kW | 92.6A | 5μA | - | 32.4V | - | 92.6A | - | 3kW | 1mA | - | - | - | 22.2V | 3000W | - | - | ROHS3 Compliant | - | ||
![]() SMAJ170CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | 189 V | - | 4000 | 1.5 A | + 150 C | - 55 C | - | 1 W | - | 400 W | - | 0.002258 oz | - | - | - | MouseReel | - | SMAJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 170 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB36A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AA-2 | - | - | - | 34.2 V | - | 2000 | 12.2 A | + 150 C | - 55 C | - | - | - | 600 W | - | 0.003280 oz | - | - | - | Reel | - | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 30.8 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | ||
![]() P4SMA27CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | 25.7 V | - | 4000 | - | + 150 C | - 55 C | - | - | - | 400 W | - | 0.002258 oz | - | - | - | MouseReel | - | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 23.1 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA47A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AC-2 | - | - | - | 44.7 V | - | 4000 | - | + 150 C | - 55 C | - | - | - | 400 W | - | 0.002258 oz | - | - | - | MouseReel | - | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 40.2 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | ||
![]() 1.5SMC10A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AB-2 | - | - | - | 9.5 V | - | 1500 | - | + 150 C | - 55 C | - | - | - | 1.5 kW | - | 0.007443 oz | - | - | - | MouseReel | - | 1.5SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 8.55 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | ||
![]() 1.5SMC39CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AB-2 | - | - | - | 37.1 V | - | 1500 | - | + 150 C | - 55 C | - | - | - | 1.5 kW | - | 0.007443 oz | - | - | - | MouseReel | - | 1.5SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 33.3 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB540A-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AA-2 | - | - | - | 513 V | - | 2000 | 800 mA | + 150 C | - 55 C | - | - | - | 600 W | - | 0.003280 oz | - | - | - | MouseReel | - | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 486 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | ||
![]() 1.5SMC7.5CA-H Bourns, Inc. | In Stock | - | - | - | - | - | DO-214AB-2 | - | - | - | 7.13 V | - | 1500 | - | + 150 C | - 55 C | - | - | - | 1.5 kW | - | 0.007443 oz | - | - | - | MouseReel | - | 1.5SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 6.4 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |