- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDSOD323-T36SC Bourns Inc. | 4365 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | 40V | 1 | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | 35pF | - | 400W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | 36V | 36V | - | 1 | 1μA | Single | - | No | - | - | 5A 8/20μs | - | 75V Typ | 75V | - | 5A | - | 400W | Bidirectional | - | - | 1 | - | 35pF @ 1MHz | - | - | - | - | - | - | 1.14mm | 1.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOT23-T03 Bourns Inc. | 200000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 4V | 1 | 3.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 500pF | - | 500W | DUAL | GULL WING | - | 1.4mm | - | CDSOT23 | 3 | 3.3V | 3.3V | Unidirectional | - | 125μA | Common Anode | - | No | - | - | 43A 8/20μs | - | - | 10.9V | - | 43A | 43A | 500W | - | - | - | - | - | 500pF @ 1MHz | - | - | - | - | 1 | - | - | 3.04mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOD323-T24SC Bourns Inc. | In Stock |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | 26.7V | 1 | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | 40pF | - | 400W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | 24V | 24V | - | 1 | 1μA | Single | - | No | - | - | 9A 8/20μs | - | 46.2V Typ | 46.2V | - | 9A | - | 400W | Bidirectional | - | - | 1 | - | 40pF @ 1MHz | - | - | - | - | - | - | 920μm | 1.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ58CA Bourns Inc. | 14657 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 64.4V | 1 | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | SMLJ58 | 2 | - | - | - | 1 | 5μA | Single | - | No | - | 3000W 3kW | 32A | 5μA | 93.6V | 93.6V | - | 32A | - | 3kW | Bidirectional | 1mA | - | - | - | - | 64.4V | 3000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDSOT23-T24CAN Bourns Inc. | 5940 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 26.2V | 2 | 24V | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | CAN | LOW CAPACITANCE | 8541.10.00.50 | 22pF | - | - | - | GULL WING | - | - | - | CDSOT23 | - | - | 24V | Bidirectional | 2 | - | Dual | - | No | - | - | 8A 8/20μs | - | - | 40V | - | 6A | - | - | - | - | - | - | - | 22pF @ 1MHz | - | - | 32V | - | - | 150°C | 1.17mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOD323-T12C-DSL Bourns Inc. | 5940 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | 13.3V | 2 | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | LOW CAPACITANCE | - | 3pF | - | - | DUAL | GULL WING | - | - | - | CDSOD323 | 2 | 12V | 12V | - | 1 | - | - | - | No | - | - | 11A 8/20μs | - | 28.3V Typ | 28.3V | - | 11A | 11A | 350W | Bidirectional | - | - | - | - | 3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CD143A-SR2.8 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SILICON | 4.5V | 1 | 2.8V | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | Ethernet | LOW CAPACITANCE | - | 4.5pF | - | 300W | - | GULL WING | - | 1.39mm | - | CD143A | 4 | - | 2.8V | - | 2 | 5μA | Dual | 200W | Yes | - | - | 12A 8/20μs | 5μA | 5V | 8.5V | - | 12A | 30A | 200W | Unidirectional | 2mA | - | - | - | 4.5pF @ 1MHz | 3V | - | - | - | - | 125°C | 1.2mm | 3.04mm | 1.397mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SMAJ58A Bourns Inc. | 4500 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | SILICON | 64.4V | 1 | 58V | -55°C~150°C TJ | Cut Tape (CT) | 2009 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | 400W | DUAL | C BEND | - | - | - | SMAJ58 | 2 | 3.5V | - | - | - | 5μA | Single | - | No | - | - | - | 5μA | 93.6V | 93.6V | - | 4.3A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | 64.4V | - | 71.2V | Yes | - | 150°C | 2.29mm | 4.57mm | 2.92mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDDFN10-0524P Bourns Inc. | 4400 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 10-UFDFN | 10 | SILICON | 6V | 1 | 5V | -55°C~85°C TA | Cut Tape (CT) | 2010 | - | e3 | - | Active | 3 (168 Hours) | 10 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | HDMI | LOW CAPACITANCE | - | - | - | - | DUAL | - | - | - | - | CDDFN10 | 10 | - | 5V | - | 4 | 1.5mA | Single | - | Yes | - | - | 3.8A 8/20μs | 1.5μA | 12V Typ | 12V | 5V Max | 3.8A | 3.8A | 30W | Unidirectional | 1mA | - | - | 5V | - | 6V | - | - | - | - | - | 550μm | 2.5mm | 1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOD323-T15SC Bourns Inc. | 15000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | 16.7V | 1 | 15V | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 40pF | - | - | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | 15V | - | 1 | 1μA | Single | - | No | - | - | 12A 8/20μs | 1μA | 33V Typ | 33V | - | 12A | - | 400W | Bidirectional | 1mA | - | - | - | 40pF @ 1MHz | - | - | - | Yes | - | - | 1.14mm | 1.9mm | 1.45mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMAJ22A Bourns Inc. | 29555 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | SILICON | 24.4V | 1 | 22V | -55°C~150°C TJ | Digi-Reel® | 2011 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | SMAJ22 | 2 | 3.5V | - | - | - | 5μA | Single | - | No | - | - | 11.3A | 5μA | 35.5V | 35.5V | - | 11.2A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | 24.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
CDNBS08-T03 Bourns Inc. | 36 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SILICON | 3.3V | 4 | 3V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 800pF | - | - | DUAL | GULL WING | - | 5.6mm | - | CDNBS08 | 8 | 3V | 3V | BIDIRECTIONAL | - | 125μA | - | - | No | - | - | 43A 8/20μs | - | 10.9V Typ | 10.9V | - | 43A | 43A | 500W | Unidirectional | - | - | - | 3V | 450pF @ 1MHz | - | - | - | - | 4 | - | - | 5.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ6.5CA Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | SILICON | 7.98V | 1 | 6.5V | -55°C~150°C TJ | Digi-Reel® | - | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 400W | DUAL | C BEND | - | - | - | SMAJ6 | 2 | 3.5V | - | Bidirectional | 1 | 1mA | Single | - | No | 7.22V | - | - | 1mA | - | 11.2V | - | 35.7A | 40A | 400W | - | 10mA | - | - | - | - | 7.22V | - | 7.98V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOD323-T05 Bourns Inc. | 7425 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | 6V | 1 | 5V | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | LOW CAPACITANCE | - | 3pF | - | 350W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | 5V | - | - | 5μA | Single | - | No | - | - | 17A 8/20μs | - | 18.3V Typ | 9.8V | - | 17A | 17A | 350W | Unidirectional | 1mA | - | - | 5V | 3pF @ 1MHz | 6V | - | - | - | - | 150°C | 1.14mm | 1.9mm | 1.45mm | - | No SVHC | ROHS3 Compliant | - | ||
CDNBS08-PLC03-6 Bourns Inc. | 16838 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SILICON | 6.8V | 1 | 6V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | Ethernet | LOW CAPACITANCE | - | - | - | 2kW | - | GULL WING | - | 4mm | - | CDNBS08 | 8 | 6V | 6V | - | 2 | 25μA | Dual | - | Yes | - | 2000W 2kW | 100A 8/20μs | 25μA | 20V | 20V | - | 100A | 100A | 2kW | Unidirectional | 1mA | - | - | 6V | 16pF @ 1MHz | - | - | - | - | - | - | 1.35mm | 5mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() CDSOD323-T08 Bourns Inc. | 7630 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | 8.5V | 1 | 8V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | LOW CAPACITANCE | - | 1pF | - | 350W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | 8V | 8V | - | - | 2μA | Single | - | No | - | - | 17A 8/20μs | - | 18.5V Typ | 13.4V | - | 17A | 17A | 350W | Unidirectional | - | 1 | - | 8V | 3pF @ 1MHz | - | - | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMCJ33A Bourns Inc. | 88000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 36.7V | 1 | 33V | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 1.5kW | 1.5kW | DUAL | C BEND | 260 | - | 30 | SMCJ33 | 2 | 3.5V | - | - | - | 5μA | Single | - | No | - | 1500W 1.5kW | - | 5μA | 53.3V | 53.3V | - | 28.1A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | 36.7V | - | 42.2V | Yes | - | - | 2.42mm | 7.11mm | 6.22mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOD323-T08SC Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | 8.5V | 1 | 8V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 150pF | - | 400W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | 8V | 8V | - | - | 10μA | Single | - | No | - | - | 17A 8/20μs | - | 18.5V Typ | 18.5V | - | - | 17A | 500W | Bidirectional | - | - | 1 | 8V | 150pF @ 1MHz | - | - | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PTVS10-076C-M Bourns Inc. | 212 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | - | - | 85V | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | PTVS10 | - | - | - | - | - | - | - | - | No | - | - | 10000A 10kA 8/20μs | - | 135V | - | 76V | - | - | - | - | - | - | 1 | - | 5500pF @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDSOD323-T08S Bourns Inc. | 168000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | 8.5V | 1 | 8V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 250pF | - | 500W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | 8V | 8V | - | - | 10μA | Single | - | No | - | - | 34A 8/20μs | - | 16.9V Typ | 16.9V | - | - | 34A | 500W | Unidirectional | - | 1 | - | 8V | 250pF @ 1MHz | - | - | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | - |