- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | Termination Style | JESD-30 Code | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Clamping Voltage | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMLJ51A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 56.7 V | - | 1500 | - | 36.4 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 3 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 51 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() 1.5SMC6.8CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | YES | SILICON | 2 | 6.45 V | - | 1500 | BOURNS INC | - | 1.5SMC68CA-H | + 150 C | - 55 C | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.5 kW | NOT SPECIFIED | 5.63 | Yes | 0.007443 oz | - | - | MouseReel | 1.5SMC | e3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | IEC-61000-4-2, 4-4, 4-5 | SMD/SMT | R-PDSO-C2 | 5.8 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | 58.1 V | DO-214AB | 1500 W | 64.6 V | 71.4 V | - | ||
![]() P4SMA39CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 37.1 V | - | 4000 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 33.3 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMCJ26A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 28.9 V | - | 1500 | - | 35.7 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 1.5 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 26 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMLJ150A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 167 V | - | 1500 | - | 12.4 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 3 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 150 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 5 V | ||
![]() 1.5SMC300CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | YES | SILICON | 2 | 285 V | - | 1500 | BOURNS INC | - | 1.5SMC300CA-H | + 150 C | - 55 C | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.5 kW | NOT SPECIFIED | 5.68 | Yes | 0.007443 oz | - | - | MouseReel | 1.5SMC | e3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | IEC-61000-4-2, 4-4, 4-5 | SMD/SMT | R-PDSO-C2 | 256 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | 256 V | DO-214AB | 1500 W | 285 V | 315 V | - | ||
![]() SMAJ11A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 12.2 V | - | 4000 | - | 22 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 11 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMAJ6.5CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 7.22 V | - | 4000 | - | 35.7 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 6.5 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() 1.5SMC400CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | YES | SILICON | 2 | 380 V | - | 1500 | BOURNS INC | - | 1.5SMC400CA-H | + 150 C | - 55 C | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.5 kW | NOT SPECIFIED | 5.69 | Yes | 0.007443 oz | - | - | MouseReel | 1.5SMC | e3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | IEC-61000-4-2, 4-4, 4-5 | SMD/SMT | R-PDSO-C2 | 342 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | 342 V | DO-214AB | 1500 W | 380 V | 420 V | - | ||
![]() P6SMB39CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | 37.1 V | - | 2000 | - | 11.3 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 33.3 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMCJ12CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 13.3 V | - | 1500 | - | 75.4 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 1.5 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 12 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMAJ100CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 111 V | - | 4000 | - | 2.5 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 100 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() P6SMB16CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | 15.2 V | - | 2000 | - | 27.1 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 13.6 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMAJ26A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 28.9 V | - | 4000 | - | 9.5 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 26 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMCJ75CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 83.3 V | - | 1500 | - | 12.4 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 1.5 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 75 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMAJ48CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 53.3 V | - | 4000 | - | 5.2 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 48 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() P4SMA13CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 12.4 V | - | 4000 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 11.1 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMAJ48A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 53.3 V | - | 4000 | - | 5.2 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 48 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() P6SMB8.2CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | 7.79 V | - | 2000 | - | 50.4 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 7.02 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMCJ8.0CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 8.89 V | - | 1500 | - | 110.3 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 1.5 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 8 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V |