- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ45CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 50 V | - | 4000 | 5.5 A | + 150 C | - 55 C | 1 W | 400 W | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 45 V | Bidirectional | 1 Channel | - | - | ||
![]() SMBJ17A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 18.9 V | - | 2000 | 21.8 A | + 150 C | - 55 C | 5 W | 600 W | 0.003386 oz | - | - | MouseReel | SMBJ | SMD/SMT | 17 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() 1.5SMC36CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 34.2 V | - | 1500 | 30.5 A | + 150 C | - 55 C | - | 1.5 kW | 0.007443 oz | - | - | MouseReel | 1.5SMC | SMD/SMT | 30.8 V | Bidirectional | 1 Channel | 49.9 V | 3.5 V | ||
![]() SMAJ14A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 15.6 V | - | 4000 | 17.2 A | + 150 C | - 55 C | 1 W | 400 W | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 14 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() P6SMB220A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 209 V | - | 2000 | 1.9 A | + 150 C | - 55 C | - | 600 W | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 185 V | Unidirectional | 1 Channel | - | 5 V | ||
![]() P6SMB91CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 86.5 V | - | 2000 | 4.9 A | + 150 C | - 55 C | - | 600 W | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 77.8 V | Bidirectional | 1 Channel | - | - | ||
![]() P4SMA160A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 152 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 136 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() P6SMB20CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 19 V | - | 2000 | 22 A | + 150 C | - 55 C | - | 600 W | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 17.1 V | Bidirectional | 1 Channel | - | - | ||
![]() SMCJ6.5CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 7.22 V | - | 1500 | 134 A | + 150 C | - 55 C | 5 W | 1.5 kW | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 6.5 V | Bidirectional | 1 Channel | - | 3.5 V | ||
![]() SMAJ70CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 77.8 V | - | 4000 | 3.5 A | + 150 C | - 55 C | 1 W | 400 W | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 70 V | Bidirectional | 1 Channel | - | - | ||
![]() P6SMB51A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 48.5 V | - | 2000 | 8.7 A | + 150 C | - 55 C | - | 600 W | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 43.6 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMCJ54CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 60 V | - | 1500 | 17.3 A | + 150 C | - 55 C | 5 W | 1.5 kW | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 54 V | Bidirectional | 1 Channel | - | 3.5 V | ||
![]() P4SMA350CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 332 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 300 V | Bidirectional | 1 Channel | - | - | ||
![]() 1.5SMC300A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 285 V | - | 1500 | - | + 150 C | - 55 C | - | 1.5 kW | 0.007443 oz | - | - | MouseReel | 1.5SMC | SMD/SMT | 256 V | Unidirectional | 1 Channel | - | 5 V | ||
![]() P4SMA160CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 152 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 136 V | Bidirectional | 1 Channel | - | - | ||
![]() SMCJ33CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 36.7 V | - | 1500 | 28.1 A | + 150 C | - 55 C | 5 W | 1.5 kW | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 33 V | Bidirectional | 1 Channel | - | 3.5 V | ||
![]() P4SMA170CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 162 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 145 V | Bidirectional | 1 Channel | - | - | ||
![]() SMCJ7.5A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 8.33 V | - | 1500 | 116.3 A | + 150 C | - 55 C | 5 W | 1.5 kW | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 7.5 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMAJ9.0A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 10 V | - | 4000 | 26 A | + 150 C | - 55 C | 1 W | 400 W | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 9 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMAJ20A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 22.2 V | - | 4000 | 12.3 A | + 150 C | - 55 C | 1 W | 400 W | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 20 V | Unidirectional | 1 Channel | - | 3.5 V |