- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDSOD323-T12S Bourns Inc. | 168000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | 13.3V | 1 | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | 500W | DUAL | GULL WING | - | - | - | CDSOD323 | 2 | - | - | BIDIRECTIONAL | - | - | - | Single | - | No | - | - | 21A 8/20μs | 1μA | 25.9V Typ | 19V | - | - | - | 350W | Unidirectional | 1mA | 1 | - | 150pF @ 1MHz | - | 400W | - | Yes | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T15S Bourns Inc. | 45000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | 16.7V | 1 | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | General Purpose | - | 100pF | 500W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | 15V | - | - | - | 1μA | Single | - | No | - | - | 17A 8/20μs | - | 30V Typ | 30V | - | 17A | - | 500W | Unidirectional | - | 1 | - | 100pF @ 1MHz | - | - | - | - | 1 | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDNBS16-T12C Bourns Inc. | 36 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | SILICON | 13.3V | 8 | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | 500W | DUAL | GULL WING | - | - | - | CDNBS16 | 16 | 12V | - | - | - | - | 2μA | - | - | No | - | - | 21A 8/20μs | 2μA | 33V | 33V | - | 21A | 21A | 500W | Bidirectional | 1mA | - | - | 15pF @ 1MHz | 13.3V | - | - | Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD143A-SR3.3 Bourns Inc. | 9691 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | - | SILICON | 4.5V | 1 | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | Ethernet | LOW CAPACITANCE | 4.5pF | 300W | - | GULL WING | 260 | 1.39mm | 10 | CD143A | 4 | - | 3.3V | Unidirectional | - | 2 | 5μA | Dual | 200W | Yes | - | - | 12A 8/20μs | - | - | 7V | - | 12A | 30A | 200W | Unidirectional | 2mA | - | - | 4.5pF @ 1MHz | 3.5V | - | - | - | - | 125°C | - | 1.2mm | 3.04mm | 1.397mm | No | No SVHC | ROHS3 Compliant | ||
![]() SMAJ33CA Bourns Inc. | 3264 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | - | SILICON | 36.7V | 1 | 33V | -55°C~150°C TJ | Digi-Reel® | 2009 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | DUAL | C BEND | - | - | - | SMAJ33 | 2 | 3.5V | - | - | - | 1 | 5μA | Single | - | No | - | 400W | - | 5μA | 53.3V | 53.3V | - | 7.5A | 40A | 400W | Bidirectional | 1mA | - | - | - | 36.7V | - | 40.6V | Yes | - | 150°C | - | 2.29mm | 4.57mm | 2.92mm | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T15LC Bourns Inc. | 300000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | 16.7V | 2 | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | HDMI, USB OTG | LOW CAPACITANCE | 1pF | 250W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | 15V | 15V | - | - | 1 | 1μA | Single | - | No | - | - | 10A 8/20μs | - | 31.8V Typ | 24V | - | 10A | 10A | 250W | Bidirectional | - | - | - | 1pF @ 1MHz | - | - | - | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOT23-SLVU2.8 Bourns Inc. | 9673 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 3V | 1 | 2.8V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | LOW CAPACITANCE | 20pF | - | DUAL | GULL WING | - | 1.4mm | - | CDSOT23 | 3 | 2.8V | 2.8V | Unidirectional | - | 2 | 1μA | Single | - | No | - | - | 30A 8/20μs | - | - | 21V | - | 30A | 30A | 600W | Unidirectional | 1mA | - | - | 3pF @ 1MHz | 3V | - | - | - | 1 | - | - | - | 3.04mm | - | - | No SVHC | ROHS3 Compliant | ||
CDNBS08-T24C Bourns Inc. | 9019 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | SILICON | 26.7V | 4 | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 88pF | - | DUAL | GULL WING | - | 4mm | - | CDNBS08 | 8 | 24V | 24V | - | - | 4 | 1μA | - | - | No | - | - | 12A 8/20μs | - | 49V Typ | 49V | - | 12A | 12A | 500W | Bidirectional | - | - | - | 50pF @ 1MHz | - | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | ||
CDNBS08-T12 Bourns Inc. | 16913 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | SILICON | 13.3V | 4 | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 185pF | - | DUAL | GULL WING | - | 4mm | - | CDNBS08 | 8 | 12V | 12V | BIDIRECTIONAL | - | - | 1μA | - | - | No | - | - | 21A 8/20μs | - | 25.9V Typ | 25.9V | - | 21A | 27A | 500W | Unidirectional | - | - | - | 105pF @ 1MHz | - | - | - | - | 4 | - | - | - | 5mm | - | - | - | ROHS3 Compliant | ||
![]() CDSOT236-T24 Bourns Inc. | 125436 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SILICON | 26.7V | 4 | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 40pF | - | DUAL | GULL WING | - | 550μm | - | CDSOT236 | 6 | 24V | 24V | Unidirectional | - | - | 1μA | - | - | No | - | - | 6A 8/20μs | - | - | 58.3V | - | 6A | 3A | 350W | Unidirectional | - | - | - | - | - | - | - | - | 4 | - | - | - | 3.05mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CD143A-SR05LC Bourns Inc. | 2970 |
| Datasheet | 18 Weeks | Copper, Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | - | SILICON | 6V | 1 | 5V | -55°C~125°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | Ethernet | LOW CAPACITANCE | 10pF | 250W | - | GULL WING | - | 1.39mm | - | CD143A | 4 | 5V | 5V | Unidirectional | - | 2 | 1μA | Dual | 250W | Yes | - | - | 13A 8/20μs | - | - | 20V | 5V Max | 13A | 30A | 250W | Unidirectional | - | - | 5V | 3pF @ 1MHz | - | - | 6.1V | - | - | - | - | - | 3.04mm | - | No | No SVHC | ROHS3 Compliant | ||
CDNBS08-SLVU2.8-8 Bourns Inc. | 1503 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | SILICON | 3V | 8 | 2.8V | -55°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | Ethernet | LOW CAPACITANCE | 6pF | 600W | DUAL | GULL WING | - | 4mm | - | CDNBS08 | 8 | 6V | 2.8V | Bidirectional, Unidirectional | - | - | 1μA | - | - | Yes | - | - | 30A 8/20μs | 1μA | - | 17V | 2.8V Max | 30A | - | 600W | Bidirectional | 1mA | 4 | - | - | 3V | - | - | - | - | - | - | 1.547mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | ||
CDNBS08-SRDA15-4 Bourns Inc. | 36 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 16.7V | - | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Steering (Rail to Rail) | - | 150°C | -55°C | Ethernet | - | 15pF | - | - | - | - | 4mm | - | CDNBS08 | - | 15V | 15V | Unidirectional | - | 4 | 1μA | - | - | Yes | 16.7V | 500W | 17A 8/20μs | - | 30V | 30V | 15V | 17A | - | 500W | Unidirectional | - | 4 | - | 15pF @ 1MHz | - | - | - | - | - | - | 4 | - | 5mm | - | No | - | ROHS3 Compliant | ||
CDNBS08-T15C Bourns Inc. | 2385 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | SILICON | 16.7V | 4 | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 140pF | - | DUAL | GULL WING | - | 4mm | - | CDNBS08 | 8 | 15V | 15V | - | - | 4 | 1μA | - | - | No | - | - | 17A 8/20μs | - | 30V Typ | 30V | - | 17A | 17A | 500W | Bidirectional | - | - | - | 80pF @ 1MHz | - | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | ||
![]() CDSOD323-T24 Bourns Inc. | 168000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | 26.7V | 1 | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | LOW CAPACITANCE | 1pF | 350W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | 24V | 24V | - | - | - | 1μA | Single | - | No | - | - | 6A 8/20μs | - | 56V Typ | 43V | - | 6A | 6A | 350W | Unidirectional | - | 1 | - | 3pF @ 1MHz | - | - | - | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOT236-T05C Bourns Inc. | 3200 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SILICON | 6V | 5 | 5V | -55°C~150°C TJ | Cut Tape (CT) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 150pF | - | DUAL | GULL WING | - | 550μm | - | CDSOT236 | 6 | 5V | 5V | Bidirectional | - | 5 | 20μA | - | - | No | - | - | 17A 8/20μs | - | - | 21V | - | 17A | 17A | 350W | Bidirectional | - | - | 5V | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOT236-0504C Bourns Inc. | 78478 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | SILICON | 6V | 1 | 5V | -55°C~85°C TA | Cut Tape (CT) | 2008 | - | e3 | - | Active | 3 (168 Hours) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | HDMI | LOW CAPACITANCE | 1.2pF | - | DUAL | GULL WING | - | 1.6mm | - | CDSOT236 | 6 | - | 5V | Unidirectional | SINGLE | 4 | 2μA | - | - | Yes | - | - | 5.5A 8/20μs | - | - | 10V | - | 5.5A | 5.5A | - | - | 1mA | - | 5V | - | 6V | - | 6V | - | - | - | - | 1.3mm | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | ||
![]() CDDFN10-3304NA Bourns Inc. | 2970 | - | Datasheet | 24 Weeks | - | - | Surface Mount | 10-UFDFN Exposed Pad | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | EAR99 | Steering (Rail to Rail) | - | - | - | DVI | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | CDDFN10 | - | - | - | - | - | - | - | - | - | Yes | 3.9V | - | 125A 8/20μs | - | 18V | - | 3.3V Max | - | - | - | - | - | 4 | - | 4pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSOT23-T05 Bourns Inc. | 56 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 6V | 1 | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 350pF | 500W | DUAL | GULL WING | - | 1.4mm | - | CDSOT23 | 3 | 5V | 5V | Unidirectional | - | - | 20μA | Common Anode | - | No | - | - | 42A 8/20μs | - | - | 13.5V | - | 42A | 42A | 500W | - | - | - | 5V | 350pF @ 1MHz | - | - | - | - | 1 | - | - | - | 3.04mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T05S Bourns Inc. | 5940 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | 6V | 1 | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 175pF | 500W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | 5V | 5V | - | - | - | 10μA | Single | - | No | - | - | 42A 8/20μs | - | 13.5V Typ | 13.5V | - | 42A | 42A | 500W | Unidirectional | - | - | 5V | 350pF @ 1MHz | - | - | - | - | 1 | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant |