- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Reverse Test Voltage | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ376CA Bourns Inc. | 21 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 95.991485mg | SILICON | - | 1 | 5W | 376V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | DUAL | C BEND | - | - | SMBJ37 | - | R-PDSO-C2 | 376V | BIDIRECTIONAL | SINGLE | - | - | - | No | 418V | 600W | 1A | - | 602V | - | - | - | - | 600W | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ408A Bourns Inc. | 21 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | 210.013267mg | SILICON | 480V | 1 | 5W | 408V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMCJ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | DUAL | C BEND | 260 | 30 | SMCJ40 | - | - | - | - | - | - | - | Single | No | 456V | 1500W 1.5kW | 2.3A | 5μA | 658V | - | - | - | - | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | ROHS3 Compliant | ||
![]() SMCJ40CA-QH Bourns Inc. | 30 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | 30 | SMCJ40 | - | - | - | - | - | - | - | - | No | 44.4V | 1500W 1.5kW | 23.3A | - | 64.5V | - | 40V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ14A-Q Bourns Inc. | 316902 | - | Datasheet | 14 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 16.4V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | DUAL | C BEND | - | - | SMBJ14 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 15.6V | 600W | 25.9A | - | 23.2V | - | 14V | - | - | - | - | - | 1 | - | - | - | 600W | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ18CA-QH Bourns Inc. | 21 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 21.05V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | DUAL | C BEND | - | - | SMBJ18 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 20V | 600W | 20.6A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | - | 600W | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ12CA-Q Bourns Inc. | 316900 | - | Datasheet | 14 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 14V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | DUAL | C BEND | - | - | SMBJ12 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 13.3V | 600W | 30.2A | - | 19.9V | - | 12V | - | - | - | - | - | - | 1 | - | - | 600W | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ40CA-QH Bourns Inc. | 21 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | DUAL | C BEND | - | - | SMAJ40 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 44.4V | 400W | 6.2A | - | 64.5V | - | 40V | - | - | - | - | - | - | 1 | 40V | - | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ30CA-QH Bourns Inc. | 21 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | DUAL | C BEND | - | - | SMAJ30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 33.3V | 400W | 8.3A | - | 48.4V | - | 30V | - | - | - | - | - | - | 1 | 30V | - | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ36A-QH Bourns Inc. | 21 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | DUAL | C BEND | - | - | SMAJ36 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 40V | 400W | 6.9A | - | 58.1V | - | 36V | - | - | - | - | - | 1 | - | 36V | - | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ14CA-QH Bourns Inc. | 21 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | DUAL | C BEND | - | - | SMAJ14 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 15.6V | 400W | 17.2A | - | 23.2V | - | 14V | - | - | - | - | - | - | 1 | - | - | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ15A-QH Bourns Inc. | 21 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | DUAL | C BEND | - | - | SMAJ15 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 16.7V | 400W | 16.4A | - | 24.4V | - | 15V | - | - | - | - | - | 1 | - | - | - | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ58A-QH Bourns Inc. | 21 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | DUAL | C BEND | - | - | SMAJ58 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 64.4V | 400W | 4.3A | - | 93.6V | - | 58V | - | - | - | - | - | 1 | - | 58V | - | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ54A-QH Bourns Inc. | 21 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | DUAL | C BEND | - | - | SMAJ54 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 60V | 400W | 4.6A | - | 87.1V | - | 54V | - | - | - | - | - | 1 | - | 54V | - | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ17CA-QH Bourns Inc. | 30 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | 30 | SMCJ17 | - | - | - | - | - | - | - | - | No | 18.9V | 1500W 1.5kW | 54.4A | - | 27.6V | - | 17V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ17CA-QH Bourns Inc. | 21 | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 19.9V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | DUAL | C BEND | - | - | SMBJ17 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 18.9V | 600W | 21.8A | - | 27.6V | - | 17V | - | - | - | - | - | - | 1 | - | - | 600W | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ30CA-Q Bourns Inc. | 316918 | - | Datasheet | 14 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 35.05V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | DUAL | C BEND | - | - | SMBJ30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 33.3V | 600W | 12.4A | - | 48.4V | - | 30V | - | - | - | - | - | - | 1 | 30V | - | 600W | 30V | - | - | - | ROHS3 Compliant | ||
![]() P4SMA15CA Bourns Inc. | 110 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | - | 1 | - | 12.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | C BEND | 260 | 30 | P4SMA | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 14.3V | - | 19.3A | - | - | 21.2V | 12.8V | 19.3A | - | 400W | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ85A Bourns Inc. | 16 | - | Datasheet | 14 Weeks | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | SILICON | 94.4V | 1 | - | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | C BEND | 260 | 30 | SMCJ85 | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | - | 1500W 1.5kW | 11A | - | 137V | - | 85V | - | - | - | - | - | 1 | - | 85V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ16CA Bourns Inc. | 42330 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 19.7V | 1 | - | 16V | -55°C~150°C TJ | Digi-Reel® | 2012 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | C BEND | - | - | SMAJ16 | 2 | - | 3.5V | Bidirectional | - | 1 | 5μA | Single | No | 17.8V | 400W | - | 5μA | - | 26V | - | 15.3A | 40A | 400W | - | 1mA | - | - | - | 17.8V | - | - | - | - | - | ROHS3 Compliant | ||
![]() P4SMA11A Bourns Inc. | 10000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | - | 1 | - | 9.4V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | C BEND | 260 | 30 | P4SMA | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 10.5V | - | 26.3A | - | - | 15.6V | 9.4V | 26.3A | - | 400W | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant |