- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Max Junction Temperature (Tj) | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ6.0CA Bourns Inc. | 7475 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 6.67V | 1 | 6V | - | -55°C~150°C TJ | Digi-Reel® | - | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 400W | DUAL | C BEND | - | - | - | SMAJ6 | 2 | - | 3.5V | - | - | - | 1 | 1.6mA | Single | No | - | - | - | 1.6mA | 10.3V | 10.3V | - | 38.8A | 40A | 400W | Bidirectional | 10mA | - | - | 6V | - | 6.67V | - | 73.7V | Yes | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOT236-T05 Bourns Inc. | 23100 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | SILICON | - | 6V | 4 | 5V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 150pF | - | DUAL | GULL WING | - | 550μm | - | CDSOT236 | 6 | - | 5V | 5V | Unidirectional | - | - | 20μA | - | No | - | - | 17A 8/20μs | - | - | 21V | - | 17A | 17A | 350W | Unidirectional | 1mA | - | - | 5V | - | 6V | - | - | - | - | - | - | 3.05mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PTVS10-380C-TH Bourns Inc. | 10 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | 2 | 12.300008g | SILICON | PTVS10-380C-TH | 401V | 1 | 380V | - | -55°C~125°C TJ | Tray | 2014 | - | e4 | - | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Silver (Ag) | General Purpose | - | 1.2nF | - | - | - | - | - | - | PTVS10 | - | - | - | 380V | Bidirectional | SINGLE | 1 | - | - | No | - | - | 10000A 10kA 8/20μs | - | - | 520V | - | 10kA | 10kA | - | - | - | - | - | - | - | - | - | - | - | 125°C | - | 15mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ33A-Q Bourns Inc. | 7630 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | 36.7V | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | 260 | - | 30 | SMCJ33 | - | - | - | - | - | - | - | - | - | No | - | 1500W 1.5kW | 28.1A | - | 53.3V | - | 33V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD143A-SR12 Bourns Inc. | 20 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | SILICON | - | 13.3V | 1 | 12V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | Ethernet | - | 10pF | - | - | GULL WING | - | 1.39mm | - | CD143A | 4 | - | 12V | 12V | Unidirectional | - | 2 | 1μA | Dual | Yes | - | - | 16A 8/20μs | 1μA | - | 30V | 12V Max | 16A | 30A | 500W | Unidirectional | 1mA | - | - | - | 10pF @ 1MHz | - | - | 13.3V | - | - | - | 1.04mm | 3.04mm | 1.39mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SMBJ26CA-Q Bourns Inc. | 316914 | - | Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 28.9V | 1 | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | DUAL | C BEND | - | - | - | SMBJ26 | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | - | 600W | 14.3A | - | 42.1V | - | 26V | - | - | - | - | - | - | 1 | 26V | - | - | 600W | - | - | - | 26V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDNBS08-T08C Bourns Inc. | 30 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | - | 8.5V | 4 | 8V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 500pF | - | DUAL | GULL WING | - | 4mm | - | CDNBS08 | 8 | - | 8V | 8V | - | - | 4 | 10μA | - | No | - | - | 34A 8/20μs | - | 16.9V Typ | 16.9V | - | 34A | 34A | 500W | Bidirectional | - | - | - | 8V | 300pF @ 1MHz | - | - | - | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ120A Bourns Inc. | 2036 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 147V | 1 | 120V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | 3kW | DUAL | C BEND | - | - | - | SMLJ12 | 2 | - | 5V | - | Unidirectional | - | - | 5μA | Single | No | 133V | 3000W 3kW | - | 5μA | - | 193V | - | 15.6A | 300A | 3kW | - | 1mA | - | - | - | - | 133V | 3000W | 147V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOD323-T12 Bourns Inc. | 18240 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 13.3V | 1 | 12V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | LOW CAPACITANCE | 1pF | 350W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | 12V | 12V | - | - | - | 1μA | Single | No | - | - | 11A 8/20μs | - | 28.3V Typ | 19V | - | 11A | 11A | 350W | Unidirectional | - | 1 | - | - | 3pF @ 1MHz | - | - | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOD323-T08LC Bourns Inc. | 65890 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 8.5V | 2 | 8V | - | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | HDMI, USB OTG | LOW CAPACITANCE | 1pF | - | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | 8V | 8V | - | - | 1 | 2μA | Single | No | - | - | 15A 8/20μs | - | 18.3V Typ | 18.3V | - | 15A | 15A | 250W | Bidirectional | - | - | - | 8V | 1pF @ 1MHz | - | - | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ28CA Bourns Inc. | 3000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 34.4V | 1 | 28V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | 3kW | DUAL | C BEND | - | - | - | SMLJ28 | 2 | - | - | - | Bidirectional | - | 1 | 5μA | Single | No | 31.1V | 3000W 3kW | 66A | 5μA | - | 45.4V | - | 66A | 300A | 3kW | - | 1mA | - | - | - | - | 31.1V | 3000W | 34.4V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMCJ24CA Bourns Inc. | 88000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 30.7V | 1 | 24V | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | 5W | DUAL | C BEND | 260 | - | 30 | SMCJ24 | 2 | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | No | 26.7V | 1500W 1.5kW | - | 5μA | - | 38.9V | - | 38.6A | 200A | 1.5kW | - | 1mA | - | - | - | - | 26.7V | - | 30.7V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMBJ33CA-Q Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 36.7V | 1 | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | DUAL | C BEND | - | - | - | SMBJ33 | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | - | 600W | 11.3A | - | 53.3V | - | 33V | - | - | - | - | - | - | 1 | 33V | - | - | 600W | - | - | - | 33V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ51CA Bourns Inc. | 5000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 62.7V | 1 | 51V | - | -55°C~150°C TJ | Cut Tape (CT) | 2009 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | 400W | DUAL | C BEND | - | - | - | SMAJ51 | 2 | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | No | 56.7V | - | - | 5μA | - | 82.4V | - | 4.9A | 40A | 400W | - | 1mA | - | - | - | - | 56.7V | - | 62.7V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOD323-T24S Bourns Inc. | 46000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 26.7V | 1 | 24V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | - | 88pF | 500W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | - | 24V | - | - | - | 1μA | Single | No | - | - | 12A 8/20μs | - | 49V Typ | 49V | - | - | - | 350W | Unidirectional | - | 1 | - | - | 88pF @ 1MHz | - | - | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ17A Bourns Inc. | 9000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 20.9V | 1 | 17V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | 3kW | DUAL | C BEND | - | - | - | SMLJ17 | 2 | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | No | 18.9V | 3000W 3kW | - | 5μA | - | 27.6V | - | 106.6A | 300A | 3kW | - | 1mA | - | - | - | - | 18.9V | 3000W | 20.9V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOD323-T18SC Bourns Inc. | 1 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 20V | 1 | 18V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | - | 40pF | 400W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | - | 18V | - | - | - | 1μA | Single | No | - | - | 9A 8/20μs | - | 40V Typ | 40V | - | - | - | 350W | Bidirectional | - | - | 1 | - | 40pF @ 1MHz | - | - | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ36CA Bourns Inc. | 5500 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 40V | 1 | 36V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | DUAL | C BEND | - | - | - | SMLJ36 | 2 | - | - | - | - | - | 1 | 5μA | Single | No | - | 3000W 3kW | 51.6A | 5μA | 58.1V | 58.1V | - | 51.6A | - | 3kW | Bidirectional | 1mA | - | - | - | - | 40V | 3000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDDFN10-0506N Bourns Inc. | 8222 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 10-UDFN Exposed Pad | - | 10 | 90.009736mg | SILICON | - | 6V | 1 | 5V | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 3 (168 Hours) | 10 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | HDMI | LOW CAPACITANCE | 350FF | - | DUAL | - | - | 2.08mm | - | CDDFN10 | 10 | - | 6V | 5V | Bidirectional | SINGLE | 6 | 2.5μA | - | Yes | - | - | - | - | - | - | 5V Max | - | - | 40W | Unidirectional | - | - | - | 5V | - | - | - | 6V | - | - | - | 450μm | 4.024mm | 1.924mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SMCJ45CA Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 57.5V | 1 | 45V | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | DUAL | C BEND | 260 | - | 30 | SMCJ45 | 2 | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | No | 50V | 1500W 1.5kW | - | 5μA | - | 72.7V | - | 20.6A | 200A | 1.5kW | - | 1mA | - | - | - | - | 50V | - | 57.5V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |