- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Max Junction Temperature (Tj) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTVS3-076C-TH Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | 2 | - | SILICON | 85V | 1 | - | 76V | - | -40°C~125°C TJ | Tray | 2014 | - | - | - | Active | Not Applicable | 2 | - | EAR99 | Zener | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | - | PTVS3 | - | - | - | - | - | - | - | - | Single | No | - | - | 3000A 3kA 8/20μs | 10μA | 140V | 140V | - | 3kA | - | - | Bidirectional | 10mA | - | 1 | - | - | - | - | 95V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMAJ64CA Bourns Inc. | 12156 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 71.1V | 1 | - | 64V | - | -55°C~150°C TJ | Cut Tape (CT) | 2010 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | DUAL | C BEND | - | - | - | SMAJ64 | 2 | - | 3.5V | - | - | - | 1 | 5μA | Single | No | - | 400W | - | 5μA | 103V | 103V | - | 3.9A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | 71.1V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ36CA-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | SMLJ36 | - | - | - | - | - | - | - | - | - | No | 40V | 3000W 3kW | 51.6A | - | 58.1V | - | 36V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ48CA Bourns Inc. | 8910 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 6.5W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | Telecom | PRSM-MIN | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 53.3V | 5000W 5kW | 64.7A | - | 77.4V | - | 48V | - | - | - | - | - | - | 1 | 48V | - | - | 5000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS3-076C-SH Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | 2 | 1.7302g | SILICON | 90V | 1 | - | 76V | - | -55°C~125°C TJ | Tray | 2014 | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Silver (Ag) | General Purpose | UL RECOGNIZED | - | - | DUAL | UNSPECIFIED | - | - | - | PTVS3 | - | - | - | 76V | Bidirectional | - | - | - | Single | No | 85V | - | 3000A 3kA 8/20μs | 10μA | - | 140V | - | 3kA | 3kA | - | - | 10mA | - | 1 | - | - | - | - | - | - | - | 7.9mm | 10.8mm | 9mm | - | ROHS3 Compliant | - | ||
![]() CD214C-T7.0CALF Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 7.78V | 1 | 5W | 7V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | DUAL | C BEND | - | - | - | CD214C | 2 | - | 7V | - | - | - | 1 | 5μA | Single | No | - | 1500W 1.5kW | 125A | 5μA | 12V | 12V | - | 13.3A | 13.3A | 1.5kW | Bidirectional | 1mA | - | - | 7V | - | 7.78V | 400W | - | Yes | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ33A Bourns Inc. | 1846 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 40.6V | 1 | - | 33V | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | DUAL | C BEND | - | - | - | SMLJ33 | 2 | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | No | 36.7V | 3000W 3kW | - | 5μA | - | 53.3V | - | 56.2A | 300A | 3kW | - | 1mA | - | - | - | - | 36.7V | 3000W | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ5.0A Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 6.4V | 1 | - | 5V | - | -55°C~150°C TJ | Digi-Reel® | - | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | 600W | DUAL | C BEND | - | - | - | SMBJ5 | 2 | - | 3.5V | - | - | - | - | 800μA | Single | No | - | - | - | 800μA | 9.2V | 9.2V | - | 65.3A | 100A | 600W | Unidirectional | 10mA | - | - | 5V | - | 6.4V | - | 7.25V | Yes | 150°C | 2.44mm | 4.57mm | 3.94mm | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ10CA Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 11.1V | 1 | - | 10V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | DUAL | C BEND | - | - | - | SMLJ10 | 2 | - | - | - | - | - | 1 | 10μA | Single | No | - | 3000W 3kW | 176.4A | 10μA | 17V | 17V | - | 176.4A | - | 3kW | Bidirectional | 1mA | - | - | - | - | 11.1V | 3000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ75A Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | SILICON | 83.3V | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | DUAL | C BEND | - | - | - | SMLJ75 | 2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | - | 3000W 3kW | 24.8A | - | 121V | - | 75V | - | - | - | - | - | 1 | - | 75V | - | - | 3000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ24A Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 29.5V | 1 | - | 24V | - | -55°C~150°C TJ | Digi-Reel® | 2009 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 400W | DUAL | C BEND | - | - | - | SMAJ24 | 2 | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | No | 26.7V | - | - | 5μA | - | 38.9V | - | 10.3A | 40A | 400W | - | 1mA | - | - | - | - | 26.7V | - | 29.5V | Yes | 150°C | 2.62mm | 4.57mm | 2.92mm | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ15A Bourns Inc. | 51 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 18.5V | 1 | - | 15V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | DUAL | C BEND | - | - | - | SMLJ15 | 2 | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | No | 16.7V | 3000W 3kW | - | 5μA | - | 24.4V | - | 123A | 300A | 3kW | - | 1mA | - | - | - | - | 16.7V | 3000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ24A-Q Bourns Inc. | 7168 | - | Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | 26.7V | 1 | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | PRSM-MIN | - | - | DUAL | C BEND | - | - | - | SMAJ24 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | - | 400W | 10.3A | - | 38.9V | - | 24V | - | - | - | - | - | 1 | - | 24V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ160A Bourns Inc. | 12000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 205V | 1 | - | 160V | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | DUAL | C BEND | 260 | - | 30 | SMCJ16 | 2 | - | 5V | - | Unidirectional | SINGLE | - | 5μA | - | No | - | 1500W 1.5kW | - | - | - | 259V | 160V | 5.8A | 200A | 1.5kW | - | 1mA | - | - | - | - | 178V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ6.0A Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 7.67V | 1 | - | 6V | - | -55°C~150°C TJ | Digi-Reel® | - | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | 600W | DUAL | C BEND | - | - | - | SMBJ6 | 2 | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | No | 6.67V | - | - | 800μA | - | 10.3V | - | 58.3A | 100A | 600W | - | 1mA | - | - | 6V | - | 66.7V | - | 7.67V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOD323-T18 Bourns Inc. | 168000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 20V | 1 | - | 18V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | LOW CAPACITANCE | 1pF | 350W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | - | 18V | - | - | - | 1μA | Single | No | - | - | 8A 8/20μs | - | 45V Typ | 29V | - | 8A | 8A | 350W | Unidirectional | - | 1 | - | - | 3pF @ 1MHz | - | - | - | - | - | 1mm | 1.9mm | 1.45mm | No SVHC | ROHS3 Compliant | - | ||
![]() SMLJ24CA Bourns Inc. | 6000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 26.7V | 1 | - | 24V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | DUAL | C BEND | - | - | - | SMLJ24 | 2 | - | - | - | - | - | 1 | 5μA | Single | No | - | 3000W 3kW | 77.2A | 5μA | 38.9V | 38.9V | - | 77.2A | - | 3kW | Bidirectional | 1mA | - | - | - | - | 26.7V | 3000W | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ33CA Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 6.5W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | Telecom | PRSM-MIN | - | - | DUAL | C BEND | - | - | - | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 36.7V | 5000W 5kW | 93.9A | - | 53.3V | - | 33V | - | - | - | - | - | - | 1 | 33V | - | - | 5000W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDSOT23-T15 Bourns Inc. | 574886 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 16.7V | 1 | - | 15V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 100pF | 500W | DUAL | GULL WING | - | 1.4mm | - | CDSOT23 | 3 | - | 15V | 15V | Unidirectional | - | - | 1μA | Common Anode | No | - | - | 17A 8/20μs | - | - | 30V | - | 17A | 17A | 500W | - | - | 1 | - | - | 100pF @ 1MHz | - | - | - | - | - | - | 3.04mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDSOT23-T12C Bourns Inc. | 3002 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 13.3V | 2 | - | 12V | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 150pF | 500W | DUAL | GULL WING | - | 1.4mm | - | CDSOT23 | 3 | - | 12V | 12V | Bidirectional | - | 2 | 1μA | Single | No | - | - | 21.61A | - | - | 25.9V | - | - | 21A | 500W | - | - | - | 1 | - | 90pF @ 1MHz | - | - | - | - | - | - | 3.04mm | - | No SVHC | ROHS3 Compliant | - |