- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Reverse Stand-off Voltage | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Vf - Forward Voltage | Height | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMLJ13A Bourns Inc. | 84 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 15.9V | - | - | - | - | - | 1 | - | - | 13V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 3kW | DUAL | C BEND | - | - | - | SMLJ13 | 2 | - | - | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | - | No | 14.4V | 3000W 3kW | - | 5μA | - | 21.5V | - | 139.4A | 300A | 3kW | - | 1mA | - | - | - | - | 14.4V | 3000W | 15.9V | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() SMBJ12CA Bourns Inc. | 2676 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 13.3V | - | - | - | - | - | 1 | - | - | 12V | - | - | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | PRSM-MIN | - | - | 600W | DUAL | C BEND | - | - | - | SMBJ12 | 2 | - | - | - | 3.5V | - | - | - | 1 | 5μA | Single | - | No | - | - | - | 5μA | 19.9V | 19.9V | - | 30.2A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 13.3V | - | 14.7V | Yes | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() SMLJ20CA Bourns Inc. | 3000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 22.2V | - | - | - | - | - | 1 | - | - | 20V | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 3kW | DUAL | C BEND | - | - | - | SMLJ20 | 2 | - | - | - | - | - | - | - | 1 | - | Single | - | No | - | 3000W 3kW | 92.6A | 5μA | 32.4V | 32.4V | - | 92.6A | 300A | 3kW | Bidirectional | 1mA | - | - | - | - | - | 3000W | 24.5V | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PTVS3-076C-M Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | 85V | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | PTVS3 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 3000A 3kA 8/20μs | - | 135V | - | 76V | - | - | - | - | - | - | 1 | - | 1700pF @ 10kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ100CA Bourns Inc. | 78000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 128V | - | - | - | - | - | 1 | 5W | - | 100V | - | - | - | -55°C~150°C TJ | Digi-Reel® | 2012 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | PRSM-MIN | - | - | - | DUAL | C BEND | - | - | - | SMBJ10 | 2 | - | - | - | 5V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | No | - | 600W | - | - | - | 162V | 100V | 3.7A | 100A | 600W | - | 1mA | - | - | - | - | 111V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ36A Bourns Inc. | 5200 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 40V | - | - | - | - | - | 1 | - | - | 36V | - | - | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | DUAL | C BEND | 260 | - | 30 | SMCJ36 | 2 | - | - | - | 3.5V | - | - | - | - | 5μA | Single | - | No | - | 1500W 1.5kW | 25.9A | 5μA | 58.1V | 58.1V | - | 25.8A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | 40V | - | 46V | Yes | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() SMLJ43A Bourns Inc. | 6000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 52.8V | - | - | - | - | - | 1 | - | - | 43V | - | - | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | SMLJ43 | 2 | - | - | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | - | No | 47.8V | 3000W 3kW | - | 5μA | - | 69.4V | - | 43.2A | 300A | 3kW | - | 1mA | - | - | - | - | 47.8V | 3000W | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDNBS16-T03 Bourns Inc. | 30 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | SILICON | 4.5V | - | - | - | - | - | 8 | - | - | 3V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | 500W | DUAL | GULL WING | - | - | - | CDNBS16 | 16 | - | - | - | 3V | - | - | - | - | 125μA | - | - | No | - | - | 43A 8/20μs | 125μA | 23V | 23V | - | 43A | 43A | 500W | Unidirectional | 1mA | - | - | 3V | 15pF @ 1MHz | 4.5V | - | - | Yes | - | - | - | - | - | ROHS3 Compliant | ||
![]() P6SMB27A-H Bourns, Inc. | In Stock | - | - | - | - | - | - | DO-214AA-2 | - | - | - | - | 25.7 V | - | 2000 | 16.3 A | + 150 C | - 55 C | - | - | 600 W | - | 0.003280 oz | - | - | - | MouseReel | - | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 23.1 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | - | - | ||
![]() CDSOT23-T03C Bourns Inc. | 170 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 4V | - | - | - | - | - | 2 | - | - | 3.3V | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 500pF | - | 500W | DUAL | GULL WING | - | 1.4mm | - | CDSOT23 | 3 | - | - | - | 3.3V | 3.3V | Bidirectional | - | 2 | 125μA | Single | - | No | - | - | 43A 8/20μs | - | - | 10.9V | - | 43A | 43A | 500W | - | - | - | 1 | - | 300pF @ 1MHz | - | - | - | - | - | - | - | 3.04mm | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T18S Bourns Inc. | 168000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 20V | - | - | - | - | - | 1 | - | - | 18V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | - | 90pF | - | 500W | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | - | - | - | 18V | - | - | - | 1μA | Single | - | No | - | - | 9A 8/20μs | - | 40V Typ | 40V | - | 9A | - | 500W | Unidirectional | - | 1 | - | - | 90pF @ 1MHz | - | - | - | - | 1 | - | - | 1.9mm | No SVHC | ROHS3 Compliant | ||
![]() SMCJ58CA Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 74.6V | - | - | - | - | - | 1 | - | - | 58V | - | - | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 5W | DUAL | C BEND | 260 | - | 30 | SMCJ58 | 2 | - | - | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | - | No | 64.4V | 1500W 1.5kW | 16.1A | 5μA | - | 93.6V | - | 16A | 200A | 1.5kW | - | 1mA | - | - | - | - | 64.4V | - | 74.6V | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() SMLJ130A Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 159.2V | - | - | - | - | - | 1 | - | - | 130V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 3kW | DUAL | C BEND | - | - | - | SMLJ13 | 2 | - | - | - | 5V | - | Unidirectional | - | - | - | Single | - | No | 144V | 3000W 3kW | - | 5μA | - | 209V | 130V | 14.4A | 300A | 3kW | - | 1mA | - | - | - | - | - | 3000W | 159V | - | 1 | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() CD214B-T60ALF Bourns Inc. | 6000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | - | - | - | - | - | 1 | 5W | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | CD214B | 2 | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 66.7V | 600W | 6.2A | - | 96.8V | - | 60V | - | - | - | - | - | 1 | - | 60V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMLJ45CA Bourns Inc. | 5 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 52.7V | - | - | - | - | - | 1 | - | - | 45V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | DUAL | C BEND | - | - | - | SMLJ45 | 2 | - | - | - | - | - | Bidirectional | - | 1 | 5μA | Single | - | No | 50V | 3000W 3kW | 41.2A | 5μA | - | 72.7V | - | 41.2A | - | 3kW | - | 1mA | - | - | - | - | 50V | 3000W | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSOT563-0502 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | SILICON | 6V | - | - | - | - | - | 1 | - | - | 5V | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | General Purpose | LOW CAPACITANCE | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | CDSOT563 | 6 | - | - | Not Qualified | - | 5V | - | - | 4 | 5μA | Single | - | Yes | - | - | 6A 8/20μs | 5μA | 9V Typ | 9V | 5V Max | 6A | 6A | - | Unidirectional | 1mA | 2 | - | 5V | - | 6V | - | 9V | - | - | - | 600μm | - | No SVHC | ROHS3 Compliant | ||
![]() CDDFN2-T12C Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | 2-UFDFN | - | 2 | - | SILICON | 13V | - | - | - | - | - | 1 | - | - | 12V | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | LOW CAPACITANCE | 12pF | - | 25W | DUAL | - | - | - | - | CDDFN2 | 2 | - | - | - | 12V | 12V | Bidirectional | SINGLE | 1 | - | - | 25W | No | - | - | 1A 8/20μs | - | - | 25V | - | 1A | 1A | 25W | - | - | - | - | - | 12pF @ 1MHz | - | - | 25V | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T24L Bourns Inc. | 796 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 26.7V | - | - | - | - | - | 1 | - | - | 24V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | HDMI, USB OTG | LOW CAPACITANCE | - | - | - | DUAL | GULL WING | - | 1.45mm | - | CDSOD323 | 2 | - | - | - | - | 24V | - | - | - | 1μA | Single | - | No | - | - | 6A 8/20μs | - | 56V Typ | 56V | - | 6A | - | 350W | Unidirectional | - | - | - | - | 1pF @ 1MHz | - | - | - | - | 1 | - | - | 1.9mm | No SVHC | ROHS3 Compliant | ||
![]() SMCJ33CA Bourns Inc. | 731 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 36.7V | - | - | - | - | - | 1 | - | - | 33V | - | - | - | -55°C~150°C TJ | Digi-Reel® | 2009 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | 1.5kW | 5W | DUAL | C BEND | 260 | - | 30 | SMCJ33 | 2 | - | - | - | 3.5V | - | - | - | 1 | 5μA | Single | - | No | - | 1500W 1.5kW | - | 5μA | 53.3V | 53.3V | - | 28.1A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | 36.7V | - | 42.2V | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() PTVS6-430C-TH Bourns Inc. | 36 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | - | 8.000009g | - | 440V | - | - | - | - | - | - | - | - | 430V | - | - | - | -55°C~125°C TJ | Tray | 2014 | - | e4 | - | Active | Not Applicable | - | Axial | EAR99 | Zener | Silver (Ag) | General Purpose | - | - | - | - | - | - | - | - | - | PTVS6 | - | - | - | - | - | 430V | Bidirectional | - | - | - | - | - | No | - | - | 6000A 6kA 8/20μs | - | 580V | 580V | - | 6kA | 6kA | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |