- Applications
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Voltage - Clamping
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Supplier Device Package
- Capacitance
Attribute column
Manufacturer
Bourns TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | DC Sparkover | Factory Pack QuantityFactory Pack Quantity | Failsafe Protection Y/N | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Electrodes | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Type | Applications | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Lead Spacing | Temperature Grade | Insulation Resistance | Number of Circuits | Clamping Voltage | Peak Pulse Current | Product Type | Telecom IC Type | Varistor Voltage | Clamping Current | Voltage - Clamping | Product | Peak Surge Current | Product Category | Diameter |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISOM3-275-B-L2 Bourns Inc. | 3840 |
| - | Through Hole | Disc 13.2mm | - | Disc 13.2mm | - | ISOM3 | - | - | - | - | - | - | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 350 VDC | - | - | Hybrid Protection Component | General Purpose | - | 50pF | Varistors | - | - | - | - | - | - | 3 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 730V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | 50A | 730V | MOV | 250 A | - | 13.2 mm | ||
![]() ISOM8-275-B-L2 Bourns Inc. | 510 | - | - | Through Hole | Disc 23mm | - | Disc 23mm | - | ISOM8 | - | - | - | - | - | - | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 350 VDC | - | - | Hybrid Protection Component | General Purpose | - | 100pF | Varistors | - | - | - | - | - | - | 8 kA | - | Radial | - | - | 10 mm | - | - | 1 | 730V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | 200A | 730V | MOV | 250 A | - | 23 mm | ||
![]() ISOM3-175-R-L2 Bourns Inc. | 28 |
| - | Through Hole | Disc 13.2mm | - | Disc 13.2mm | - | ISOM3 | - | - | - | - | - | - | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 225 VDC | - | - | Hybrid Protection Component | General Purpose | - | 30 pF | Varistors | - | - | - | - | - | - | 3 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 470 V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | - | 470V | MOV | 250 A | - | 13.2 mm | ||
![]() 2026-35-C3F Bourns - J.W. Miller | In Stock | - | - | - | - | NO | - | 3 | - | Bourns | 350 V | 100 | Failsafe Protected | BOURNS INC | - | 2026-35-C3F | + 90 C | - | - 40 C | Through Hole | 3 Electrode | 85 °C | -55 °C | - | UNSPECIFIED | - | ROUND | SPECIAL SHAPE | Active | - | - | - | 5.55 | N | Yes | - | - | 0.035274 oz | - | Bulk | 2026 | 3-Pole Gas Discharge Tube | - | - | - | GDTs - Gas Discharge Tubes | Gas Discharge Tubes | UNSPECIFIED | PIN/PEG | - | 1 | unknown | - | - | Radial | O-XXSS-P3 | Not Qualified | - | OTHER | 10 GOhms | - | - | 40 kA | GDTs - Gas Discharge Tubes / Surge Arresters | SURGE PROTECTION CIRCUIT | - | - | - | - | - | Gas Discharge Tubes - GDTs / Gas Plasma Arrestors | 7.9 mm | ||
![]() 2027-07-SM-RP Bourns - J.W. Miller | In Stock | - | - | - | - | NO | - | 2 | - | - | - | - | - | BOURNS INC | - | 2027-07-SM-RP | - | - | - | - | - | 85 °C | -55 °C | - | UNSPECIFIED | PACKAGE-2 | UNSPECIFIED | SPECIAL SHAPE | Active | DSS | - | - | 5.72 | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | UNSPECIFIED | - | 1 | unknown | - | 2 | - | X-XDSS-X2 | Not Qualified | - | OTHER | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | ||
![]() 2035-60-B5LF Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | 2035-60-B5LF | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2036-25-B8 Bourns - J.W. Miller | In Stock | - | - | - | - | NO | - | 3 | - | - | - | - | - | BOURNS INC | - | 2036-25-B8 | - | - | - | - | - | 85 °C | -55 °C | - | UNSPECIFIED | PACKAGE-3 | ROUND | SPECIAL SHAPE | Active | MODULE | - | NOT SPECIFIED | 5.2 | - | No | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | - | 3 | - | O-XXSS-X3 | Not Qualified | - | OTHER | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | ||
![]() ISOM3-230-B-L2 Bourns Inc. | 2565 |
| - | Through Hole | Disc 13.2mm | - | Disc 13.2mm | - | ISOM3 | Bourns | - | 500 | - | - | Bourns | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | IsoMOV | 0.069278 oz | 300 VDC | Bulk | - | Hybrid Protection Component | General Purpose | - | 30pF | Varistors | - | - | - | - | - | - | 3 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 620V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | 230V | 50A | 620V | MOV | 250 A | Varistors | 13.2 mm | ||
![]() ISOM5-275-R-L2 Bourns Inc. | 28 |
| - | Through Hole | Disc 17mm | - | Disc 17mm | - | ISOM5 | Bourns | - | 400 | - | - | Bourns | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | IsoMOV | 0.121025 oz | 350 VDC | MouseReel | - | Hybrid Protection Component | General Purpose | - | 40 pF | Varistors | - | - | - | - | - | - | 5 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 730 V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | - | 730V | MOV | 250 A | Varistors | 17 mm | ||
![]() ISOM8-250-B-L2 Bourns Inc. | 1346 |
| - | Through Hole | Disc 23mm | - | Disc 23mm | - | ISOM8 | Bourns | - | 200 | - | - | Bourns | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | IsoMOV | 0.199968 oz | 320 VDC | Bulk | - | Hybrid Protection Component | General Purpose | - | 50pF | Varistors | - | - | - | - | - | - | 8 kA | - | Radial | - | - | 10 mm | - | - | 1 | 675V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | 250V | 200A | 675V | MOV | 250 A | Varistors | 23 mm | ||
![]() ISOM5-320-B-L2 Bourns Inc. | 3393 | - | - | Through Hole | Disc 17mm | - | Disc 17mm | - | ISOM5 | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 40pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 875V | - | - | - | 320V | 100A | 875V | - | - | - | - | ||
![]() ISOM5-420-B-L2 Bourns Inc. | 5767 |
| - | Through Hole | Disc 17mm | - | Disc 17mm | - | ISOM5 | - | - | - | - | - | - | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 560 VDC | - | - | Hybrid Protection Component | General Purpose | - | 40pF | Varistors | - | - | - | - | - | - | 5 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 1100V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | 420V | 100A | 1100V (1.1kV) | MOV | 250 A | - | 17 mm | ||
![]() ISOM8-510-B-L2 Bourns Inc. | 1507 |
| - | Through Hole | Disc 23mm | - | Disc 23mm | - | ISOM8 | Bourns | - | 200 | - | - | Bourns | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | IsoMOV | 0.322087 oz | 670 VDC | Bulk | - | Hybrid Protection Component | General Purpose | - | 100pF | Varistors | - | - | - | - | - | - | 8 kA | - | Radial | - | - | 10 mm | - | - | 1 | 1300V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | 200A | 1300V (1.3kV) | MOV | 250 A | Varistors | 23 mm | ||
![]() ISOM5-510-R-L2 Bourns Inc. | 7843 |
| - | Through Hole | Disc 17mm | - | Disc 17mm | - | ISOM5 | Bourns | - | 300 | - | - | Bourns | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | IsoMOV | 0.185859 oz | 670 VDC | MouseReel | - | Hybrid Protection Component | General Purpose | - | 40 pF | Varistors | - | - | - | - | - | - | 5 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 1.3 kV | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | - | 1300V (1.3kV) | MOV | 250 A | Varistors | 17 mm | ||
![]() ISOM5-555-R-L2 Bourns Inc. | 28 |
| - | Through Hole | Disc 17mm | - | Disc 17mm | - | ISOM5 | Bourns | - | 300 | - | - | Bourns | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | IsoMOV | 0.195735 oz | 745 VDC | MouseReel | - | Hybrid Protection Component | General Purpose | - | 40 pF | Varistors | - | - | - | - | - | - | 5 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 1.4 kV | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | - | 1400V (1.4kV) | MOV | 250 A | Varistors | 17 mm | ||
![]() ISOM5-510-B-L2 Bourns Inc. | 1937 |
| - | Through Hole | Disc 17mm | - | Disc 17mm | - | ISOM5 | - | - | - | - | - | - | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 670 VDC | - | - | Hybrid Protection Component | General Purpose | - | 75pF | Varistors | - | - | - | - | - | - | 5 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 1300V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | 100A | 1300V (1.3kV) | MOV | 250 A | - | 17 mm | ||
![]() ISOM3-275-R-L2 Bourns Inc. | 11 |
| - | Through Hole | Disc 13.2mm | - | Disc 13.2mm | - | ISOM3 | Bourns | - | 400 | - | - | Bourns | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | IsoMOV | 0.073864 oz | 350 VDC | MouseReel | - | Hybrid Protection Component | General Purpose | - | 30 pF | Varistors | - | - | - | - | - | - | 3 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 730 V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | - | 730V | MOV | 250 A | Varistors | 13.2 mm | ||
![]() ISOM8-320-B-L2 Bourns Inc. | 262 |
| - | Through Hole | Disc 23mm | - | Disc 23mm | - | ISOM8 | Bourns | - | 200 | - | - | Bourns | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | IsoMOV | 0.229951 oz | 415 VDC | Bulk | - | Hybrid Protection Component | General Purpose | - | 50pF | Varistors | - | - | - | - | - | - | 8 kA | - | Radial | - | - | 10 mm | - | - | 1 | 875V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | 320V | 200A | 875V | MOV | 250 A | Varistors | 23 mm | ||
![]() ISOM5-275-B-L2 Bourns Inc. | 533 |
| - | Through Hole | Disc 17mm | - | Disc 17mm | - | ISOM5 | - | - | - | - | - | - | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 350 VDC | - | - | Hybrid Protection Component | General Purpose | - | 75pF | Varistors | - | - | - | - | - | - | 5 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 730V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | 100A | 730V | MOV | 250 A | - | 17 mm | ||
![]() ISOM3-300-R-L2 Bourns Inc. | 28 |
| - | Through Hole | Disc 13.2mm | - | Disc 13.2mm | - | ISOM3 | - | - | - | - | - | - | - | + 125 C | Bourns Inc. | - 40 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 385 VDC | - | - | Hybrid Protection Component | General Purpose | - | 30 pF | Varistors | - | - | - | - | - | - | 3 kA | - | Radial | - | - | 7.5 mm | - | - | 1 | 800 V | - | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | - | 800V | MOV | 250 A | - | 13.2 mm |