- Series
- Type
- Features
- Form
- Mounting Type
- Operating Temperature
- Voltage - Continuous Operating (Max) (MCOV)
- Approval Agency
- Mfr
- Package
- Product Status
- Packaging
Attribute column
Manufacturer
Bourns TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Depth | Current Rating | Base Part Number | Voltage - Rated AC | Approval Agency | Number of Poles | Max Surge Current | Form | Telecom IC Type | Overload Protection | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210-3S-120 Bourns Inc. | 34 |
| Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | Plastic | 208V | -50°C~85°C | 2010 | 1210 | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 150V | 54mm | 20kA | 1210 | 120V | CE, CSA, UL | 3 | 100kA | Module Only | - | None | 150VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 600V | 900V | 99mm | 67mm | 54mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() 1210-1S-120 Bourns Inc. | 2772 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | 120 | Plastic | 208V | -50°C~85°C | 2010 | 1210 | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 150V | 18mm | 20kA | 1210 | 120V | CE, CSA, UL | 1 | 100kA | Module Only | - | None | 150VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 600V | 900V | 99mm | 67mm | 18mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() 1210-1S-400 Bourns Inc. | 27 |
| Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | Plastic | 600V | -50°C~85°C | 2010 | 1210 | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 400V | 67mm | 20kA | 1210 | 277V | CE, CSA, UL | 1 | 100kA | Module Only | - | None | 420VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 1.2kV | 1.8kV | 99mm | 67mm | 18mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() 1210-4S-230 Bourns Inc. | 2113 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | Plastic | 415V | -50°C~85°C | 2010 | 1210 | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 275V | 67mm | 20kA | 1210 | 230V | CE, CSA, UL | 4 | 100kA | Module Only | - | None | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 900V | 1.25kV | 99mm | 67mm | 72mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() 1250-1S-120 Bourns Inc. | 2230 |
| Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | Plastic | 208V | -50°C~85°C | 2013 | 1250 | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 150V | 18mm | 20kA | 1250 | 120V | CE, CSA, UR | 1 | 50kA | Base + Module | - | None | 150VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 700V | 900V | 99mm | 67mm | 18mm | No SVHC | ROHS3 Compliant | - | IP20 | ||
![]() 1210-1S-600 Bourns Inc. | 2921 |
| Datasheet | 13 Weeks | DIN Rail | DIN Rail | - | Plastic | 600V | -50°C~85°C | 2010 | 1210 | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 840V | 67mm | 20kA | 1210 | 600V | CE, CSA, UL | 1 | 100kA | Module Only | - | None | 840VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 100kA | 100kA | 3kV | 4kV | 99mm | 67mm | 18mm | No SVHC | ROHS3 Compliant | - | IP20 | ||
![]() 1250-2S-120 Bourns Inc. | 2301 |
| Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | Plastic | 208V | -50°C~85°C | 2013 | 1250 | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | 150V | 36mm | 20kA | 1250 | 120V | CE, CSA, UR | 2 | 50kA | Base + Module | - | None | 150VAC | 20kA | Remote Signaling Contacts, Thermally Protected | 50kA | 100kA | 700V | 900V | 99mm | 67mm | 36mm | No SVHC | ROHS3 Compliant | Lead Free | IP20 | ||
![]() 1320-S-110 Bourns Inc. | 137 |
| - | 14 Weeks | DIN Rail | DIN Rail | - | Plastic | - | -40°C~85°C | 2013 | 1320 | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -40°C | 110V | 67mm | 20kA | 1320 | - | CE, CSA, UR | 2 | - | Base + Module | - | None | 150VDC | 20kA | Remote Signaling Contacts | 40kA | - | - | 500V | 99mm | 67mm | 18mm | No SVHC | ROHS3 Compliant | - | IP20 | ||
![]() 1202-240S Bourns Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 1202 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1202-120S Bourns Inc. | 43 |
| Datasheet | - | - | - | - | - | - | - | - | 1202 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |