- Series
- Type
- Features
- Form
- Mounting Type
- Operating Temperature
- Voltage - Continuous Operating (Max) (MCOV)
- Approval Agency
- Mfr
- Package
- Product Status
- Packaging
Attribute column
Manufacturer
Bourns TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Factory Pack Quantity | For Use With | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Current Rating | Termination Style | Approval Agency | Form | Voltage - Continuous Operating (Max) (MCOV) | Features | IP Rating | Height | Length | Width | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F013451-ATT Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() F013543 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() F013450-ATT Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() F013382 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() F013501 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() F013457 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() F013523 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | 300VAC | - | - | - | - | - | - | ||
![]() F013507 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() F013571 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | 240VAC | - | - | - | - | - | - | ||
![]() F013595 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() F013580 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | 240VAC | - | - | - | - | - | - | ||
![]() F013481 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() F013408 Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() F013982-ATT Bourns | In Stock | - | - | Base Mount | - | - | - | - | Bourns Inc. | - | - | Bulk | Obsolete | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | UL | Module Only | - | - | - | - | - | - | - | ||
![]() 1430-PV-1500-Y Bourns | 2946 |
| Datasheet | - | EN/IEC 61643-31 | 30 | Photovoltaic | + 85 C | - | - 40 C | DIN Rail | - | - | RoHS Compliant | - | - | Bulk | 1430 Series | - | 80 kA | Screw | - | - | - | - | IP20 | 87 mm | 54.3 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1430-PV-48-D Bourns | 38 |
| Datasheet | - | EN/IEC 61643-31 | 42 | Photovoltaic | + 85 C | - | - 40 C | DIN Rail | - | - | RoHS Compliant | 48 VDC | - | Bulk | 1430 Series | - | 80 kA | Screw | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1430-PV-1000-Y Bourns | 2145 |
| Datasheet | - | EN/IEC 61643-31 | 30 | Photovoltaic | + 85 C | - | - 40 C | DIN Rail | - | - | RoHS Compliant | 1 kVDC | - | Bulk | 1430 Series | - | 80 kA | Screw | - | - | - | - | IP20 | 87 mm | 54.3 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-3S-480 Bourns | 2419 |
| Datasheet | - | EN/IEC 61643-11 | 36 | All Power Circuits, EV Charging Stations | + 85 C | - | - 40 C | DIN Rail | - | - | - | 347 V, 480 V, 600 V | - | Bulk | 1270 | - | 65 kA | Screw | - | - | - | - | IP20 | 87 mm | 54.3 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-1S-480 Bourns | 34 |
| Datasheet | - | EN/IEC 61643-11 | 96 | All Power Circuits, EV Charging Stations | + 85 C | - | - 40 C | DIN Rail | - | - | - | 347 V, 480 V, 600 V | - | Bulk | 1270 | - | 65 kA | Screw | - | - | - | - | IP20 | 87 mm | 18.1 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-2S-277 Bourns | 34 |
| Datasheet | - | EN/IEC 61643-11 | 48 | All Power Circuits, EV Charging Stations | + 85 C | - | - 40 C | DIN Rail | - | - | - | 240 V, 277 V, 415 V, 480 V | - | Bulk | 1270 | - | 80 kA | Screw | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 |