- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Part Status
- Published
- RoHS Status
- Hold Current
- Peak Pulse Current
- Base Part Number
- Capacitance
Attribute column
Manufacturer
Bourns TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Brand | Cable entry | Case Code - in | Case Code - mm | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Current Rating | Termination Style | Impedance | Peak Pulse Current | Zener Voltage | Product Type | Max Repetitive Reverse Voltage (Vrrm) | Hold Current | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP2072F3P-S Bourns | In Stock | - | - | Through Hole | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 5 A | - | - | - | - | - | 58 V | 150 mA | - | - | - | - | - | No | ||
![]() TISP4260F3SL Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 5 A | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - | ||
![]() TISP6NTP2CD-S Bourns | In Stock | - | - | Surface Mount | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 170 V | 150 mA | - | - | - | - | - | No | ||
![]() TISP9110LDMS Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | -150 mA | - | - | - | - | - | - | ||
![]() TISP4070M3BJ Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 5 A | - | - | - | - | - | - | 350 mA | - | - | - | - | - | - | ||
![]() TISP83121D-S Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | - | - | - | - | - | - | ||
![]() TISP4320F3SL-S Bourns | In Stock | - | - | Through Hole | 2 | - | Side | - | - | IP40 | - | - | - | - | - | - | 630 | Compliant | Long turning handle | Screw connection | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 5 A | - | - | - | - | - | 240 V | 150 mA | - | - | - | - | - | No | ||
![]() TISP9110LDM Bourns | 4000 | - | - | - | - | Royalohm | - | 0402 | 1005 | - | 10000 | Royalohm | + 155 C | - 55 C | PCB Mount | - | - | Details | - | - | 50 V | Reel | General Purpose Thick Film | 1 % | 100 PPM / C | 28 Ohms | 150 °C | -40 °C | General Purpose | Resistors | 62.5 mW (1/16 W) | - | Thick Film | - | SMD/SMT | - | - | - | Thick Film Resistors | - | -150 mA | Wrap-Around Termination | Thick Film Resistors - SMD | 0.35 mm | 1 mm | 0.5 mm | - | ||
![]() TISP4072F3LP-S Bourns | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | 700 Ω | 120 A | 33 V | - | - | 150 mA | - | - | - | - | - | - | ||
![]() TISP3072F3D-S Bourns | In Stock | - | - | Surface Mount | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 5 A | - | - | - | - | - | 58 V | 150 mA | - | - | - | - | - | No | ||
![]() TISP7015L1DR Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | 5 A | - | - | - | - | - | - | 30 mA | - | - | - | - | - | - | ||
![]() TISP3082-S Bourns | In Stock | - | - | Through Hole | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 5 A | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - | ||
![]() TISP4240F3D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 5 A | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - | ||
![]() TISP7038DR Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 5 A | - | - | - | - | - | - | 30 mA | - | - | - | - | - | - | ||
![]() TISPPBL3SE Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TISPPBL2SE Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TISP4395L3AJR Bourns | 4989 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 5 A | - | - | - | - | - | - | 600 mA | - | - | - | - | - | - | ||
![]() TISP3180 Bourns | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 5 A | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - | ||
![]() TISP4150F3LMR-S Bourns | In Stock | - | - | Through Hole | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 5 A | - | - | - | - | - | 120 V | 150 mA | - | - | - | - | - | No | ||
![]() TISP3180S Bourns | In Stock | - | - | Through Hole | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 5 A | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - |