- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Part Status
- Published
- RoHS Status
- Hold Current
- Peak Pulse Current
- Base Part Number
- Capacitance
Attribute column
Manufacturer
Bourns TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4115H3BJR-S Bourns Inc. | 779448 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 120pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4115 | 2 | - | Not Qualified | SINGLE | 100A | 300A | 90V | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 115V | 3V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP61511DR-S Bourns Inc. | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 2 | - | 100V | Tape & Reel (TR) | 2008 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | TISP615 | 8 | - | - | - | - | 30A | - | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 58V | 3V | - | - | 1.75mm | 4.9mm | 3.905mm | No | ROHS3 Compliant | ||
![]() TISP3125F3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | - | - | - | 2 | - | 100V | Tube | 2001 | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 8541.30.00.80 | 50pF | 100V | SINGLE | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP3125 | 3 | R-PSIP-T3 | Not Qualified | - | 35A | 120A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 7.1 A | 125V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP4125F3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | - | 1 | - | 100V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 43pF | 100V | BOTTOM | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4125 | 2 | - | Not Qualified | SINGLE | 35A | 120A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 125V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP4070H3BJR Bourns Inc. | 2137 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | 58V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 140pF | 58V | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4070 | 2 | - | Not Qualified | SINGLE | 100A | 300A | - | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 70V | 3V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP4180F3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | - | 1 | - | 145V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 43pF | 145V | BOTTOM | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 2 | O-PBCY-T2 | Not Qualified | SINGLE | 35A | 120A | - | DO-92 | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 180V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP4125L3AJR-S Bourns Inc. | 879448 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 48pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4125 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 30A | 100A | 100V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 125V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP4219J3BJR-S Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 150mA | 1 | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 120pF | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4219 | 2 | - | Not Qualified | SINGLE | 200A | 800A | 180V | - | - | 600mA | SILICON SURGE PROTECTOR | 50 A | 219V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP4350H4BJR-S Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | 800mA | 1 | -40°C | 275V | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 26pF | - | DUAL | C BEND | 260 | - | not_compliant | - | 40 | TISP4350 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 100A | - | - | - | - | - | SILICON SURGE PROTECTOR | 60 A | 350V | 3V | - | 300A | - | - | - | - | ROHS3 Compliant | ||
![]() TISP3320F3DR-S Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | - | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | - | 95pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 5A | NOT SPECIFIED | TISP3320 | 8 | - | Not Qualified | - | 35A | 175A | 240V | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 320V | 3V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP4A100H3BJR-S Bourns Inc. | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP4080M3BJR Bourns Inc. | 200 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | 65V | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 120pF | 65V | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4080 | 2 | - | Not Qualified | SINGLE | 50A | 220A | - | - | - | 350mA | SILICON SURGE PROTECTOR | - | 80V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP4350J1BJR-S Bourns Inc. | 779448 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | - | MATTE TIN | 150°C | -40°C | UL RECOGNIZED | - | 105pF | - | DUAL | C BEND | 260 | - | - | 5A | 40 | TISP4350 | 2 | - | Not Qualified | SINGLE | 200A | 800A | 275V | - | - | 20mA | SILICON SURGE PROTECTOR | - | 350V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP5150H3BJR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | 120V | Tape & Reel (TR) | 2004 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 140pF | -120V | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | -5A | NOT SPECIFIED | TISP515 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 100A | 300A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 150V | 3V | 600mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP4095H3BJR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | 1 | - | 75V | Tape & Reel (TR) | 2001 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 140pF | 75V | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4095 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 100A | 300A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 95V | 3V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP3380F3DR-S Bourns Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 8-CSOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | - | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | - | 45pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 5A | NOT SPECIFIED | TISP3380 | 8 | - | Not Qualified | - | 35A | 120A | 270V | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 380V | 3V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP2290-S Bourns Inc. | 9000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | - | 150mA | 3 | - | 200V | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 200pF | - | - | - | - | - | - | 5A | - | TISP2290 | - | - | - | - | 50A | 150A | - | - | - | 150mA | - | - | 290V | 3V | - | 150A | - | - | - | No | ROHS3 Compliant | ||
![]() TISP4395L3AJR-S Bourns Inc. | 27 | - | Datasheet | 7 Weeks | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | 1 | - | 320V | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | 40pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4395 | 2 | - | Not Qualified | SINGLE | 30A | 100A | - | - | - | 150mA | SILICON SURGE PROTECTOR | - | 395V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP3150F3DR-S Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 3 | - | - | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | - | 95pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 5A | NOT SPECIFIED | TISP3150 | 8 | - | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 35A | 120A | 120V | MS-012AA | - | 150mA | SILICON SURGE PROTECTOR | - | 150V | 3V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP2290F3DR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 150mA | 3 | - | 220V | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | 0°C | - | - | 90pF | - | - | - | - | - | - | 5A | - | TISP2290 | - | - | - | - | 35A | 120A | 220V | - | - | 150mA | - | - | 290V | 3V | - | 120A | - | - | - | No | ROHS3 Compliant |