- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Part Status
- Published
- RoHS Status
- Hold Current
- Peak Pulse Current
- Base Part Number
- Capacitance
Attribute column
Manufacturer
Bourns TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Reverse Stand-off Voltage | Voltage-Off State | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Direction | Test Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | Current - Peak Pulse (8/20μs) | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4072F3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | - | 1 | - | - | Tape & Reel (TR) | 2010 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | - | 40pF | - | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4072 | 2 | - | Not Qualified | SINGLE | 35A | - | - | 120A | - | - | 58V | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 72V | 3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP3135H3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | - | - | - | 2 | - | 110V | Tube | 2002 | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | 74pF | 110V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | 100A | - | - | 300A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 135V | 3V | 600mA | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP4S160M3BJR-S Bourns Inc. | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 93.099834mg | - | 1 | 25V | - | Cut Tape (CT) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 150°C | -40°C | - | - | 55pF | - | - | - | - | - | 2.2A | - | TISP4S | - | - | - | - | - | 5μA | 120V | 50A | Bidirectional | 2.2A | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | 5V | - | - | 160V | 2.237mm | 4.57mm | 3.94mm | - | Unknown | ROHS3 Compliant | ||
![]() TISP4S088M3BJR-S Bourns Inc. | 6000 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 93.099834mg | - | 1 | 25V | - | Cut Tape (CT) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 150°C | -40°C | - | - | 75pF | - | - | - | - | unknown | 2.2A | - | TISP4S | - | - | - | - | - | 5μA | 65V | 50A | Bidirectional | 2.2A | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | 5V | - | - | 88V | 2.237mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | ||
![]() TISP4S040M1BJR-S Bourns Inc. | 2900 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 93.099834mg | - | 1 | 25V | - | Cut Tape (CT) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 150°C | -40°C | - | - | 120pF | - | - | - | - | unknown | 2.2A | - | TISP4S | - | - | - | - | - | 5μA | 25V | 50A | Bidirectional | 2.2A | - | - | 50mA | SILICON SURGE PROTECTOR | - | - | 5V | - | - | 40V | 2.237mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | ||
![]() TISP4S350M3BJR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 93.099834mg | - | 1 | 25V | - | Cut Tape (CT) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 150°C | -40°C | - | - | 45pF | - | - | - | - | unknown | 2.2A | - | TISP4S | - | - | - | - | - | 5μA | 275V | 50A | Bidirectional | 2.2A | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | 5V | - | - | 350V | 2.237mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | ||
![]() TISP4S180M3BJR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 93.099834mg | - | 1 | 25V | - | Cut Tape (CT) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 150°C | -40°C | - | - | 55pF | - | - | - | - | - | 2.2A | - | TISP4S | - | - | - | - | - | 5μA | 140V | 50A | Bidirectional | 2.2A | - | - | 150mA | SILICON SURGE PROTECTOR | - | - | 5V | - | - | 180V | 2.237mm | 4.57mm | 3.94mm | - | Unknown | ROHS3 Compliant | ||
![]() TISP7400H3SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 3 Leads | - | - | - | 150mA | 3 | - | 300V | Tube | 2001 | e0 | - | Obsolete | Not Applicable | 3 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 300V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | 100A | - | - | 350A | - | - | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 400V | 5V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP3145H3SL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | 3 | - | - | 2 | - | 120V | Tube | 2001 | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 74pF | 120V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | - | 3 | - | Not Qualified | - | 100A | - | - | 300A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 145V | 3V | 600mA | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP4265H4BJR-S Bourns Inc. | 27 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 62pF | - | DUAL | C BEND | 260 | not_compliant | 5A | 40 | TISP4265 | 2 | - | Not Qualified | SINGLE | 100A | - | - | 300A | - | - | 200V | - | 800mA | SILICON SURGE PROTECTOR | 60 A | 265V | 3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP4240H3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2005 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 55pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4240 | 2 | - | Not Qualified | SINGLE | 100A | - | - | 300A | - | - | 180V | - | 600mA | SILICON SURGE PROTECTOR | - | 240V | 3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP4220M3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2010 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 65pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4220 | 2 | - | Not Qualified | SINGLE | 50A | - | - | 220A | - | - | 160V | - | 600mA | SILICON SURGE PROTECTOR | - | 220V | 3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP4220M3LMR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2010 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 65pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4220 | 2 | - | Not Qualified | SINGLE | 50A | - | - | 220A | - | - | 160V | - | 600mA | SILICON SURGE PROTECTOR | - | 220V | 3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP4260H3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | - | 150mA | 1 | - | - | Tape & Reel (TR) | 2010 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 55pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4260 | 2 | - | Not Qualified | SINGLE | 100A | - | - | 300A | - | - | 200V | - | 600mA | SILICON SURGE PROTECTOR | - | 260V | 3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP7072F3SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 3 Leads | - | - | - | - | 3 | - | 58V | Tube | 2007 | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | 66pF | 58V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP70 | 3 | - | Not Qualified | - | 40A | - | - | 80A | - | - | - | - | 150mA | SILICON SURGE PROTECTOR | 7.1 A | 72V | 5V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP4360M3BJR-S Bourns Inc. | 3000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | - | 50pF | - | DUAL | C BEND | 260 | not_compliant | 5A | 40 | TISP4360 | 2 | - | Not Qualified | SINGLE | 50A | - | - | 220A | - | - | 290V | - | 350mA | SILICON SURGE PROTECTOR | - | 360V | 3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP7350H3SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial - 3 Leads | - | - | - | 150mA | 3 | - | 275V | Tube | 2007 | e0 | - | Obsolete | Not Applicable | 3 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | - | 62pF | 275V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP73 | 3 | - | Not Qualified | - | 100A | - | - | 350A | - | - | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 350V | 5V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TISP7082F3DR-S Bourns Inc. | 20548 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 3 | - | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | - | 66pF | - | DUAL | GULL WING | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP70 | 8 | - | Not Qualified | - | 40A | - | - | 80A | - | - | 66V | MS-012AA | 150mA | SILICON SURGE PROTECTOR | - | 82V | 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TISP2180F3DR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 150mA | 3 | - | 145V | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | 0°C | - | - | 35pF | - | - | - | - | - | 5A | - | - | - | - | - | - | 35A | - | - | 120A | - | - | 145V | - | 150mA | - | - | 180V | 3V | - | 120A | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() TISP4219J1BJR-S Bourns Inc. | 779448 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | 1 | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -40°C | UL RECOGNIZED | - | 120pF | - | DUAL | C BEND | 260 | not_compliant | 5A | 40 | TISP4219 | 2 | - | Not Qualified | SINGLE | 200A | - | - | 800A | - | - | 180V | - | 20mA | SILICON SURGE PROTECTOR | - | 219V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |