- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Part Status
- Published
- RoHS Status
- Hold Current
- Peak Pulse Current
- Base Part Number
- Capacitance
Attribute column
Manufacturer
Bourns TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Voltage-Off State | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP7290F3P Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 3 | 220V | Tube | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 39pF | 220V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP72 | 8 | - | Not Qualified | - | 45A | 175A | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 290V | 5V | - | Non-RoHS Compliant | ||
![]() TISP3290F3DR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 2 | 220V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 45pF | 220V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3290 | 8 | - | Not Qualified | - | 35A | 120A | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 290V | 3V | - | Non-RoHS Compliant | ||
![]() TISP7180F3P Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 3 | 145V | Tube | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 47pF | 145V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP71 | 8 | - | Not Qualified | - | 45A | 175A | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 180V | 5V | - | Non-RoHS Compliant | ||
![]() TISP4300H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 1 | 230V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 230V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4300 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 300V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4260M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | 1 | 200V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 200V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4260 | 3 | - | Not Qualified | SINGLE | 50A | 220A | - | 150mA | SILICON SURGE PROTECTOR | - | 260V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4290M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 1 | 220V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 220V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4290 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 290V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4260H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 1 | 200V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 200V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4260 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 260V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4070M3LM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 58V | Bulk | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 120pF | 58V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4070 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 70V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4260F3LMFR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | 1 | 200V | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 44pF | 200V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4260 | 2 | O-PBCY-T2 | Not Qualified | SINGLE | 35A | 120A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 4 A | 260V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4115M3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 90V | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 120pF | 90V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4115 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 115V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP7240F3P Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 3 | 180V | Tube | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 39pF | 180V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP72 | 8 | - | Not Qualified | - | 45A | 175A | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 240V | 5V | - | Non-RoHS Compliant | ||
![]() TISP4250M3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 190V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 190V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4250 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 250V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4150F3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 120V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 43pF | 120V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4150 | 2 | O-PBCY-T2 | Not Qualified | SINGLE | 35A | 120A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 4 A | 150V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4165M3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 135V | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 65pF | 135V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4165 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 165V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4180M3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 145V | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 65pF | 145V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4180 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 180V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4350H3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 275V | Tape & Reel (TR) | 2005 | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 275V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4350 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 350V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4145M3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 120V | Tape & Reel (TR) | 2001 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 65pF | 120V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4145 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 145V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4320F3LMR Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | 1 | 240V | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 44pF | 240V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4320 | 2 | O-PBCY-T2 | Not Qualified | SINGLE | 35A | 120A | DO-92 | 150mA | SILICON SURGE PROTECTOR | 4 A | 320V | 3V | - | Non-RoHS Compliant | ||
![]() TISP3125F3DR Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 2 | 100V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 50pF | 100V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3125 | 8 | - | Not Qualified | - | 35A | 120A | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 125V | 3V | - | Non-RoHS Compliant | ||
![]() 9EL3 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Button | - | 2 | 1 | 245V | Bulk | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | 65°C | -40°C | - | 150pF | 125V | - | - | - | unknown | 10A | - | - | - | - | Not Qualified | - | - | 100A | - | - | SILICON SURGE PROTECTOR | - | 265V | - | - | ROHS3 Compliant |