- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Part Status
- Published
- RoHS Status
- Hold Current
- Peak Pulse Current
- Base Part Number
- Capacitance
Attribute column
Manufacturer
Bourns TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP7320F3SL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial - 3 Leads | - | - | - | 3 | 240V | Tube | 2007 | e0 | - | Obsolete | Not Applicable | 3 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 39pF | 240V | SINGLE | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP73 | 3 | - | Not Qualified | - | 45A | 175A | - | - | 150mA | SILICON SURGE PROTECTOR | 7.1 A | 320V | 5V | - | Non-RoHS Compliant | ||
![]() TISP4220H3BJR Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 150mA | 1 | 160V | Tape & Reel (TR) | 2001 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 74pF | 160V | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4220 | 2 | - | Not Qualified | SINGLE | 100A | 300A | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 220V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4070H3LMR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 58V | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 140pF | 58V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4070 | 3 | - | Not Qualified | SINGLE | 100A | 300A | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 70V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4095H3LMR-S Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | 150mA | 1 | - | Tape & Reel (TR) | 2005 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 140pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4095 | 2 | - | Not Qualified | SINGLE | 100A | 300A | 75V | - | 600mA | SILICON SURGE PROTECTOR | - | 95V | 3V | - | ROHS3 Compliant | ||
![]() TISP7015DR Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 3 | 8V | Tape & Reel (TR) | 2005 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 40pF | - | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP70 | 8 | - | Not Qualified | - | 30A | 150A | - | MS-012 | 30mA | SILICON SURGE PROTECTOR | 4 A | 15V | 4V | - | ROHS3 Compliant | ||
![]() TISP4260F3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 200V | Tape & Reel (TR) | 2005 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | 74pF | - | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4260 | 2 | - | Not Qualified | SINGLE | - | 35A | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 260V | 3V | - | ROHS3 Compliant | ||
![]() TISP4400H3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 300V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 300V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4400 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 400V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP1082F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 2 | 66V | Tube | 2001 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | -66V | DUAL | - | NOT SPECIFIED | not_compliant | -5A | NOT SPECIFIED | TISP1082 | 8 | - | Not Qualified | - | 35A | 70A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 82V | 3V | - | Non-RoHS Compliant | ||
![]() TISP3240F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 2 | 180V | Tube | 2001 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 45pF | 180V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3240 | 8 | - | Not Qualified | - | 35A | 120A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 240V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4265M3BJR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 200V | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 83pF | 200V | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4265 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 50A | 220A | - | - | 150mA | SILICON SURGE PROTECTOR | 32 A | 265V | 3V | 350mA | Non-RoHS Compliant | ||
![]() TISP4250M3BJR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | 190V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 50pF | 190V | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4250 | 2 | - | Not Qualified | SINGLE | 50A | 220A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 250V | 3V | 350mA | Non-RoHS Compliant | ||
![]() TISP4350H3LMFR Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | 150mA | 1 | 275V | Tape & Reel (TR) | 2005 | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 275V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4350 | 3 | - | Not Qualified | SINGLE | 100A | 300A | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 350V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4082F3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 66V | Bulk | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 63pF | 66V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4082 | 2 | - | Not Qualified | SINGLE | 35A | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 82V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4125F3LMR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 100V | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 43pF | 100V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4125 | 2 | - | Not Qualified | SINGLE | 35A | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 125V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4220M3LMR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 160V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 65pF | 160V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4220 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 220V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4165H3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 135V | Bulk | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 74pF | 135V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4165 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 100A | 300A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 60 A | 165V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP7125F3DR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 3 | 100V | Tape & Reel (TR) | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 47pF | 100V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP71 | 8 | - | Not Qualified | - | 45A | 175A | - | MS-012AA | 150mA | SILICON SURGE PROTECTOR | - | 125V | 5V | - | Non-RoHS Compliant | ||
![]() TISP4400M3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 300V | Bulk | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 300V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4400 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 400V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4400H3LMR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 300V | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 300V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4400 | 3 | - | Not Qualified | SINGLE | 100A | 300A | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 400V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4290H3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 220V | Bulk | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 62pF | 220V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4290 | 3 | - | Not Qualified | SINGLE | 100A | 300A | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 290V | 3V | 600mA | Non-RoHS Compliant |