- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Part Status
- Published
- RoHS Status
- Hold Current
- Peak Pulse Current
- Base Part Number
- Capacitance
Attribute column
Manufacturer
Bourns TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Holding Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4300M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 230V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 230V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4300 | 3 | - | Not Qualified | SINGLE | 50A | 220A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 300V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4240M3LMR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 180V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 180V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4240 | 3 | - | Not Qualified | SINGLE | 50A | 220A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 240V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4240M3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | - | - | 1 | 180V | Bulk | 2003 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 180V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4240 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 240V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4250M3LMFR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | - | - | 1 | 190V | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 190V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4250 | 3 | O-PBCY-T2 | Not Qualified | SINGLE | 50A | 220A | - | DO-92 | 150mA | SILICON SURGE PROTECTOR | 32 A | 250V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP4320F3LM Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 240V | Bulk | 2005 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | 44pF | 240V | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4320 | 2 | - | Not Qualified | SINGLE | 35A | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 320V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4290M3LMR Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | NO | 2 | - | 1 | 220V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 55pF | 220V | BOTTOM | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4290 | 3 | - | Not Qualified | SINGLE | 50A | 220A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 290V | 3V | 600mA | Non-RoHS Compliant | ||
![]() TISP1072F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 2 | 58V | Tube | 2001 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | - | -58V | DUAL | - | NOT SPECIFIED | not_compliant | -5A | NOT SPECIFIED | TISP1072 | 8 | - | Not Qualified | - | 35A | 70A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 72V | 3V | - | Non-RoHS Compliant | ||
![]() TISP3082F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 2 | 66V | Tube | 2001 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 85pF | 66V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3082 | 8 | - | Not Qualified | - | 35A | 70A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 82V | 3V | - | Non-RoHS Compliant | ||
![]() TISP3260F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 2 | 200V | Tube | 2001 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 45pF | 200V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3260 | 8 | - | Not Qualified | - | 35A | 120A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 260V | 3V | - | Non-RoHS Compliant | ||
![]() TISP3180F3DR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | 145V | Tape & Reel (TR) | 2001 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 50pF | 145V | DUAL | GULL WING | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3180 | 8 | - | Not Qualified | - | 35A | 120A | - | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 180V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4070L3BJR Bourns Inc. | 12000 | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 58V | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | UL RECOGNIZED | 48pF | 58V | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4070 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 300A | - | - | 120mA | SILICON SURGE PROTECTOR | - | 70V | 3V | 350mA | Non-RoHS Compliant | ||
![]() TISP4219H3BJR Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | - | 1 | 180V | Tape & Reel (TR) | 2005 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 85°C | -40°C | - | 79pF | - | DUAL | C BEND | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4219 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 100A | 300A | - | - | 150mA | SILICON SURGE PROTECTOR | 60 A | 219V | 3V | - | Non-RoHS Compliant | ||
![]() TISP4082F3LMR-S Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | 1 | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | 63pF | - | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4082 | 2 | - | Not Qualified | SINGLE | 35A | 120A | 66V | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 82V | 3V | - | ROHS3 Compliant | ||
![]() TISP4095M3LMR-S Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | - | 150mA | 1 | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 120pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4095 | 2 | O-PBCY-W2 | Not Qualified | SINGLE | 50A | 220A | 75V | DO-92 | 600mA | SILICON SURGE PROTECTOR | - | 95V | 3V | - | ROHS3 Compliant | ||
![]() TISP4165H3LMFR-S Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | - | 2 | 150mA | 1 | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 65pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4165 | 2 | - | Not Qualified | SINGLE | 100A | 300A | 135V | - | 600mA | SILICON SURGE PROTECTOR | - | 165V | 3V | - | ROHS3 Compliant | ||
![]() TISP4250M3LMFR-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) | NO | 2 | - | 1 | 190V | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 55pF | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | 5A | NOT SPECIFIED | TISP4250 | 2 | - | Not Qualified | SINGLE | 50A | 220A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 250V | 3V | - | ROHS3 Compliant | ||
![]() TISP4380F3LMR-S Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-2, TO-92-2 (TO-226AC) | - | 2 | - | 1 | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 70°C | 0°C | UL RECOGNIZED | 74pF | - | BOTTOM | - | NOT SPECIFIED | - | 5A | NOT SPECIFIED | TISP4380 | 2 | - | Not Qualified | SINGLE | - | 35A | 270V | - | 150mA | SILICON SURGE PROTECTOR | 4 A | 380V | 3V | - | ROHS3 Compliant | ||
![]() TISP4300MMBJR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AA, SMB | YES | - | 150mA | 1 | 230V | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 40pF Max | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4300 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | 50A | - | - | - | 600mA | SILICON SURGE PROTECTOR | - | 300V | - | - | ROHS3 Compliant | ||
![]() TISP4300MMAJR-S Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | DO-214AC, SMA | YES | - | - | 1 | 230V | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 40pF | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP4300 | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | 50A | - | - | 150mA | SILICON SURGE PROTECTOR | - | 300V | - | - | ROHS3 Compliant | ||
![]() TISP3125F3P Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 2 | 100V | Tube | 2001 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 50pF | 100V | DUAL | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | TISP3125 | 8 | - | Not Qualified | - | 35A | 120A | - | MS-001BA | 150mA | SILICON SURGE PROTECTOR | 5.7 A | 125V | 3V | - | Non-RoHS Compliant |