- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Part Status
- Published
- RoHS Status
- Hold Current
- Peak Pulse Current
- Base Part Number
- Capacitance
Attribute column
Manufacturer
Bourns TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | DC Gate Trigger Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4C145H3BJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 45pF | - | DUAL | C BEND | 260 | - | - | 5A | 40 | TISP4C | 2 | - | Not Qualified | - | SINGLE | - | 100A | 120V | - | - | 600mA | SILICON SURGE PROTECTOR | 30 A | 145V | 3V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TISP4320L3AJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 150mA | 1 | - | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 40pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4320 | 2 | - | Not Qualified | - | SINGLE | 30A | 100A | 240V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 320V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4070J3BJR-S Bourns Inc. | 6471 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 150mA | 1 | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 200pF | - | DUAL | C BEND | - | - | - | 5A | - | TISP4070 | 2 | - | - | - | SINGLE | 200A | 800A | 58V | - | - | 600mA | SILICON SURGE PROTECTOR | 50 A | 70V | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TISP4125J3BJR-S Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 150mA | 1 | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 120pF | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4125 | 2 | - | Not Qualified | - | SINGLE | 200A | 800A | 100V | - | - | 600mA | SILICON SURGE PROTECTOR | 50 A | 125V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP3240F3SL Bourns Inc. | 12900 | - | Datasheet | - | - | Through Hole | Radial - 3 Leads | NO | 3 | - | - | 2 | 180V | Tube | 2001 | e0 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | UL RECOGNIZED | 45pF | 180V | SINGLE | - | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP3240 | 3 | - | Not Qualified | - | - | 35A | 120A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 7.1 A | 240V | 3V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TISP4080M3BJR-S Bourns Inc. | 15000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 87pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4080 | 2 | - | Not Qualified | - | SINGLE | 50A | 220A | 65V | - | - | 350mA | SILICON SURGE PROTECTOR | - | 80V | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4165J3BJR-S Bourns Inc. | 3000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 150mA | 1 | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 120pF | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | 5A | NOT SPECIFIED | TISP4165 | 2 | - | Not Qualified | - | SINGLE | 200A | 800A | 135V | - | - | 600mA | SILICON SURGE PROTECTOR | 50 A | 165V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP7290F3DR-S Bourns Inc. | 3 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 3 | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | 39pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 5A | NOT SPECIFIED | TISP72 | 8 | - | Not Qualified | - | - | 45A | 175A | 220V | MS-012AA | - | 150mA | SILICON SURGE PROTECTOR | - | 290V | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP8250DR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 135.000429mg | - | 1 | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 100pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | NOT SPECIFIED | TISP82 | 8 | - | Not Qualified | - | SINGLE | - | 30A | 250V | - | - | 180mA | SCR | - | 340V | - | 40mA | 1.55mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() TISP1120F3DR-S Bourns Inc. | 510 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 150°C | -65°C | - | 65pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 8 | - | Not Qualified | - | - | 35A | 70A | 97V | - | - | 150mA | SILICON SURGE PROTECTOR | 4.3 A | 123V | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4040L1AJR-S Bourns Inc. | 9378 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | 1 | - | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | UL RECOGNIZED | 24pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4040 | 2 | - | Not Qualified | - | SINGLE | 30A | 120A | 25V | - | - | 50mA | SILICON SURGE PROTECTOR | - | 40V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP61089SDR-S Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 85°C | -40°C | - | 100pF | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | TISP610 | 8 | - | Not Qualified | INDUSTRIAL | - | - | 30A | 100V | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 64V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TISP4180H3BJR-S Bourns Inc. | 5000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | Cut Tape (CT) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 74pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4180 | 2 | - | Not Qualified | - | SINGLE | 100A | 300A | 145V | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 180V | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4090L3AJR-S Bourns Inc. | 879448 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 150mA | 1 | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 64pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4090 | 2 | - | Not Qualified | - | SINGLE | 30A | 100A | 70V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 90V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4070M3BJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | 150mA | 1 | - | Cut Tape (CT) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 87pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4070 | 2 | - | Not Qualified | - | SINGLE | 50A | 220A | 58V | - | - | 350mA | SILICON SURGE PROTECTOR | - | 70V | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP7180F3DR-S Bourns Inc. | 10 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 3 | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 150°C | 0°C | UL RECOGNIZED | 47pF | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 5A | NOT SPECIFIED | TISP71 | 8 | - | Not Qualified | - | - | 45A | 175A | 145V | MS-012AA | - | 150mA | SILICON SURGE PROTECTOR | - | 180V | 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4300H3BJR-S Bourns Inc. | 3000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 150mA | 1 | - | Cut Tape (CT) | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 62pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4300 | 2 | - | Not Qualified | - | SINGLE | 100A | 300A | 230V | - | - | 600mA | SILICON SURGE PROTECTOR | 60 A | 300V | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4180L3AJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 150mA | 1 | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 48pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4180 | 2 | - | Not Qualified | - | SINGLE | 30A | 100A | 145V | - | - | 600mA | SILICON SURGE PROTECTOR | - | 180V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4030L1BJR-S Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | 1 | - | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | UL RECOGNIZED | 29pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4030 | 2 | - | Not Qualified | - | SINGLE | 30A | 120A | 15V | - | - | 50mA | SILICON SURGE PROTECTOR | - | 30V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TISP4115M3AJR-S Bourns Inc. | 879448 |
| Datasheet | 7 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | 1 | 90V | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | 87pF | - | DUAL | C BEND | 260 | - | not_compliant | 5A | 40 | TISP4115 | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | 50A | 220A | - | - | - | 150mA | SILICON SURGE PROTECTOR | 24 A | 115V | 3V | - | - | - | - | - | - | - | ROHS3 Compliant | - |