- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Working Voltage | Number of Channels | Voltage | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | Element Configuration | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Clamping Current | Diameter | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG0603MLC-12LEA Bourns Inc. | 100000 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | 2 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | ChipGuard® MLC | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -40°C | - | 500FF | - | 12V | - | 800μm | - | 5nA | CG060 | - | 1608 | - | 0603 | - | 12V | 12V | 1 | 12V | 5nA | 1 | - | Single | - | 12V | - | 25V | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | 12V | - | - | 1.6mm | 800μm | - | No | - | ROHS3 Compliant | ||
![]() MOV-10D820K Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1.2nF | - | 90V | - | 7.2mm | VARISTOR | - | MOV-10 | - | - | 0.4W | - | 7.5mm | - | - | - | - | - | 1 | 50V | - | - | 65V | Radial | 135V | 2.5kA | 1200pF @ 1kHz | 10% | 90V | 12J | 74V | - | 50V | - | 82V | - | 25A | 10mm | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-14D271KTR Bourns Inc. | 4748 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 740pF | - | 270V | - | - | VARISTOR | 50A | MOV-14 | 175V | - | 0.6W | - | 7.5mm | - | - | - | - | - | 1 | 175V | - | - | 225V | - | 455V | 4.5kA | 740pF @ 1kHz | - | 297V | 70J | 243V | - | 175V | - | 270V | - | 50A | 14mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() CGA0603MLA-31900E Bourns Inc. | 7034 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2014 | ChipGuard® MLA | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8533.40.40.00 | 90pF | - | - | - | - | VARISTOR | - | CGA0603 | - | - | - | - | - | - | - | - | - | - | 1 | 25V | - | - | 31V | Wraparound | - | 30A | 90pF @ 1kHz | - | 43.9V | 0.20J | 35V | 39.45V | 25V | Yes | 39.45V | - | 1A | - | 1.6mm | - | - | - | - | ROHS3 Compliant | ||
![]() MOV-14D220KTR Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 9.1nF | - | 22V | - | - | VARISTOR | 10A | MOV-14 | 14V | - | 0.6W | - | 7.5mm | - | - | - | - | - | 1 | 14V | - | - | 18V | - | 43V | 1kA | 9100pF @ 1kHz | - | 24V | 5.0J | 20V | - | 14V | - | 22V | - | 10A | 14mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-14D270KTR Bourns Inc. | 35 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 7.4nF | - | 27V | - | - | VARISTOR | 10A | MOV-14 | 17V | - | 0.6W | - | 7.5mm | - | - | - | - | - | 1 | 17V | - | - | 22V | - | 53V | 1kA | 7400pF @ 1kHz | - | 30V | 6.0J | 24V | - | 17V | - | 27V | - | 10A | 14mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-14D180KTR Bourns Inc. | 46 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 11.1nF | - | 18V | - | - | VARISTOR | 10A | MOV-14 | 11V | - | 0.6W | - | 7.5mm | - | - | - | - | - | 1 | 11V | - | - | 14V | - | 36V | 1kA | 11100pF @ 1kHz | - | 20V | 4.0J | 16V | - | 11V | - | 18V | - | 10A | 14mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-10D390KTR Bourns Inc. | 45 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2.4nF | - | 43V | - | - | VARISTOR | - | MOV-10 | - | - | 0.4W | - | - | - | - | - | - | - | 1 | 25V | - | - | 31V | - | 77V | 500A | 2400pF @ 1kHz | - | 43V | 4.6J | 35V | - | 25V | - | 39V | - | 5A | 10mm | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-07D220K Bourns Inc. | 78000 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2.3nF | - | 24V | - | - | VARISTOR | - | MOV-07 | - | - | 0.25W | - | 5mm | - | - | - | - | - | 1 | 14V | - | - | 18V | Radial | 43V | 250A | 2300pF @ 1kHz | - | 24V | 1.1J | 20V | - | 14V | - | 22V | - | 2.5A | 7mm | - | 6.8mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-10D361K Bourns Inc. | 32 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 280pF | - | 396V | - | - | VARISTOR | - | MOV-10 | 230V | - | 0.4W | - | 7.5mm | - | - | - | - | - | 1 | 230V | - | - | 300V | Radial | 595V | 2.5kA | 280pF @ 1kHz | - | - | 47J | 324V | - | 230V | - | 360V | - | 25A | 10mm | - | 7.2mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-10D151K Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 670pF | - | 165V | - | - | VARISTOR | - | MOV-10 | - | - | 0.4W | - | - | - | - | - | - | - | 1 | 95V | - | - | 125V | - | 250V | 2.5kA | 670pF @ 1kHz | - | 165V | 22J | 135V | - | 95V | - | 150V | - | 25A | 10mm | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-10D220KTR Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 4.25nF | - | 24V | - | - | VARISTOR | - | MOV-10 | - | - | 0.4W | - | - | - | - | - | - | - | 1 | 14V | - | - | 18V | - | 43V | 500A | 4250pF @ 1kHz | - | 24V | 2.5J | 20V | - | 14V | - | 22V | - | 5A | 10mm | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() CG0603MLC-24LEA Bourns Inc. | 300000 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | 2 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | ChipGuard® MLC | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 500FF | - | - | - | 800μm | - | - | CG060 | - | - | - | - | - | - | 24V | - | - | 5nA | 1 | - | Single | - | 24V | - | 25V | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | 24V | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | ||
![]() CG0402MLD-12G Bourns Inc. | 130000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | WRAPAROUND | - | - | 60V | -30°C~85°C TA | Tape & Reel (TR) | 2013 | ChipGuard® MLD | - | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8533.40.40.00 | 5pF | - | 12V | TR, PAPER, 7 INCH | - | VARISTOR | 1μA | CG0402 | - | 1005 | - | 0402 | - | 12V | - | - | 12V | - | 1 | - | - | DUAL ENDED | 12V | - | 140V | - | 5pF @ 1MHz | - | - | - | - | - | - | Yes | 50V | - | 1A | - | 1mm | 500μm | - | - | - | ROHS3 Compliant | ||
![]() CG0603MLD-12E Bourns Inc. | 98070 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | 60V | -40°C~85°C TA | Tape & Reel (TR) | 2007 | ChipGuard® MLD | - | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8533.40.40.00 | 5pF | - | 12V | TR, PAPER, 7 INCH | 800μm | VARISTOR | 1μA | CG060 | - | 1005 | - | 0402 | - | 12V | - | - | 12V | - | 1 | - | - | DUAL ENDED | 12V | - | 140V | - | 0.5pF @ 1MHz | - | - | - | - | - | - | Yes | 50V | - | 1A | - | 1.6mm | 500μm | 800μm | - | - | ROHS3 Compliant | ||
![]() MOV-07D681KTR Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 75pF | - | 748V | - | - | VARISTOR | - | MOV-07 | - | - | 0.25W | - | - | - | - | - | - | - | 1 | 420V | - | - | 560V | - | 1.12kV | 1.2kA | 75pF @ 1kHz | - | 748V | 33J | 612V | - | 420V | - | 680V | - | 10A | 7mm | - | 6.8mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-20D361KTR Bourns Inc. | 4855 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 560pF | - | 360V | - | - | VARISTOR | 50A | MOV-20 | 230V | - | 1W | - | 7.5mm | - | - | - | - | - | 1 | 230V | - | - | 300V | - | 595V | 6.5kA | 1100pF @ 1kHz | - | 396V | 163J | 324V | - | 230V | - | 360V | - | 100A | 20mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-14D331KTR Bourns Inc. | 20 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 610pF | - | 330V | - | - | VARISTOR | 50A | MOV-14 | 210V | - | 0.6W | - | 7.5mm | - | - | - | - | - | 1 | 210V | - | - | 275V | - | 550V | 4.5kA | 610pF @ 1kHz | - | 363V | 85J | 297V | - | 210V | - | 330V | - | 50A | 14mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-20D181KTR Bourns Inc. | 1165 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1.1nF | - | 180V | - | - | VARISTOR | 50A | MOV-20 | 115V | - | 1W | - | 7.5mm | - | - | - | - | - | 1 | 115V | - | - | 150V | - | 300V | 6.5kA | 2200pF @ 1kHz | - | 198V | 85J | 162V | - | 115V | - | 180V | - | 100A | 20mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-14D330K Bourns Inc. | 66 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 6.1nF | 600mW | 26V | - | - | VARISTOR | 10A | MOV-14 | 20V | - | 0.6W | - | 7.5mm | - | - | - | - | - | 1 | 20V | - | - | 26V | - | 65V | 1kA | 6100pF @ 1kHz | - | 36V | 7.5J | 30V | - | 20V | - | 33V | - | 10A | 14mm | - | - | 3.8mm | No | - | ROHS3 Compliant |