- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZV115K1812301NIR1 Bourns Inc. | 14000 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | - | 0.004233 oz | -55°C ~ 150°C (TA) | - | ZV SMD | Varistors | 1 | 310 pF @ 1 kHz | 198 V | 5.2J | 162 V | 180 V | 115 V | 150 V | 300 A | MLV | - | Varistors | ||
![]() ZV14K1812801NIR1HT Bourns Inc. | 24 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | Bourns | 1500 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | - | 0.002822 oz | -55°C ~ 150°C (TA) | - | ZVHT | Varistors | 1 | 4200 pF @ 1 kHz | 24.2 V | 2.4J | 19.8 V | 22 V | 14 V | 18 V | 800 A | MLV | - | Varistors | ||
![]() AV30K1210301NIR1HT Bourns Inc. | 24 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | Bourns | 2500 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | Keko-Varicon | 0.001764 oz | -55°C ~ 150°C (TA) | Reel | AVHT | Varistors | 1 | 1100 pF @ 1 kHz | 51.7 V | 2.3J | 42.3 V | 47 V | 30 V | 34 V | 400 A | MLV | - | Varistors | ||
![]() CVQ60K7BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 7mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 680 pF @ 1 kHz | 110 V | 9J | 90 V | 100 V | 60 V | 85 V | 1.75 kA | - | - | - | ||
![]() SV95K10BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 10mm | Bourns | 500 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 870 pF @ 1 kHz | 165 V | 31J | 135 V | 150 V | 95 V | 125 V | 3.5 kA | - | - | Varistors | ||
![]() SV95K20BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 20mm | Bourns | 250 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.229422 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 2700 pF @ 1 kHz | 165 V | 133J | 135 V | 150 V | 95 V | 125 V | 12 kA | - | - | Varistors | ||
![]() SV420K23BL1 Bourns Inc. | 29 |
| - | Through Hole | Radial, Disc | Bourns | 100 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.385827 oz | -40°C ~ 125°C (TA) | Bulk | SV | Varistors | 1 | 1200 pF @ 1 kHz | 748 V | 670J | 612 V | 680 V | 420 V | 560 V | 15 kA | - | - | Varistors | ||
![]() SV510K23BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 23mm | Bourns | 100 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.452247 oz | -40°C ~ 125°C (TA) | Bulk | SV | Varistors | 1 | 1000 pF @ 1 kHz | 902 V | 750J | 738 V | 820 V | 510 V | 670 V | 15 kA | - | - | Varistors | ||
![]() SV320K10BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 10mm | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 300 pF @ 1 kHz | 561 V | 144J | 459 V | 510 V | 320 V | 420 V | 3.5 kA | - | - | Varistors | ||
![]() SV320K14BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 14mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | - | SV | - | 1 | 480 pF @ 1 kHz | 561 V | 230J | 459 V | 510 V | 320 V | 420 V | 8 kA | - | - | - | ||
![]() CVQ320K10BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 10mm | Bourns | 500 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.077885 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 260 pF @ 1 kHz | 561 V | 104J | 459 V | 510 V | 320 V | 420 V | 3.5 kA | - | - | Varistors | ||
![]() AV25K1210401NIR1HT Bourns Inc. | 29 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | Bourns | 2500 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | Keko-Varicon | 0.001764 oz | -55°C ~ 150°C (TA) | Reel | AVHT | Varistors | 1 | - | 36.3 V | - | 29.7 V | 33 V | 20 V | 26 V | - | MLV | - | Varistors | ||
![]() CVQ130K20BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 20mm | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.117886 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 1900 pF @ 1 kHz | 225.5 V | 154J | 184.5 V | 205 V | 130 V | 170 V | 12 kA | - | - | Varistors | ||
![]() SV460K14BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 14mm | Bourns | 250 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 350 pF @ 1 kHz | 825 V | 275J | 675 V | 750 V | 460 V | 615 V | 8 kA | - | - | Varistors | ||
![]() SV460K23BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 23mm | Bourns | 100 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.419055 oz | -40°C ~ 125°C (TA) | Bulk | SV | Varistors | 1 | 1080 pF @ 1 kHz | 825 V | 728J | 675 V | 750 V | 460 V | 615 V | 15 kA | - | - | Varistors | ||
![]() CV140K14BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 14mm | Bourns | 400 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | - | 0.074957 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 4500 pF @ 1 kHz | 242 V | 75J | 198 V | 220 V | 140 V | 180 V | 4.5 kA | - | - | Varistors | ||
![]() SV230K10BL1 Bourns Inc. | 47 |
| - | Through Hole | Disc 10mm | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 400 pF @ 1 kHz | 396 V | 78J | 324 V | 360 V | 230 V | 300 V | 3.5 kA | - | - | Varistors | ||
![]() ZOV275K40E Bourns Inc. | 18 |
| - | Through Hole | Square 40mm, Tabs | Bourns | 64 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.864212 oz | -40°C ~ 85°C (TA) | Bulk | ZOV | Varistors | 1 | 3400 pF @ 1 kHz | 473 V | 1280J | 387 V | 430 V | 275 V | 350 V | 45 kA | - | - | Varistors | ||
![]() CV420K10BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 10mm | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.091148 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 220 pF @ 1 kHz | 748 V | 97J | 612 V | 680 V | 420 V | 560 V | 2.5 kA | - | - | Varistors | ||
![]() CV680K10BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 10mm | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.129949 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 150 pF @ 1 kHz | 1.21 kV | 155J | 990 V | 1.1 kV | 680 V | 895 V | 2.5 kA | - | - | Varistors |