- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Capacitance | Subcategory | Termination Style | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CV275K10RL1 Bourns Inc. | 8 |
| - | Through Hole | Disc 10mm | - | Bourns | 800 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | Details | - | 0.069842 oz | - | -40°C ~ 85°C (TA) | Reel | CV | - | Varistors | - | 1 | - | 300 pF @ 1 kHz | 473 V | 78J | 387 V | 430 V | 275 V | - | 350 V | 2.5 kA | - | - | - | Varistors | - | ||
![]() CV95K10BL1 Bourns Inc. | 17 |
| - | Through Hole | Disc 10mm | - | Bourns | 600 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.042047 oz | - | -40°C ~ 85°C (TA) | Bulk | CV | - | Varistors | - | 1 | - | 750 pF @ 1 kHz | 165 V | 25J | 135 V | 150 V | 95 V | - | 125 V | 2.5 kA | - | - | - | Varistors | - | ||
![]() CV250K10BL1 Bourns Inc. | 17 |
| - | Through Hole | Disc 10mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | 1 | - | 320 pF @ 1 kHz | 429 V | 68J | 351 V | 390 V | 250 V | - | 320 V | 2.5 kA | - | - | - | - | - | ||
![]() SV75K7BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 7mm | - | Bourns | 1000 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.033510 oz | - | -40°C ~ 125°C (TA) | Bulk | SV | - | Varistors | - | 1 | - | 720 pF @ 1 kHz | 132 V | 11J | 108 V | 120 V | 75 V | - | 100 V | 1.75 kA | - | - | - | Varistors | - | ||
![]() SV130K5BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 5mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | SV | - | Varistors | - | 1 | - | 180 pF @ 1 kHz | 225.5 V | 9J | 184.5 V | 205 V | 130 V | - | 170 V | 600 A | - | - | - | - | - | ||
![]() CV140K5BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 5mm | - | Bourns | 1500 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.018484 oz | - | -40°C ~ 85°C (TA) | - | CV | - | Varistors | - | 1 | - | 140 pF @ 1 kHz | 242 V | 7J | 198 V | 220 V | 140 V | - | 180 V | 400 A | - | - | - | Varistors | - | ||
![]() CVQ75K10BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 10mm | - | Bourns | 600 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.038237 oz | - | -40°C ~ 85°C (TA) | - | CVQ | - | Varistors | - | 1 | - | 950 pF @ 1 kHz | 132 V | 24J | 108 V | 120 V | 75 V | - | 100 V | 3.5 kA | - | - | - | Varistors | - | ||
![]() CVQ75K14BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.053793 oz | - | -40°C ~ 85°C (TA) | - | CVQ | - | Varistors | - | 1 | - | 1800 pF @ 1 kHz | 132 V | 46J | 108 V | 120 V | 75 V | - | 100 V | 6 kA | - | - | - | Varistors | - | ||
![]() CVQ250K20BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 20mm | - | Bourns | 200 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.177816 oz | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | Varistors | - | 1 | - | 1000 pF @ 1 kHz | 429 V | 300J | 351 V | 390 V | 250 V | - | 320 V | 12 kA | - | - | - | Varistors | - | ||
![]() CV95K14BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | Details | - | 0.060989 oz | - | -40°C ~ 85°C (TA) | - | CV | - | Varistors | - | 1 | - | 1400 pF @ 1 kHz | 165 V | 51J | 135 V | 150 V | 95 V | - | 125 V | 4.5 kA | - | - | - | Varistors | - | ||
![]() CVQ250K14BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | Varistors | - | 1 | - | 580 pF @ 1 kHz | 429 V | 154J | 351 V | 390 V | 250 V | - | 320 V | 6 kA | - | - | - | - | - | ||
![]() CVQ420K14BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 14mm | - | Bourns | 300 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.149032 oz | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | Varistors | - | 1 | - | 370 pF @ 1 kHz | 748 V | 230J | 612 V | 680 V | 420 V | - | 560 V | 6 kA | - | - | - | Varistors | - | ||
![]() CV510K20BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 20mm | - | Bourns | 200 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | - | 478 J | 0.295384 oz | 610 VDC | -40°C ~ 85°C (TA) | Bulk | CV | 500 pF | Varistors | Radial | 1 | 1.355 kV | 500 pF @ 1 kHz | 902 V | 478J | 738 V | 820 V | 510 V | 820 V | 670 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | 22.5 mm | ||
![]() CV75K5BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 5mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | Varistors | - | 1 | - | 250 pF @ 1 kHz | 132 V | 4J | 108 V | 120 V | 75 V | - | 100 V | 400 A | - | - | - | - | - | ||
![]() SV175K5BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 5mm | - | Bourns | 1300 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.017637 oz | - | -40°C ~ 125°C (TA) | - | SV | - | Varistors | - | 1 | - | 140 pF @ 1 kHz | 297 V | 11J | 243 V | 270 V | 175 V | - | 225 V | 600 A | - | - | - | Varistors | - | ||
![]() SV420K14BL1 Bourns Inc. | 24 |
| - | Through Hole | Disc 14mm | - | Bourns | 250 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.079896 oz | - | -40°C ~ 125°C (TA) | - | SV | - | Varistors | - | 1 | - | 380 pF @ 1 kHz | 748 V | 253J | 612 V | 680 V | 420 V | - | 560 V | 8 kA | - | - | - | Varistors | - | ||
![]() ZV2M0603300NIR1HT Bourns Inc. | 4000 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | ZV2M | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 150°C (TA) | - | ZVHT | - | - | - | 1 | - | 360 pF @ 1 kHz | 4.8 V | 0.1J | 3.2 V | 4 V | 2 V | - | 3 V | 30 A | - | - | - | - | - | ||
![]() CVQ320K20BL1 Bourns Inc. | 47 |
| - | Through Hole | Disc 20mm | - | Bourns | 200 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.214183 oz | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | Varistors | - | 1 | - | 800 pF @ 1 kHz | 561 V | 420J | 459 V | 510 V | 320 V | - | 420 V | 12 kA | - | - | - | Varistors | - | ||
![]() CV50K5BL5 Bourns Inc. | 47 |
| - | Through Hole | Disc 5mm | - | Bourns | 1500 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | 0.014709 oz | - | -40°C ~ 85°C (TA) | Bulk | CV | - | Varistors | - | 1 | - | 350 pF @ 1 kHz | 90.2 V | 2.7J | 73.8 V | 82 V | 50 V | - | 65 V | 400 A | - | - | - | Varistors | - | ||
![]() ZVE14S0603NIR1 Bourns Inc. | 47 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | Bourns | 4000 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | Details | - | 0.000212 oz | - | -55°C ~ 125°C (TA) | Reel | ZVE | - | Varistors | - | 1 | - | 75 pF @ 1 MHz | 28 V | 0.05J | 22 V | 25 V | 14 V | - | 18 V | 2 A | MLV | - | - | Varistors | - |