- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SV230K14BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 14mm | Bourns | 250 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 650 pF @ 1 kHz | 396 V | 157J | 324 V | 360 V | 230 V | 300 V | 8 kA | - | - | Varistors | ||
![]() SV230K5BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 5mm | Bourns | 900 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.017637 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 110 pF @ 1 kHz | 396 V | 16J | 324 V | 360 V | 230 V | 300 V | 600 A | - | - | Varistors | ||
![]() SV230K23BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 23mm | - | - | - | - | Bourns Inc. | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | - | SV | - | 1 | 2020 pF @ 1 kHz | 396 V | 407J | 324 V | 360 V | 230 V | 300 V | 15 kA | - | - | - | ||
![]() CVQ230K10BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 10mm | Bourns | 500 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.062682 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 350 pF @ 1 kHz | 396 V | 71J | 324 V | 360 V | 230 V | 300 V | 3.5 kA | - | - | Varistors | ||
![]() CVQ320K10RL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 10mm | Bourns | 800 | Bourns | - | Bourns Inc. | - | Tape & Reel (TR) | Active | Details | - | 0.077955 oz | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 260 pF @ 1 kHz | 561 V | 104J | 459 V | 510 V | 320 V | 420 V | 3.5 kA | - | - | Varistors | ||
![]() CVQ420K20BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 20mm | Bourns | 200 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.255066 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 620 pF @ 1 kHz | 748 V | 460J | 612 V | 680 V | 420 V | 560 V | 12 kA | - | - | Varistors | ||
![]() CVQ95K14BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 14mm | Bourns | 400 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.055980 oz | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 1400 pF @ 1 kHz | 165 V | 58J | 135 V | 150 V | 95 V | 125 V | 6 kA | - | - | Varistors | ||
![]() CV420K14BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 14mm | - | - | - | - | Bourns Inc. | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 350 pF @ 1 kHz | 748 V | 202J | 612 V | 680 V | 420 V | 560 V | 4.5 kA | - | - | - | ||
![]() CVQ420K23BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 23mm | Bourns | 150 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.275207 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 950 pF @ 1 kHz | 748 V | 515J | 612 V | 680 V | 420 V | 560 V | 15 kA | - | - | Varistors | ||
![]() CV460K20BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 20mm | Bourns | 200 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.275207 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 550 pF @ 1 kHz | 825 V | 460J | 675 V | 750 V | 460 V | 615 V | 6.5 kA | - | - | Varistors | ||
![]() SV420K10BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 10mm | Bourns | 300 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 240 pF @ 1 kHz | 748 V | 121J | 612 V | 680 V | 420 V | 560 V | 3.5 kA | - | - | Varistors | ||
![]() CV230K20BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 20mm | - | - | - | - | Bourns Inc. | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | 1 | 1200 pF @ 1 kHz | 396 V | 258J | 324 V | 360 V | 230 V | 300 V | 6.5 kA | - | - | - | ||
![]() CV130K7BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 7mm | Bourns | 1000 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.024939 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 320 pF @ 1 kHz | 225.5 V | 15J | 184.5 V | 205 V | 130 V | 170 V | 1.2 kA | - | - | Varistors | ||
![]() CV175K10BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 10mm | Bourns | 500 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.053969 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 440 pF @ 1 kHz | 297 V | 46J | 243 V | 270 V | 175 V | 225 V | 2.5 kA | - | - | Varistors | ||
![]() CV250K14BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 14mm | - | - | - | - | Bourns Inc. | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | 1 | 580 pF @ 1 kHz | 429 V | 135J | 351 V | 390 V | 250 V | 320 V | 4.5 kA | - | - | - | ||
![]() CVQ230K7BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 7mm | - | - | - | - | Bourns Inc. | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | 1 | 190 pF @ 1 kHz | 396 V | 35J | 324 V | 360 V | 230 V | 300 V | 1.75 kA | - | - | - | ||
![]() SV460K20BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 20mm | Bourns | 150 | Bourns | - | Bourns Inc. | - | Bulk | Active | Details | - | 0.229422 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 620 pF @ 1 kHz | 825 V | 572J | 675 V | 750 V | 460 V | 615 V | 12 kA | - | - | Varistors | ||
![]() ZV130K2220501NIR1 Bourns Inc. | 29 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | Bourns | 1000 | Bourns | - | Bourns Inc. | - | Tape & Reel (TR) | Active | Details | - | 0.008818 oz | -55°C ~ 150°C (TA) | - | ZV SMD | Varistors | 1 | 500 pF @ 1 kHz | 225.5 V | 7.4J | 184.5 V | 205 V | 130 V | 170 V | 500 A | MLV | - | Varistors | ||
![]() ZV95K1812301NIR1 Bourns Inc. | 14000 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | Bourns | 1000 | Bourns | + 125 C | Bourns Inc. | - 55 C | Tape & Reel (TR) | Active | Details | Keko-Varicon | 0.004233 oz | -55°C ~ 150°C (TA) | Reel | ZV SMD | Varistors | 1 | 340 pF @ 1 kHz | 165 V | 5.2J | 135 V | 150 V | 95 V | 125 V | 300 A | MLV | - | Varistors | ||
![]() CVQ95K7BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 7mm | - | - | - | - | Bourns Inc. | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | 1 | 440 pF @ 1 kHz | 165 V | 14J | 135 V | 150 V | 95 V | 125 V | 1.75 kA | - | - | - |