- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Value | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Pin Count | Termination Style | Lead Spacing | Number of Circuits | Lead Style | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CV230K5BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 5mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | Varistors | - | - | - | 1 | - | - | 90 pF @ 1 kHz | 396 V | 13J | 324 V | 360 V | 230 V | - | - | 300 V | 400 A | - | - | - | - | - | - | - | - | - | ||
![]() CVQ460K14BL1 Bourns Inc. | 29 |
| - | Through Hole | Disc 14mm | Bourns | - | 300 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | - | 0.161061 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | - | 1 | - | - | 340 pF @ 1 kHz | 825 V | 250J | 675 V | 750 V | 460 V | - | - | 615 V | 6 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() AV14K0805121NIR3 Bourns Inc. | 29 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | Bourns | - | 1000 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | Details | - | - | - | 0.000353 oz | - | - | -55°C ~ 125°C (TA) | - | AV | - | - | - | Varistors | - | - | - | 1 | - | - | 440 pF @ 1 kHz | 26.4 V | 0.3J | 21.6 V | 24 V | 14 V | - | - | 16 V | 120 A | - | MLV | - | - | Varistors | - | - | - | - | ||
![]() CVQ230K10BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 10mm | Bourns | - | 500 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | - | 0.062682 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | - | 1 | - | - | 350 pF @ 1 kHz | 396 V | 71J | 324 V | 360 V | 230 V | - | - | 300 V | 3.5 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() CVQ320K10RL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 10mm | Bourns | - | 800 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | Details | - | - | - | 0.077955 oz | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | - | Varistors | - | - | - | 1 | - | - | 260 pF @ 1 kHz | 561 V | 104J | 459 V | 510 V | 320 V | - | - | 420 V | 3.5 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() CVQ420K20BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 20mm | Bourns | - | 200 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | - | 0.255066 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | - | 1 | - | - | 620 pF @ 1 kHz | 748 V | 460J | 612 V | 680 V | 420 V | - | - | 560 V | 12 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() CVQ95K14BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 14mm | Bourns | - | 400 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | - | 0.055980 oz | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | - | - | Varistors | - | - | - | 1 | - | - | 1400 pF @ 1 kHz | 165 V | 58J | 135 V | 150 V | 95 V | - | - | 125 V | 6 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() CV420K14BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | Varistors | - | - | - | 1 | - | - | 350 pF @ 1 kHz | 748 V | 202J | 612 V | 680 V | 420 V | - | - | 560 V | 4.5 kA | - | - | - | - | - | - | - | - | - | ||
![]() CVQ420K23BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 23mm | Bourns | - | 150 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | - | 0.275207 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | - | 1 | - | - | 950 pF @ 1 kHz | 748 V | 515J | 612 V | 680 V | 420 V | - | - | 560 V | 15 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() CV510K10RL1 Bourns Inc. | 47 |
| - | Through Hole | Disc 10mm | Bourns | - | 600 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | Details | - | - | - | 0.104235 oz | - | - | -40°C ~ 85°C (TA) | Reel | CV | - | - | - | Varistors | - | - | - | 1 | - | - | 180 pF @ 1 kHz | 902 V | 115J | 738 V | 820 V | 510 V | - | - | 670 V | 2.5 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() CV50K10BL1 Bourns Inc. | 47 |
| - | Through Hole | Disc 10mm | Bourns | - | 600 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | - | 0.035486 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | Varistors | - | - | - | 1 | - | - | 1400 pF @ 1 kHz | 90.2 V | 17J | 73.8 V | 82 V | 50 V | - | - | 65 V | 2.5 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() CV250K5BL1 Bourns Inc. | 47 |
| - | Through Hole | Disc 5mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | Varistors | - | - | - | 1 | - | - | 80 pF @ 1 kHz | 429 V | 14J | 351 V | 390 V | 250 V | - | - | 320 V | 400 A | - | - | - | - | - | - | - | - | - | ||
![]() CV50K7BL1 Bourns Inc. | 47 |
| - | Through Hole | Disc 7mm | Bourns | - | 1500 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | - | 0.019013 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | Varistors | - | - | - | 1 | - | - | 820 pF @ 1 kHz | 90.2 V | 6.8J | 73.8 V | 82 V | 50 V | - | - | 65 V | 1.2 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() CVQ385K23BL1 Bourns Inc. | 47 |
| - | Through Hole | Disc 23mm | Bourns | - | 200 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | - | 0.273091 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CVQ | - | - | - | Varistors | - | - | - | 1 | - | - | 1000 pF @ 1 kHz | 682 V | 480J | 558 V | 620 V | 385 V | - | - | 505 V | 15 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() SV250K14BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 14mm | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | SV | - | - | - | - | - | - | - | 1 | - | - | 600 pF @ 1 kHz | 429 V | 169J | 351 V | 390 V | 250 V | - | - | 320 V | 8 kA | - | - | - | - | - | - | - | - | - | ||
![]() CV95K5BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 5mm | Bourns | - | 1500 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | - | 0.016226 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | Varistors | - | - | - | 1 | - | - | 200 pF @ 1 kHz | 165 V | 6J | 135 V | 150 V | 95 V | - | - | 125 V | 400 A | - | - | - | - | Varistors | - | - | - | - | ||
![]() SV175K23BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 23mm | Bourns | - | 150 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | Details | - | - | - | 0.198592 oz | - | - | -40°C ~ 125°C (TA) | Bulk | SV | - | - | - | Varistors | - | - | - | 1 | - | - | 2870 pF @ 1 kHz | 297 V | 305J | 243 V | 270 V | 175 V | - | - | 225 V | 15 kA | - | - | - | - | Varistors | - | - | - | - | ||
![]() SV550K23BL1 Bourns Inc. | 2971 | - | - | Through Hole | Radial | Bourns | - | 100 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | - | 815 J | - | 0.494329 oz | 745 VDC | - | -40°C ~ 125°C (TA) | Bulk | SV | 10 % | Special Medium Voltage Varistor | 900 pF | Varistors | - | Radial | 10 mm | 1 | - | 1350V | 900 pF @ 1 kHz | 1.001 kV | 815J | 819 V | 910 V | 550 V | - | 910 V | 745 V | 15 kA | 15000A | MOV | - | 15 kA | Varistors | 25 mm | 29 mm | 25 mm | 9.2 mm | ||
![]() SV550K20BL1 Bourns Inc. | 5 |
| - | Through Hole | Radial | Bourns | 510 pF | 150 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | Radial | 644 J | 10 % | 0.229422 oz | 745 VDC | 745/550 Vdc/Vac | -40°C ~ 125°C (TA) | - | SV | - | Through Hole | 510 pF | Varistors | 2 | Radial | - | 1 | Radial | 1350 V | 510 pF @ 1 kHz | 1.001 kV | 644J | 819 V | 910 V | 550 V | No | 910 V | 745 V | 12 kA | 100 A | MOV | - | 1200 A | Varistors | 22.5 mm | - | - | - | ||
![]() SV150K10BL1 Bourns Inc. | 340 |
| - | Through Hole | Radial | Bourns | - | 400 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | - | 51 J | - | 0.079896 oz | 200 VDC | - | -40°C ~ 125°C (TA) | - | SV | - | - | 590 pF | Varistors | - | Radial | - | 1 | - | 360V | 590 pF @ 1 kHz | 264 V | 51J | 216 V | 240 V | 150 V | - | 240 V | 200 V | 3.5 kA | 3500A | MOV | - | 3500 A | Varistors | 12 mm | - | - | - |