- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Current Rating | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CVQ300K20BL1 Bourns Inc. | 181 | - | - | Through Hole | Disc 20mm | Bourns | - | 200 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | 380 J | - | 0.202085 oz | - | 385 VDC | -40°C ~ 85°C (TA) | - | CVQ | - | - | - | - | 850 pF | Varistors | - | - | - | Radial | - | 1 | 775V | - | 850 pF @ 1 kHz | 517 V | 380J | 423 V | 470 V | 300 V | 470 V | - | 385 V | 12 kA | 12000A | MOV | - | 12 kA | Varistors | - | 22.5 mm | - | - | - | ||
![]() CVQ550K20BL1 Bourns Inc. | 4490 | - | - | Through Hole | Disc 20mm | Bourns | - | 200 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | 560 J | - | 0.320887 oz | - | 745 VDC | -40°C ~ 85°C (TA) | Bulk | CVQ | 10 % | - | Extended Medium Voltage Disc Varistor | - | 480 pF | Varistors | - | - | - | Radial | 10 mm | 1 | 1500V | - | 480 pF @ 1 kHz | 1.001 kV | 560J | 819 V | 910 V | 550 V | 910 V | - | 745 V | 12 kA | 1200A | MOV | - | 12 kA | Varistors | - | 22.5 mm | - | - | 9.2 mm | ||
![]() SV150K5BL1 Bourns Inc. | 1190 | - | - | Through Hole | Radial | - | - | - | - | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | - | 11 J | - | - | - | 200 VDC | -40°C ~ 125°C (TA) | - | SV | - | - | - | - | 160 pF | Varistors | - | - | - | Radial | - | 1 | 360 V | - | 160 pF @ 1 kHz | 264 V | 11J | 216 V | 240 V | 150 V | 240 V | - | 200 V | 600 A | - | MOV | - | 600 A | - | - | 7 mm | - | - | - | ||
![]() SV300K7BL1 Bourns Inc. | 809 | - | - | Through Hole | Radial | Bourns | - | 900 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | 46 J | - | 0.033510 oz | - | 385 VDC | -40°C ~ 125°C (TA) | - | SV | - | - | - | - | 200 pF | Varistors | - | - | - | Radial | - | 1 | 700V | - | 200 pF @ 1 kHz | 517 V | 46J | 423 V | 470 V | 300 V | 470 V | - | 385 V | 1.75 kA | 1750A | MOV | - | 1750 A | Varistors | - | 9 mm | - | - | - | ||
![]() SV550K14BL1 Bourns Inc. | 1134 | - | - | Through Hole | Radial | Bourns | - | 250 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | 330 J | - | 0.079896 oz | - | 745 VDC | -40°C ~ 125°C (TA) | - | SV | - | - | - | - | 310 pF | Varistors | - | - | - | Radial | - | 1 | 1350 V | - | 310 pF @ 1 kHz | 1.001 kV | 330J | 819 V | 910 V | 550 V | 910 V | - | 745 V | 8 kA | - | MOV | - | 8000 A | Varistors | - | 16 mm | - | - | - | ||
![]() 20D470K Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV50K3225R2 Bourns | In Stock | - | - | - | - | Amphenol Positronic | - | 1500 | Positronic | - | - | - | - | - | - | Details | - | Keko-Varicon | - | - | - | - | Reel | PV | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | MOV | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | ||
![]() ZV50K1210251NIR1 Bourns | 23 | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | Bourns | - | 2000 | Bourns | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | Details | - | - | 0.002469 oz | - | - | -55°C ~ 150°C (TA) | - | ZV | - | - | - | - | - | Varistors | - | - | - | - | - | 1 | - | - | 470 pF @ 1 kHz | 90.2 V | 1.7J | 73.8 V | 82 V | 50 V | - | - | 65 V | 250 A | - | MLV | - | - | Varistors | - | - | - | - | - | ||
![]() OV20K105MX122BL1 Bourns | In Stock | - | - | - | - | Bourns | - | 1000 | Bourns | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | OV | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | ||
![]() 20D560K Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350.0000 ppm/°C | - | 82 | - | - | 3.0000 W | Power/Flame Proof | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 16 mm | - | - | - | - | ||
![]() BVRA0603-06PFR Bourns | 4263 | - | Datasheet | - | 0603 (1608 metric) | - | 4000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 6 VAC | 9 VDC | - | Reel | BVRA | - | - | Automotive Grade, Multilayered Varistor | - | 280 pF | - | - | - | 30 A | SMD/SMT | - | - | 30 V | - | - | - | - | - | - | - | 11 V to 15.5 V | - | - | - | - | Varistors | - | - | - | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BVRA0603-20PFR Bourns | 4406 | - | Datasheet | - | 0603 (1608 metric) | - | 4000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 20 VAC | 26 VDC | - | Reel | BVRA | - | - | Automotive Grade, Multilayered Varistor | - | 100 pF | - | - | - | 30 A | SMD/SMT | - | - | 67 V | - | - | - | - | - | - | - | 30 V to 43 V | - | - | - | - | Varistors | - | - | - | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() BVRA0805-08PFR Bourns | 4406 | - | Datasheet | - | 0805 (2012 metric) | - | 4000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 8 VAC | 11 VDC | - | Reel | BVRA | - | - | Automotive Grade, Multilayered Varistor | - | 440 pF | - | - | - | 100 A | SMD/SMT | - | - | 45 V | - | - | - | - | - | - | - | 14 V to 20 V | - | - | - | - | Varistors | - | - | - | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() BVRA0402-11PFR Bourns | 11006 | - | Datasheet | - | 0402 (1005 metric) | - | 10000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 11 VAC | 14 VDC | - | Reel | BVRA | - | - | Automotive Grade, Multilayered Varistor | - | 130 pF | - | - | - | 10 A | SMD/SMT | - | - | 44 V | - | - | - | - | - | - | - | 18 V to 22.5 V | - | - | - | - | Varistors | - | - | - | - | - | 0.5 mm | 0.96 mm | 0.48 mm | ||
![]() BVRA0805-14PFR Bourns | 4406 | - | Datasheet | - | 0805 (2012 metric) | - | 4000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 14 VAC | 18 VDC | - | Reel | BVRA | - | - | Automotive Grade, Multilayered Varistor | - | 350 pF | - | - | - | 120 A | SMD/SMT | - | - | 44 V | - | - | - | - | - | - | - | 20 V to 26 V | - | - | - | - | Varistors | - | - | - | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() BVRA0805-25PFR Bourns | 4384 | - | Datasheet | - | 0805 (2012 metric) | - | 4000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 25 VAC | 31 VDC | - | Reel | BVRA | - | - | Automotive Grade, Multilayered Varistor | - | 220 pF | - | - | - | 100 A | SMD/SMT | - | - | 71 V | - | - | - | - | - | - | - | 36 V to 44 V | - | - | - | - | Varistors | - | - | - | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() BVRA1206-11PFR Bourns | 4230 | - | Datasheet | - | 1206 (3216 metric) | - | 4000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 11 VAC | 14 VDC | - | Reel | BVRA | - | - | Automotive Grade, Multilayered Varistor | - | 840 pF | - | - | - | 200 A | SMD/SMT | - | - | 36 V | - | - | - | - | - | - | - | 18 V to 22 V | - | - | - | - | Varistors | - | - | - | - | - | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() BVRA1206-04PFR Bourns | 4406 | - | Datasheet | - | 1206 (3216 metric) | - | 4000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 4 VAC | 5.5 VDC | - | Reel | BVRA | - | - | Automotive Grade, Multilayered Varistor | - | 2000 pF | - | - | - | 200 A | SMD/SMT | - | - | 25 V | - | - | - | - | - | - | - | 8 V to 14 V | - | - | - | - | Varistors | - | - | - | - | - | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() BVRA0805-17PFR Bourns | 4406 | - | Datasheet | - | 0805 (2012 metric) | - | 4000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 17 VAC | 22 VDC | - | Reel | BVRA | - | - | Automotive Grade, Multilayered Varistor | - | 160 pF | - | - | - | 30 A | SMD/SMT | - | - | 54 V | - | - | - | - | - | - | - | 25 V to 34 V | - | - | - | - | Varistors | - | - | - | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() BVRA0805-20PFR Bourns | 4406 | - | Datasheet | - | 0805 (2012 metric) | - | 4000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 20 VAC | 26 VDC | - | Reel | BVRA | - | - | Automotive Grade, Multilayered Varistor | - | 250 pF | - | - | - | 100 A | SMD/SMT | - | - | 56 V | - | - | - | - | - | - | - | 30 V to 38 V | - | - | - | - | Varistors | - | - | - | - | - | 0.9 mm | 2 mm | 1.2 mm |