- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SV230K7BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 7mm | Bourns | 900 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.033510 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 250 pF @ 1 kHz | 396 V | 35J | 324 V | 360 V | 230 V | 300 V | 1.75 kA | - | - | Varistors | ||
![]() CVQ385K20BL1 Bourns Inc. | 24 | - | - | Through Hole | Disc 20mm | Bourns | 200 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.247200 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 650 pF @ 1 kHz | 682 V | 430J | 558 V | 620 V | 385 V | 505 V | 12 kA | - | - | Varistors | ||
![]() CVQ130K14BL1 Bourns Inc. | 24 | - | - | Through Hole | Disc 14mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 1050 pF @ 1 kHz | 225.5 V | 77J | 184.5 V | 205 V | 130 V | 170 V | 6 kA | - | - | - | ||
![]() CV115K20BL1 Bourns Inc. | 17 | - | - | Through Hole | Disc 20mm | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.117886 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 2100 pF @ 1 kHz | 198 V | 118J | 162 V | 180 V | 115 V | 150 V | 6.5 kA | - | - | Varistors | ||
![]() CV625K20BL1 Bourns Inc. | 17 | - | - | Through Hole | Disc 20mm | Bourns | 200 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.346390 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 400 pF @ 1 kHz | 1.1 kV | 565J | 900 V | 1 kV | 625 V | 825 V | 6.5 kA | - | - | Varistors | ||
![]() CV95K7RL1 Bourns Inc. | 17 | - | - | Through Hole | Disc 7mm | - | - | - | Bourns Inc. | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | CV | - | 1 | 440 pF @ 1 kHz | 165 V | 11J | 135 V | 150 V | 95 V | 125 V | 1.2 kA | - | - | - | ||
![]() SV140K14BL1 Bourns Inc. | 17 | - | - | Through Hole | Disc 14mm | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 1020 pF @ 1 kHz | 242 V | 94J | 198 V | 220 V | 140 V | 180 V | 8 kA | - | - | Varistors | ||
![]() CV385K20BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 20mm | Bourns | 200 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.247200 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 700 pF @ 1 kHz | 682 V | 396J | 558 V | 620 V | 385 V | 505 V | 6.5 kA | - | - | Varistors | ||
![]() CV680K20BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 20mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CV | - | 1 | 350 pF @ 1 kHz | 1.21 kV | 620J | 990 V | 1.1 kV | 680 V | 895 V | 6.5 kA | - | - | - | ||
![]() CV50K20BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 20mm | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.091853 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 5000 pF @ 1 kHz | 90.2 V | 75J | 73.8 V | 82 V | 50 V | 65 V | 6.5 kA | - | - | Varistors | ||
![]() CV115K14BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 14mm | Bourns | 400 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.066738 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 1200 pF @ 1 kHz | 198 V | 62J | 162 V | 180 V | 115 V | 150 V | 4.5 kA | - | - | Varistors | ||
![]() CVQ140K10BL1 Bourns Inc. | 47 | - | - | Through Hole | Disc 10mm | Bourns | 500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.049842 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 540 pF @ 1 kHz | 242 V | 42J | 198 V | 220 V | 140 V | 180 V | 3.5 kA | - | - | Varistors | ||
![]() CVQ460K20BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 20mm | Bourns | 200 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.275207 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 560 pF @ 1 kHz | 825 V | 500J | 675 V | 750 V | 460 V | 615 V | 12 kA | - | - | Varistors | ||
![]() ZV35K1812601NIR1HT Bourns Inc. | 29 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.003527 oz | -55°C ~ 150°C (TA) | - | ZVHT | Varistors | 1 | 1340 pF @ 1 kHz | 61.6 V | 4.2J | 50.4 V | 56 V | 35 V | 45 V | 600 A | MLV | - | Varistors | ||
![]() ZV60K1812401NIR1HT Bourns Inc. | 29 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.004233 oz | -55°C ~ 150°C (TA) | - | ZVHT | Varistors | 1 | 580 pF @ 1 kHz | 110 V | 5.8J | 90 V | 100 V | 60 V | 85 V | 400 A | MLV | - | Varistors | ||
![]() ZV75K2220801NIR1 Bourns Inc. | 29 | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.008818 oz | -55°C ~ 150°C (TA) | - | ZV SMD | Varistors | 1 | 700 pF @ 1 kHz | 132 V | 6.2J | 108 V | 120 V | 75 V | 100 V | 800 A | MLV | - | Varistors | ||
![]() CVQ130K7BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 7mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 360 pF @ 1 kHz | 225.5 V | 19J | 184.5 V | 205 V | 130 V | 170 V | 1.75 kA | - | - | - | ||
![]() CV625K14BL5 Bourns Inc. | 18 | - | - | Through Hole | Disc 14mm | Bourns | 300 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.203178 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 270 pF @ 1 kHz | 1.1 kV | 280J | 900 V | 1 kV | 625 V | 825 V | 4.5 kA | - | - | Varistors | ||
![]() CV320K10BL1 Bourns Inc. | 47 | - | - | Through Hole | Disc 10mm | Bourns | 500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.077885 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 260 pF @ 1 kHz | 561 V | 91J | 459 V | 510 V | 320 V | 420 V | 2.5 kA | - | - | Varistors | ||
![]() SV140K7BL1 Bourns Inc. | 47 | - | - | Through Hole | Disc 7mm | Bourns | 900 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.033510 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 400 pF @ 1 kHz | 242 V | 22J | 198 V | 220 V | 140 V | 180 V | 1.75 kA | - | - | Varistors |