- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SV250K10BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 10mm | - | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 370 pF @ 1 kHz | 429 V | 85J | 351 V | 390 V | 250 V | 320 V | 3.5 kA | - | - | Varistors | ||
![]() SV460K10BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 10mm | - | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 230 pF @ 1 kHz | 825 V | 132J | 675 V | 750 V | 460 V | 615 V | 3.5 kA | - | - | Varistors | ||
![]() CV75K7BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 7mm | - | Bourns | 1500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.020917 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 550 pF @ 1 kHz | 132 V | 9J | 108 V | 120 V | 75 V | 100 V | 1.2 kA | - | - | Varistors | ||
![]() SV385K14BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 14mm | - | Bourns | 250 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 410 pF @ 1 kHz | 682 V | 241J | 558 V | 620 V | 385 V | 505 V | 8 kA | - | - | Varistors | ||
![]() CVQ250K10BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 10mm | - | Bourns | 500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.065468 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 320 pF @ 1 kHz | 429 V | 77J | 351 V | 390 V | 250 V | 320 V | 3.5 kA | - | - | Varistors | ||
![]() CV275K7RL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 7mm | - | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.035274 oz | -40°C ~ 85°C (TA) | Reel | CV | Varistors | 1 | 160 pF @ 1 kHz | 473 V | 35J | 387 V | 430 V | 275 V | 350 V | 1.2 kA | - | - | Varistors | ||
![]() CVQ140K20BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 20mm | - | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.129279 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 1800 pF @ 1 kHz | 242 V | 170J | 198 V | 220 V | 140 V | 180 V | 12 kA | - | - | Varistors | ||
![]() CV420K20BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 20mm | - | Bourns | 200 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.255066 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 650 pF @ 1 kHz | 748 V | 418J | 612 V | 680 V | 420 V | 560 V | 6.5 kA | - | - | Varistors | ||
![]() SV60K14BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 2300 pF @ 1 kHz | 110 V | 42J | 90 V | 100 V | 60 V | 85 V | 8 kA | - | - | Varistors | ||
![]() SV60K20BL1 Bourns Inc. | 47 | - | - | Through Hole | Disc 20mm | - | Bourns | 250 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.229422 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 3400 pF @ 1 kHz | 110 V | 89J | 90 V | 100 V | 60 V | 85 V | 12 kA | - | - | Varistors | ||
![]() CV115K10BL1 Bourns Inc. | 47 | - | - | Through Hole | Disc 10mm | - | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CV | - | 1 | 650 pF @ 1 kHz | 198 V | 30J | 162 V | 180 V | 115 V | 150 V | 2.5 kA | - | - | - | ||
![]() SV250K20BL1 Bourns Inc. | 47 | - | - | Through Hole | Radial, Disc | - | Bourns | 250 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.189386 oz | -40°C ~ 125°C (TA) | Bulk | SV | Varistors | 1 | 1130 pF @ 1 kHz | 429 V | 345J | 351 V | 390 V | 250 V | 320 V | 12 kA | - | - | Varistors | ||
![]() ZV8L1812501NIR1 Bourns Inc. | 47 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | Bourns Inc. | Tape & Reel (TR) | Active | - | - | -55°C ~ 150°C (TA) | - | ZV SMD | - | 1 | 6300 pF @ 1 kHz | 17.25 V | 1.9J | 12.75 V | 15 V | 8 V | 11 V | 500 A | - | - | - | ||
![]() CV140K10BL1 Bourns Inc. | 47 | - | - | Through Hole | Disc 10mm | - | Bourns | 500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.049842 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 2500 pF @ 1 kHz | 242 V | 37J | 198 V | 220 V | 140 V | 180 V | 2.5 kA | - | - | Varistors | ||
![]() CVQ140K7BL1 Bourns Inc. | 47 | - | - | Through Hole | Disc 7mm | - | Bourns | 1000 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.026597 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 300 pF @ 1 kHz | 242 V | 22J | 198 V | 220 V | 140 V | 180 V | 1.75 kA | - | - | Varistors | ||
![]() ZV8L0603300NIR1HT Bourns Inc. | 40 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | ZV8L0 | - | - | - | Bourns Inc. | Tape & Reel (TR) | Active | - | - | -55°C ~ 150°C (TA) | - | ZVHT | - | 1 | 240 pF @ 1 kHz | 17.25 V | 0.1J | 12.75 V | 15 V | 8 V | 11 V | 30 A | - | - | - | ||
![]() CV50K5BL1 Bourns Inc. | In Stock | - | - | Through Hole | Disc 5mm | - | Bourns | 1500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.014709 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 350 pF @ 1 kHz | 90.2 V | 2.7J | 73.8 V | 82 V | 50 V | 65 V | 400 A | - | - | Varistors | ||
![]() ZV35K2220102NIR2 Bourns Inc. | 10 | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | Bourns | 4000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.006702 oz | -55°C ~ 150°C (TA) | Reel | ZV SMD | Varistors | 1 | 3000 pF @ 1 kHz | 61.6 V | 7.6J | 50.4 V | 56 V | 35 V | 45 V | 1 kA | MLV | - | Varistors | ||
![]() CVQ230K20BL1 Bourns Inc. | 10 | - | - | Through Hole | Disc 20mm | - | Bourns | 200 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.168363 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 1100 pF @ 1 kHz | 396 V | 280J | 324 V | 360 V | 230 V | 300 V | 12 kA | - | - | Varistors | ||
![]() AV30K1812801NIR2 Bourns Inc. | 40 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | AV30K | - | - | - | Bourns Inc. | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | - | AV | - | 1 | 2200 pF @ 1 kHz | 51.7 V | 3.8J | 42.3 V | 47 V | 30 V | 34 V | 800 A | - | - | - |