- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV25K1206201NIR1HT Bourns Inc. | 17 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | Bourns | 2500 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | Keko-Varicon | 0.001058 oz | -55°C ~ 150°C (TA) | Reel | AVHT | Varistors | 1 | - | 36.3 V | - | 29.7 V | 33 V | 20 V | 26 V | - | MLV | - | Varistors | ||
![]() CV140K20BL1 Bourns Inc. | 17 | - | - | Through Hole | Disc 20mm | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.129279 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 6500 pF @ 1 kHz | 242 V | 157J | 198 V | 220 V | 140 V | 180 V | 6.5 kA | - | - | Varistors | ||
![]() CV175K5BL1 Bourns Inc. | 17 | - | - | Through Hole | Disc 5mm | Bourns | 1500 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.019542 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 120 pF @ 1 kHz | 297 V | 9.5J | 243 V | 270 V | 175 V | 225 V | 400 A | - | - | Varistors | ||
![]() CVQ300K10RL1 Bourns Inc. | 17 | - | - | Through Hole | Disc 10mm | Bourns | 800 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | - | 0.073723 oz | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 280 pF @ 1 kHz | 517 V | 93J | 423 V | 470 V | 300 V | 385 V | 3.5 kA | - | - | Varistors | ||
![]() CV460K10BL1 Bourns Inc. | 17 | - | - | Through Hole | Disc 10mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | 1 | 200 pF @ 1 kHz | 825 V | 106J | 675 V | 750 V | 460 V | 615 V | 2.5 kA | - | - | - | ||
![]() CVQ250K23BL1 Bourns Inc. | 46 | - | - | Through Hole | Disc 23mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | 1 | 1900 pF @ 1 kHz | 429 V | 336J | 351 V | 390 V | 250 V | 320 V | 15 kA | - | - | - | ||
![]() SV115K10BL1 Bourns Inc. | 17 | - | - | Through Hole | Disc 10mm | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 750 pF @ 1 kHz | 198 V | 37J | 162 V | 180 V | 115 V | 150 V | 3.5 kA | - | - | Varistors | ||
![]() CVQ95K10BL1 Bourns Inc. | 17 | - | - | Through Hole | Disc 10mm | Bourns | 600 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.039225 oz | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 750 pF @ 1 kHz | 165 V | 28J | 135 V | 150 V | 95 V | 125 V | 3.5 kA | - | - | Varistors | ||
![]() CV230K7BL1 Bourns Inc. | 46 | - | - | Through Hole | Disc 7mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | 1 | 190 pF @ 1 kHz | 396 V | 28J | 324 V | 360 V | 230 V | 300 V | 1.2 kA | - | - | - | ||
![]() CV385K20BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 20mm | Bourns | 200 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.247200 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 700 pF @ 1 kHz | 682 V | 396J | 558 V | 620 V | 385 V | 505 V | 6.5 kA | - | - | Varistors | ||
![]() CV680K20BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 20mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | 1 | 350 pF @ 1 kHz | 1.21 kV | 620J | 990 V | 1.1 kV | 680 V | 895 V | 6.5 kA | - | - | - | ||
![]() CV50K20BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 20mm | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.091853 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 5000 pF @ 1 kHz | 90.2 V | 75J | 73.8 V | 82 V | 50 V | 65 V | 6.5 kA | - | - | Varistors | ||
![]() CV115K14BL1 Bourns Inc. | 18 | - | - | Through Hole | Disc 14mm | Bourns | 400 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | - | 0.066738 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 1200 pF @ 1 kHz | 198 V | 62J | 162 V | 180 V | 115 V | 150 V | 4.5 kA | - | - | Varistors | ||
![]() CVQ140K10BL1 Bourns Inc. | 47 | - | - | Through Hole | Disc 10mm | Bourns | 500 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.049842 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 540 pF @ 1 kHz | 242 V | 42J | 198 V | 220 V | 140 V | 180 V | 3.5 kA | - | - | Varistors | ||
![]() SV230K20BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 20mm | Bourns | 250 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.229422 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 1220 pF @ 1 kHz | 396 V | 322J | 324 V | 360 V | 230 V | 300 V | 12 kA | - | - | Varistors | ||
![]() SV60K7BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 7mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 900 pF @ 1 kHz | 110 V | 9J | 90 V | 100 V | 60 V | 85 V | 1.75 kA | - | - | - | ||
![]() CVQ510K23BL1 Bourns Inc. | 47 | - | - | Through Hole | Disc 23mm | Bourns | 150 | Bourns | Bourns Inc. | Bulk | Active | Details | - | 0.275207 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 650 pF @ 1 kHz | 902 V | 582J | 738 V | 820 V | 510 V | 670 V | 15 kA | - | - | Varistors | ||
![]() SV510K14BL1 Bourns Inc. | 47 | - | - | Through Hole | Disc 14mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | - | SV | - | 1 | 330 pF @ 1 kHz | 902 V | 284J | 738 V | 820 V | 510 V | 670 V | 8 kA | - | - | - | ||
![]() CVQ230K14BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 14mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 620 pF @ 1 kHz | 396 V | 143J | 324 V | 360 V | 230 V | 300 V | 6 kA | - | - | - | ||
![]() CVQ385K14BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 14mm | - | - | - | Bourns Inc. | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 390 pF @ 1 kHz | 682 V | 219J | 558 V | 620 V | 385 V | 505 V | 6 kA | - | - | - |