- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Working Voltage | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | Element Configuration | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Max Reverse Leakage Current | Clamping Voltage | Max Surge Current | Direction | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Clamping Current | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGA0603MLC-12E Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | ChipGuard® MLC | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | CGA0603 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MOV-10D511KTR Bourns Inc. | 10 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 200pF | - | 561V | - | - | VARISTOR | - | MOV-10 | - | - | 0.4W | - | - | - | - | - | 1 | 320V | - | - | 415V | - | - | 845V | 2.5kA | - | 200pF @ 1kHz | - | 561V | 70J | 459V | - | 320V | - | 510V | - | 25A | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-20D561K Bourns Inc. | 5000 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 360pF | - | 560V | - | - | VARISTOR | 50A | MOV-20 | - | - | 1W | - | 7.5mm | - | - | - | 1 | 350V | - | - | 460V | - | - | 925V | 6.5kA | - | 710pF @ 1kHz | - | 616V | 220J | 504V | - | 350V | - | 560V | - | 100A | 20mm | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() MOV-07D270K Bourns Inc. | 65000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.8nF | - | 30V | - | 3.8mm | VARISTOR | - | MOV-07 | - | - | 0.25W | - | 5mm | - | - | - | 1 | 17V | - | - | 18V | Radial | - | 53V | 250A | - | 1800pF @ 1kHz | 10% | 30V | 1.4J | 24V | - | 17V | - | 27V | - | 2.5A | 7mm | - | - | 6.8mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-14D121KTR Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.7nF | - | 120V | - | - | VARISTOR | 50A | MOV-14 | 75V | - | 0.6W | - | 7.5mm | - | - | - | 1 | 75V | - | - | 100V | - | - | 200V | 4.5kA | - | 1700pF @ 1kHz | - | 132V | 32J | 108V | - | 75V | - | 120V | - | 50A | 14mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() CGA0603MLC-24E Bourns Inc. | 15000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | ChipGuard® MLC | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | - | 50FF | - | 24V | TR, PAPER, 7 INCH | 850μm | VARISTOR | 5nA | CGA0603 | - | 1608 | - | 0603 | - | 24V | 24V | 10nA | 1 | - | Single | DUAL ENDED | 24V | - | 5nA | 30V | - | Bidirectional | 0.5pF @ 1MHz | - | - | - | - | - | - | Yes | - | - | - | - | 510μm | 1.6mm | 850μm | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-10D561KTR Bourns Inc. | 464 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 180pF | - | 616V | - | - | VARISTOR | - | MOV-10 | - | - | 0.4W | - | - | - | - | - | 1 | 350V | - | - | 460V | - | - | 925V | 2.5kA | - | 180pF @ 1kHz | - | 616V | 70J | 504V | - | 350V | - | 560V | - | 25A | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() CGA0603MLA-18101E Bourns Inc. | 200000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2014 | ChipGuard® MLA | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 100pF | - | - | - | - | VARISTOR | - | CGA0603 | - | - | - | - | - | - | - | - | 1 | 14V | - | - | 18V | Wraparound | - | - | 30A | - | 100pF @ 1kHz | - | 25.2V | 0.20J | 19.8V | 22.5V | 14V | Yes | 22.5V | - | 1A | - | - | 1.6mm | - | - | - | - | ROHS3 Compliant | ||
![]() MOV-20D270K Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 7.4nF | - | 27V | - | - | VARISTOR | 10A | MOV-20 | - | - | 1W | - | 7.5mm | - | - | - | 1 | 17V | - | - | 22V | - | - | 53V | 2kA | - | 13000pF @ 1kHz | - | 30V | 18J | 24V | - | 17V | - | 27V | - | 20A | 20mm | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() MOV-14D101K Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 2nF | 600mW | 100V | - | - | VARISTOR | 50A | MOV-14 | - | - | 0.6W | - | 7.5mm | - | - | - | 1 | 60V | - | - | 85V | - | - | 165V | 4.5kA | - | 2000pF @ 1kHz | - | 110V | 28J | 90V | - | 60V | - | 100V | - | 50A | 14mm | - | - | - | 4mm | No | - | ROHS3 Compliant | ||
![]() MOV-14D560K Bourns Inc. | 184 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 3.6nF | 600mW | 56V | - | 4.3mm | VARISTOR | 10A | MOV-14 | - | - | 0.6W | - | 7.5mm | - | - | - | 1 | 35V | - | - | 45V | Radial | - | 110V | 1kA | - | 3600pF @ 1kHz | 10% | 62V | 11J | 50V | - | 35V | - | 56V | - | 10A | 14mm | - | - | - | 4.3mm | No | - | ROHS3 Compliant | ||
![]() MOV-20D470KTR Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 7.4nF | - | 47V | - | 4.6mm | VARISTOR | 10A | MOV-20 | 30V | - | 1W | - | 7.5mm | - | - | - | 1 | 30V | - | - | 38V | Radial | - | 93V | 2kA | - | 7400pF @ 1kHz | 10% | 52V | 33J | 42V | - | 30V | - | 47V | - | 20A | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-20D431K Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN | 8533.40.40.00 | 930pF | 1W | 350V | - | 5.6mm | VARISTOR | 50A | MOV-20 | 275V | - | 1W | - | 10mm | - | - | - | 1 | 275V | - | - | 350V | Radial | - | 710V | 6.5kA | - | 930pF @ 1kHz | 10% | 473V | 190J | 387V | - | 275V | - | 430V | - | 100A | 20mm | - | - | - | 5.6mm | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-14D241K Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 830pF | 600mW | 200V | - | - | VARISTOR | 50A | MOV-14 | 150V | - | 0.6W | - | 7.5mm | - | - | - | 1 | 150V | - | - | 200V | - | - | 395V | 4.5kA | - | 830pF @ 1kHz | - | 264V | 63J | 216V | - | 150V | - | 240V | - | 50A | 14mm | - | - | - | 4mm | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-10D201K Bourns Inc. | 1 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 500pF | - | 225V | - | 7.2mm | VARISTOR | - | MOV-10 | 130V | - | 0.4W | - | 7.5mm | - | - | - | 1 | 130V | - | - | 170V | Radial | - | 340V | 2.5kA | - | 500pF @ 1kHz | 10% | - | 30J | 185V | - | 130V | - | 200V | - | 25A | 10mm | - | - | 7.2mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-10D391KTR Bourns Inc. | 554 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 260pF | - | 429V | - | 7.2mm | VARISTOR | - | MOV-10 | 250V | - | 0.4W | - | 7.5mm | - | - | - | 1 | 250V | - | - | 320V | Radial | - | 650V | 2.5kA | - | 260pF @ 1kHz | 10% | - | 60J | 351V | - | 250V | - | 390V | - | 25A | 10mm | - | - | 7.2mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-14D391K Bourns Inc. | 344 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 510pF | 600mW | 320V | - | 5mm | VARISTOR | 50A | MOV-14 | 250V | - | 0.6W | - | 7.5mm | - | - | - | 1 | 250V | - | - | 320V | Radial | - | 650V | 4.5kA | - | 510pF @ 1kHz | 10% | 429V | 100J | 351V | - | 250V | - | 390V | - | 50A | 14mm | - | - | - | 5mm | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-10D621K Bourns Inc. | 2400 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 160pF | - | 682V | - | - | VARISTOR | - | MOV-10 | - | - | 0.4W | - | 7.5mm | - | - | - | 1 | 385V | - | - | 505V | Radial | - | 1.025kV | 2.5kA | - | 160pF @ 1kHz | - | 682V | 70J | 558V | - | 385V | - | 620V | - | 25A | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-10D180K Bourns Inc. | 357 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 5.6nF | - | 20V | - | - | VARISTOR | - | MOV-10 | 11V | - | 0.4W | - | 7.5mm | - | - | - | 1 | 11V | - | - | 14V | Radial | - | 36V | 500A | - | 5600pF @ 1kHz | - | - | 2.1J | 16V | - | 11V | - | 18V | - | 5A | 10mm | - | - | 7.2mm | - | No | Unknown | ROHS3 Compliant | ||
![]() MOV-10D201KTR Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 500pF | - | 225V | - | 7.2mm | VARISTOR | - | MOV-10 | 130V | - | 0.4W | - | 7.5mm | - | - | - | 1 | 130V | - | - | 170V | Radial | - | 340V | 2.5kA | - | 500pF @ 1kHz | 10% | - | 30J | 185V | - | 130V | - | 200V | - | 25A | 10mm | - | - | 7.2mm | - | No | No SVHC | ROHS3 Compliant |