- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CVQ175K23BL1 Bourns Inc. | 37 | - | - | Through Hole | Disc 23mm | CVQ175K | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 2500 pF @ 1 kHz | 297 V | 235J | 243 V | 270 V | 175 V | 225 V | 15 kA | - | - | - | ||
![]() CV95K7BL1 Bourns Inc. | 24 | - | - | Through Hole | Disc 7mm | - | Bourns | 1000 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.022152 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 440 pF @ 1 kHz | 165 V | 11J | 135 V | 150 V | 95 V | 125 V | 1.2 kA | - | - | Varistors | ||
![]() CVQ60K10BL1 Bourns Inc. | 24 | - | - | Through Hole | Disc 10mm | - | Bourns | 600 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.035486 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 1200 pF @ 1 kHz | 110 V | 18J | 90 V | 100 V | 60 V | 85 V | 3.5 kA | - | - | Varistors | ||
![]() ZV35K1210251NIR1HT Bourns Inc. | 29 | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | Bourns | 2500 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.001764 oz | -55°C ~ 150°C (TA) | - | ZVHT | Varistors | 1 | 670 pF @ 1 kHz | 61.6 V | 2.2J | 50.4 V | 56 V | 35 V | 45 V | 250 A | MLV | - | Varistors | ||
![]() ZVX14S0603300NIR1 Bourns Inc. | 29 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | Bourns | 4000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.000212 oz | -55°C ~ 125°C (TA) | - | ZVX | Varistors | 1 | 110 pF @ 1 kHz | 28 V | 0.1J | 22.9 V | 25.45 V | 14 V | 18 V | 30 A | - | - | Varistors | ||
![]() CVQ60K14BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.052170 oz | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 2200 pF @ 1 kHz | 110 V | 38J | 90 V | 100 V | 60 V | 85 V | 6 kA | - | - | Varistors | ||
![]() CV250K20BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 20mm | - | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CV | - | 1 | 1000 pF @ 1 kHz | 429 V | 276J | 351 V | 390 V | 250 V | 320 V | 6.5 kA | - | - | - | ||
![]() CV460K14BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 14mm | - | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 330 pF @ 1 kHz | 825 V | 220J | 675 V | 750 V | 460 V | 615 V | 4.5 kA | - | - | - | ||
![]() CV510K10BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 10mm | - | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.104235 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 180 pF @ 1 kHz | 902 V | 115J | 738 V | 820 V | 510 V | 670 V | 2.5 kA | - | - | Varistors | ||
![]() CV95K20BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 20mm | - | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.106280 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 2600 pF @ 1 kHz | 165 V | 106J | 135 V | 150 V | 95 V | 125 V | 6.5 kA | - | - | Varistors | ||
![]() CV75K14BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.055980 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 1800 pF @ 1 kHz | 132 V | 41J | 108 V | 120 V | 75 V | 100 V | 4.5 kA | - | - | Varistors | ||
![]() CV115K5BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 5mm | - | Bourns | 1500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.017037 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 170 pF @ 1 kHz | 198 V | 6J | 162 V | 180 V | 115 V | 150 V | 400 A | - | - | Varistors | ||
![]() CV115K7BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 7mm | - | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 360 pF @ 1 kHz | 198 V | 13J | 162 V | 180 V | 115 V | 150 V | 1.2 kA | - | - | - | ||
![]() CVQ60K20BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 20mm | - | Bourns | 300 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.091712 oz | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 4100 pF @ 1 kHz | 110 V | 77J | 90 V | 100 V | 60 V | 85 V | 12 kA | - | - | Varistors | ||
![]() CV60K7BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 7mm | - | Bourns | 1500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.019789 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 680 pF @ 1 kHz | 110 V | 7J | 90 V | 100 V | 60 V | 85 V | 1.2 kA | - | - | Varistors | ||
![]() SV510K10BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 10mm | - | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 210 pF @ 1 kHz | 902 V | 144J | 738 V | 820 V | 510 V | 670 V | 3.5 kA | - | - | Varistors | ||
![]() CVQ75K20BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 20mm | - | Bourns | 300 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.080213 oz | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 3300 pF @ 1 kHz | 132 V | 88J | 108 V | 120 V | 75 V | 100 V | 12 kA | - | - | Varistors | ||
![]() CVQ75K7BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 7mm | - | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 550 pF @ 1 kHz | 132 V | 11J | 108 V | 120 V | 75 V | 100 V | 1.75 kA | - | - | - | ||
![]() SV60K5BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 5mm | - | Bourns | 1300 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.017637 oz | -40°C ~ 125°C (TA) | Bulk | SV | Varistors | 1 | 370 pF @ 1 kHz | 110 V | 4J | 90 V | 100 V | 60 V | 85 V | 600 A | - | - | Varistors | ||
![]() SV130K7BL1 Bourns Inc. | 12 | - | - | Through Hole | Disc 7mm | - | Bourns | 900 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.033510 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 430 pF @ 1 kHz | 225.5 V | 19J | 184.5 V | 205 V | 130 V | 170 V | 1.75 kA | - | - | Varistors |