- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Subcategory | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CV75K14BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.055980 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 1800 pF @ 1 kHz | 132 V | 41J | 108 V | 120 V | 75 V | 100 V | 4.5 kA | - | - | Varistors | ||
![]() CV115K5BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 5mm | - | Bourns | 1500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.017037 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 170 pF @ 1 kHz | 198 V | 6J | 162 V | 180 V | 115 V | 150 V | 400 A | - | - | Varistors | ||
![]() CVQ460K20BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 20mm | - | Bourns | 200 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.275207 oz | -40°C ~ 85°C (TA) | Bulk | CVQ | Varistors | 1 | 560 pF @ 1 kHz | 825 V | 500J | 675 V | 750 V | 460 V | 615 V | 12 kA | - | - | Varistors | ||
![]() ZV35K1812601NIR1HT Bourns Inc. | 29 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.003527 oz | -55°C ~ 150°C (TA) | - | ZVHT | Varistors | 1 | 1340 pF @ 1 kHz | 61.6 V | 4.2J | 50.4 V | 56 V | 35 V | 45 V | 600 A | MLV | - | Varistors | ||
![]() ZV60K1812401NIR1HT Bourns Inc. | 29 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.004233 oz | -55°C ~ 150°C (TA) | - | ZVHT | Varistors | 1 | 580 pF @ 1 kHz | 110 V | 5.8J | 90 V | 100 V | 60 V | 85 V | 400 A | MLV | - | Varistors | ||
![]() ZV75K2220801NIR1 Bourns Inc. | 29 | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.008818 oz | -55°C ~ 150°C (TA) | - | ZV SMD | Varistors | 1 | 700 pF @ 1 kHz | 132 V | 6.2J | 108 V | 120 V | 75 V | 100 V | 800 A | MLV | - | Varistors | ||
![]() CVQ130K7BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 7mm | - | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CVQ | Varistors | 1 | 360 pF @ 1 kHz | 225.5 V | 19J | 184.5 V | 205 V | 130 V | 170 V | 1.75 kA | - | - | - | ||
![]() SV75K14BL1 Bourns Inc. | 36 | - | - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 1850 pF @ 1 kHz | 132 V | 51J | 108 V | 120 V | 75 V | 100 V | 8 kA | - | - | Varistors | ||
![]() PV14K4032R2 Bourns Inc. | 44 | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | PV14K | - | - | - | Bourns Inc. | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | PV | - | 1 | 2500 pF @ 1 kHz | 24.2 V | 1.3J | 19.8 V | 22 V | 14 V | 18 V | 250 A | - | - | - | ||
![]() ZV4M1210251NIR1HT Bourns Inc. | 44 | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | ZV4M | - | - | - | Bourns Inc. | Tape & Reel (TR) | Active | - | - | -55°C ~ 150°C (TA) | - | ZVHT | - | 1 | 5000 pF @ 1 kHz | 9.6 V | 0.4J | 6.4 V | 8 V | 4 V | 5.5 V | 250 A | - | - | - | ||
![]() CV175K14BL1 Bourns Inc. | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 800 pF @ 1 kHz | 297 V | 95J | 243 V | 270 V | 175 V | 225 V | 4.5 kA | - | - | - | ||
![]() CV50K14RL1 Bourns Inc. | 10 | - | - | Through Hole | Disc 14mm | - | Bourns | 700 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.014709 oz | -40°C ~ 85°C (TA) | Bulk | CV | Varistors | 1 | 2600 pF @ 1 kHz | 90.2 V | 35J | 73.8 V | 82 V | 50 V | 65 V | 4.5 kA | - | - | Varistors | ||
![]() SV60K10BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 10mm | - | Bourns | 500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 1380 pF @ 1 kHz | 110 V | 20J | 90 V | 100 V | 60 V | 85 V | 3.5 kA | - | - | Varistors | ||
![]() CVQ130K23BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 23mm | - | - | - | - | Bourns Inc. | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | CVQ | - | 1 | 3500 pF @ 1 kHz | 225.5 V | 172J | 184.5 V | 205 V | 130 V | 170 V | 15 kA | - | - | - | ||
![]() CV130K5BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 5mm | - | Bourns | 1500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.018025 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 150 pF @ 1 kHz | 225.5 V | 7J | 184.5 V | 205 V | 130 V | 170 V | 400 A | - | - | Varistors | ||
![]() ZV95K2220501NIR1 Bourns Inc. | 6000 | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | Bourns | 1000 | Bourns | Bourns Inc. | Tape & Reel (TR) | Active | Details | 0.008818 oz | -55°C ~ 150°C (TA) | - | ZV SMD | Varistors | 1 | 600 pF @ 1 kHz | 165 V | 7.4J | 135 V | 150 V | 95 V | 125 V | 500 A | MLV | - | Varistors | ||
![]() SV420K20BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 20mm | - | Bourns | 150 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.229422 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 680 pF @ 1 kHz | 748 V | 523J | 612 V | 680 V | 420 V | 560 V | 12 kA | - | - | Varistors | ||
![]() CV230K10BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 10mm | - | Bourns | 500 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.062682 oz | -40°C ~ 85°C (TA) | - | CV | Varistors | 1 | 350 pF @ 1 kHz | 396 V | 62J | 324 V | 360 V | 230 V | 300 V | 2.5 kA | - | - | Varistors | ||
![]() SV130K14BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 14mm | - | Bourns | 400 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.079896 oz | -40°C ~ 125°C (TA) | - | SV | Varistors | 1 | 1100 pF @ 1 kHz | 225.5 V | 85J | 184.5 V | 205 V | 130 V | 170 V | 8 kA | - | - | Varistors | ||
![]() SV385K23BL1 Bourns Inc. | 29 | - | - | Through Hole | Disc 23mm | - | Bourns | 100 | Bourns | Bourns Inc. | Bulk | Active | Details | 0.373022 oz | -40°C ~ 125°C (TA) | Bulk | SV | Varistors | 1 | 1250 pF @ 1 kHz | 682 V | 624J | 558 V | 620 V | 385 V | 505 V | 15 kA | - | - | Varistors |