- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Depth | Resistor Type | Current Rating | Base Part Number | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Filter Type | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Diameter | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOV-20D112KTR Bourns Inc. | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Disc 20mm | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 180pF | 1.1kV | - | - | 50A | MOV-20 | - | - | 7.5mm | 1 | 680V | 895V | - | 1.815kV | 6.5kA | - | 360pF @ 1kHz | - | 1.21kV | 342J | 990V | 1.1kV | 680V | - | 1.1kV | 895V | 6.5kA | - | 20mm | - | - | ROHS3 Compliant | ||
![]() MOV-14D112KTR Bourns Inc. | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Disc 14mm | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 180pF | 1.1kV | - | - | 50A | MOV-14 | - | - | 7.5mm | 1 | 680V | 895V | - | 1.815kV | 4.5kA | - | 180pF @ 1kHz | - | 1.21kV | 213J | 990V | 1.1kV | 680V | - | 1.1kV | 895V | 4.5kA | - | 14mm | - | - | ROHS3 Compliant | ||
![]() CGF0804TFH-R900-2L Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 0302 (0806 Metric) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ChipGuard® | - | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | CGF0804TFH | - | - | - | 4 | - | - | - | - | - | DATA LINE FILTER | 0.6pF @ 1MHz | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() MOV-07D470KTR Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 1.1nF | 52V | 3.8mm | VARISTOR | - | MOV-07 | - | 0.25W | 5mm | 1 | 30V | 38V | Radial | 93V | 250A | - | 1100pF @ 1kHz | 10% | 52V | 2.5J | 42V | - | 30V | - | 47V | - | - | 2.5A | 7mm | 6.8mm | No | ROHS3 Compliant | ||
![]() MOV-07D680K Bourns Inc. | 65000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 740pF | 75V | - | VARISTOR | - | MOV-07 | - | 0.25W | - | 1 | 40V | 56V | - | 135V | 250A | - | 740pF @ 1kHz | - | 75V | 3.6J | 61V | - | 40V | - | 68V | - | - | 2.5A | 7mm | 6.8mm | No | ROHS3 Compliant | ||
![]() MOV-14D911KTR Bourns Inc. | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Disc 14mm | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 220pF | 910V | - | - | 50A | MOV-14 | - | - | 7.5mm | 1 | 550V | 745V | - | 1.5kV | 4.5kA | - | 220pF @ 1kHz | - | 1.001kV | 175J | 819V | 910V | 550V | - | 910V | 745V | 4.5kA | - | 14mm | - | - | ROHS3 Compliant | ||
![]() MOV-07D391KTR Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 130pF | 429V | - | VARISTOR | - | MOV-07 | 250V | 0.25W | - | 1 | 250V | 320V | - | 650V | 1.2kA | - | 130pF @ 1kHz | - | - | 25J | 351V | - | 250V | - | 390V | - | - | 10A | 7mm | 6.8mm | No | ROHS3 Compliant | ||
![]() MOV-07D511KTR Bourns Inc. | 20 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 100pF | 561V | - | VARISTOR | - | MOV-07 | - | 0.25W | - | 1 | 320V | 415V | - | 845V | 1.2kA | - | 100pF @ 1kHz | - | 561V | 30J | 459V | - | 320V | - | 510V | - | - | 10A | 7mm | 6.8mm | No | ROHS3 Compliant | ||
![]() MOV-07D561KTR Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8533.40.40.00 | 90pF | 616V | - | VARISTOR | - | MOV-07 | - | 0.25W | - | 1 | 350V | 460V | Radial | 925V | 1.2kA | - | 90pF @ 1kHz | - | 616V | 30J | 504V | - | 350V | No | 560V | - | - | 10A | 7mm | 6.8mm | - | ROHS3 Compliant | ||
![]() MOV-14D182KTR Bourns Inc. | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Disc 14mm | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 100pF | 1.8kV | - | - | 50A | MOV-14 | - | - | 7.5mm | 1 | 1.1kV | 1.465kV | - | 2.97kV | 4.5kA | - | 100pF @ 1kHz | - | 1.98kV | 337J | 1.62kV | 1.8kV | 1.1kV | - | 1.8kV | 1.465kV | 4.5kA | - | 14mm | - | - | ROHS3 Compliant | ||
![]() MOV-14D152KTR Bourns Inc. | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Disc 14mm | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 150pF | 1.5kV | - | - | 50A | MOV-14 | - | - | 7.5mm | 1 | 750V | 990V | - | 1.98kV | 4.5kA | - | 150pF @ 1kHz | - | 1.32kV | 337J | 1.08kV | 1.5kV | 750V | - | 1.5kV | 990V | 4.5kA | - | 14mm | - | - | ROHS3 Compliant | ||
![]() MOV-20D182KTR Bourns Inc. | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Disc 20mm | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 100pF | 1.8kV | - | - | 50A | MOV-20 | - | - | 7.5mm | 1 | 1.1kV | 1.465kV | - | 2.97kV | 6.5kA | - | 220pF @ 1kHz | - | 1.98kV | 625J | 1.62kV | 1.8kV | 1.1kV | - | 1.8kV | 1.465kV | 6.5kA | - | 20mm | - | - | ROHS3 Compliant | ||
![]() MOV-20D102KTR Bourns Inc. | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Disc 20mm | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 200pF | 1kV | - | - | 50A | MOV-20 | - | - | 7.5mm | 1 | 625V | 825V | - | 1.65kV | 6.5kA | - | 400pF @ 1kHz | - | 1.1kV | 310J | 900V | 1kV | 625V | - | 1kV | 825V | 6.5kA | - | 20mm | - | - | ROHS3 Compliant | ||
![]() MOV-14D102KTR Bourns Inc. | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Disc 14mm | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 200pF | 1kV | - | - | 50A | MOV-14 | - | - | 7.5mm | 1 | 625V | 825V | - | 1.65kV | 4.5kA | - | 200pF @ 1kHz | - | 1.1kV | 190J | 900V | 1kV | 625V | - | 1kV | 825V | 4.5kA | - | 14mm | - | - | ROHS3 Compliant | ||
![]() CG0201MLC-05H Bourns Inc. | 173 |
| Datasheet | 14 Weeks | - | - | Surface Mount, MLCV | 0201 (0603 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | - | ChipGuard® MLC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CG0201 | - | - | - | 1 | - | - | - | - | - | - | 0.2pF @ 1MHz | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV30K1210401NIR1 Bourns Inc. | 92000 |
| Datasheet | 10 Weeks | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | -55°C~125°C TA | - | - | AV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1100pF @ 1kHz | - | 51.7V | 2.3J | 42.3V | 47V | 30V | - | - | 34V | 400A | - | - | - | - | ROHS3 Compliant | ||
![]() AV20K1812801NIR1 Bourns Inc. | 23000 |
| Datasheet | 10 Weeks | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | -55°C~125°C TA | - | - | AV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 3300pF @ 1kHz | - | 24.2V | 3J | 19.8V | 22V | 20V | - | - | 26V | 800A | - | - | - | - | ROHS3 Compliant | ||
![]() AV20K2220122NIR1 Bourns Inc. | 487 |
| Datasheet | 10 Weeks | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | -55°C~125°C TA | - | - | AV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 7000pF @ 1kHz | - | 24.2V | 8J | 19.8V | 22V | 20V | - | - | 26V | 1.2kA | - | - | - | - | ROHS3 Compliant | ||
![]() AV30K2220122NIR1 Bourns Inc. | 2038 |
| Datasheet | 8 Weeks | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | -55°C~125°C TA | - | - | AV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6500pF @ 1kHz | - | 51.7V | 10J | 42.3V | 47V | 30V | - | - | 34V | 1.2kA | - | - | - | - | ROHS3 Compliant | ||
![]() AV30K1206201NIR1 Bourns Inc. | 92000 |
| Datasheet | 8 Weeks | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | -55°C~125°C TA | - | - | AV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 530pF @ 1kHz | - | 51.7V | 2J | 42.3V | 47V | 30V | - | - | 34V | 200A | - | - | - | - | ROHS3 Compliant |