- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZV35K2220102NIR1 Bourns Inc. | 53 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 3000pF @ 1kHz | 61.6V | 7.6J | 50.4V | 56V | 35V | 45V | 1kA | ROHS3 Compliant | ||
![]() ZV25K2220122NIR1 Bourns Inc. | 89080 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 5000pF @ 1kHz | 42.9V | 9.5J | 35.1V | 39V | 25V | 31V | 1.2kA | ROHS3 Compliant | ||
![]() ZV35K1812601NIR1 Bourns Inc. | 7988 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 1340pF @ 1kHz | 61.6V | 4.2J | 50.4V | 56V | 35V | 45V | 600A | ROHS3 Compliant | ||
![]() ZV40K2220102NIR1 Bourns Inc. | 2449 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 2200pF @ 1kHz | 74.8V | 9.2J | 61.2V | 68V | 40V | 56V | 1kA | ROHS3 Compliant | ||
![]() ZV60K2220801NIR1 Bourns Inc. | 89080 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 1000pF @ 1kHz | 110V | 6.2J | 90V | 100V | 60V | 85V | 800A | ROHS3 Compliant | ||
![]() ZV20K1812801NIR1HT Bourns Inc. | 258000 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 3000pF @ 1kHz | 36.3V | 3J | 26.4V | 33V | 20V | 26V | 800A | ROHS3 Compliant | ||
![]() ZV50K2220801NIR1 Bourns Inc. | 2768 |
| Datasheet | 9 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 1500pF @ 1kHz | 90.2V | 5.8J | 73.8V | 82V | 50V | 65V | 800A | ROHS3 Compliant | ||
![]() ZV50K2220801NIR1HT Bourns Inc. | 7580 |
| Datasheet | 9 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 1500pF @ 1kHz | 90.2V | 5.8J | 65.6V | 82V | 50V | 65V | 800A | ROHS3 Compliant | ||
![]() ZV25K2220122NIR1HT Bourns Inc. | 188000 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 5000pF @ 1kHz | 42.9V | 9.5J | 31.2V | 39V | 25V | 31V | 1.2kA | ROHS3 Compliant | ||
![]() AV30K1812801NIR1 Bourns Inc. | 2381 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | 1 | 2200pF @ 1kHz | 51.7V | 3.8J | 42.3V | 47V | 30V | 34V | 800A | ROHS3 Compliant | ||
![]() ZV60K1812401NIR1 Bourns Inc. | 4797 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 580pF @ 1kHz | 110V | 5.8J | 90V | 100V | 60V | 85V | 400A | ROHS3 Compliant | ||
![]() ZV50K1812401NIR1 Bourns Inc. | 10430 |
| Datasheet | 9 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 710pF @ 1kHz | 90.2V | 4.8J | 73.8V | 82V | 50V | 65V | 400A | ROHS3 Compliant | ||
![]() ZV30K1812801NIR1HT Bourns Inc. | 188000 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 1800pF @ 1kHz | 51.7V | 4.4J | 37.6V | 47V | 30V | 38V | 800A | ROHS3 Compliant | ||
![]() ZV40K1812601NIR1 Bourns Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 1000pF @ 1kHz | 74.8V | 4.8J | 61.2V | 68V | 40V | 56V | 600A | ROHS3 Compliant | ||
![]() ZV20K2220122NIR1 Bourns Inc. | 89080 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 6500pF @ 1kHz | 36.3V | 8J | 29.7V | 33V | 20V | 26V | 1.2kA | ROHS3 Compliant | ||
![]() ZV25K1812801NIR1HT Bourns Inc. | 6521 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 2300pF @ 1kHz | 42.9V | 3.9J | 31.2V | 39V | 25V | 31V | 800A | ROHS3 Compliant | ||
![]() ZV20K2220122NIR1HT Bourns Inc. | 258000 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 6500pF @ 1kHz | 36.3V | 8J | 26.4V | 33V | 20V | 26V | 1.2kA | ROHS3 Compliant | ||
![]() ZV50K1812401NIR1HT Bourns Inc. | 8305 |
| Datasheet | 9 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 710pF @ 1kHz | 90.2V | 4.8J | 65.6V | 82V | 50V | 65V | 400A | ROHS3 Compliant | ||
![]() ZV60K2220801NIR1HT Bourns Inc. | 5000 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~150°C TA | Tape & Reel (TR) | ZVHT | Active | 1 (Unlimited) | 1 | 1000pF @ 1kHz | 110V | 6.2J | 80V | 100V | 60V | 85V | 800A | ROHS3 Compliant | ||
![]() ZV35K2220102NIR1HT Bourns Inc. | 12 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | -55°C~125°C TA | Tape & Reel (TR) | ZV SMD | Active | 1 (Unlimited) | 1 | 3000pF @ 1kHz | 61.6V | 7.6J | 50.4V | 56V | 35V | 45V | 1kA | ROHS3 Compliant |