- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Material | Base Product Number | Brand | Capacitance Value | Clamping Current (A) | Clamping Voltage (V) | ECCN (US) | Energy (J) | Factory Pack QuantityFactory Pack Quantity | HTS | Manufacturer | Maximum AC Voltage Rating (V) | Maximum DC Voltage Rating (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Surge Current (A) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package | Product Depth (mm) | Product Status | RoHS | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Varistor Voltage (V) | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Capacitance | Subcategory | Termination Style | Size Code | Number of Circuits | Lead Style | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Thickness | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV 140 K 3225 R2 Bourns | 846 |
| - | - | Surface Mount, MLCV | 3225 | Plastic | PV140 | Bourns | 150pF | 5 | 360 | EAR99 | 7.5 | 1500 | 8533.40.40.00 | Bourns | 140 | 180 | + 85 C | 85 | 400 | Bourns Inc. | - 40 C | -40 | Surface Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | Details | 7.5 J | 10% | Keko-Varicon | 0.014110 oz | 220 | 180 VDC | -40°C ~ 85°C (TA) | Tape and Reel | PV | Active | - | 150pF | Varistors | SMD/SMT | 3225 | 1 | J-Lead | 360V | - | 150 pF @ 1 kHz | 242 V | 7.5J | 198 V | 220 V | 140 V | 220V | 180 V | 400 A | 5A | MOV | - | 400 A | Varistors | 8 | - | 3.4 mm | 8mm | 6.3 mm | 3.4mm | 3.4 | RoHS Compliant | ||
![]() ZV 4 M 0805 101 NI R1 Bourns | 29 |
| - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | ZV4M | Bourns | 695pF | 1 | 14 | EAR99 | 0.1 | 4000 | - | Bourns | 4 | 5.5 | + 125 C | 125 | 100 | Bourns Inc. | - 55 C | -55 | Surface Mount | - | Tape & Reel (TR) | 1.25 | Active | Details | - | 20% | Keko-Varicon | - | 8 | - | -55°C ~ 125°C (TA) | Tape and Reel | ZV | Obsolete | - | - | Varistors | - | 0805 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | Varistors | 2 | - | - | - | - | - | 0.8 | RoHS Compliant | ||
![]() PV115K3225R2 Bourns | 5000 |
| - | - | Surface Mount, MLCV | 3225 | Plastic | PV115 | Bourns | 180pF | 5 | 300 | EAR99 | 6.5 | 1500 | 8533.40.40.00 | Bourns | 115 | 150 | + 85 C | 85 | 400 | Bourns Inc. | - 40 C | -40 | Surface Mount | PBC Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | Details | 6.5 J | 10% | Keko-Varicon | 0.014110 oz | 180 | 150 VDC | -40°C ~ 85°C (TA) | Tape and Reel | PV | - | - | 180pF | Varistors | SMD/SMT | 3225 | 1 | J-Lead | 300V | Trimmer Resistors | 180 pF @ 1 kHz | 198 V | 6.5J | 162 V | 180 V | 115 V | 180V | 150 V | 400 A | 5A | MOV | - | 400 A | Varistors | 8 | - | - | 8mm | - | 3.4mm | 3.4 | RoHS Compliant | ||
![]() PV 300 K 4032 R2 Bourns | 6049 |
| - | - | Surface Mount, MLCV | 4032 | Plastic | PV300 | Bourns | 150pF | 10 | 775 | EAR99 | 30 | 1000 | 8533.40.40.00 | Bourns | 300 | 385 | + 85 C | 85 | 1200 | Bourns Inc. | - 40 C | -40 | Surface Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | Details | 30 J | 10% | Keko-Varicon | 0.031747 oz | 470 | 385 VDC | -40°C ~ 85°C (TA) | Tape and Reel | PV | Active | - | 150pF | Varistors | SMD/SMT | 4032 | 1 | J-Lead | 775V | - | 150 pF @ 1 kHz | 517 V | 30J | 423 V | 470 V | 300 V | 470 | 385 V | 1.2 kA | 10A | MOV | - | 1.2 kA | Varistors | 10 | - | 4.7 mm | 10mm | 8 mm | 4.7mm | 4.7 | RoHS Compliant | ||
![]() AV17K1210401NIR1HT Bourns Inc. | 27500 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 2000pF @ 1kHz | 29.7V | 1.8J | 24.3V | 27V | 17V | - | 20V | 400A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV14K1812801NIR1HT Bourns Inc. | 2195 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 4500pF @ 1kHz | 26.4V | 2.4J | 21.6V | 24V | 14V | - | 16V | 800A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV17K1812801NIR1HT Bourns Inc. | 5962 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 3800pF @ 1kHz | 29.7V | 2.9J | 24.3V | 27V | 17V | - | 20V | 800A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV14K2220122NIR1HT Bourns Inc. | 485 | - | Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 10000pF @ 1kHz | 26.4V | 5.8J | 21.6V | 24V | 14V | - | 16V | 1.2kA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV30K2220122NIR1HT Bourns Inc. | 15600 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 6500pF @ 1kHz | 51.7V | 10J | 42.3V | 47V | 30V | - | 34V | 1.2kA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV40K1206201NIR1HT Bourns Inc. | 27500 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 400pF @ 1kHz | 74.8V | 2.2J | 61.2V | 68V | 40V | - | 56V | 200A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV40K1210401NIR1HT Bourns Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 900pF @ 1kHz | 74.8V | 2.6J | 61.2V | 68V | 40V | - | 56V | 400A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV40K2220122NIR1HT Bourns Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 5500pF @ 1kHz | 74.8V | 10.5J | 61.2V | 68V | 40V | - | 56V | 1.2kA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV17K0805121NIR1HT Bourns Inc. | 986 | - | Datasheet | 10 Weeks | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 370pF @ 1kHz | 29.7V | 0.5J | 24.3V | 27V | 17V | - | 20V | 120A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AV20K1206201NIR1HT Bourns Inc. | 12000 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | - | AV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 780pF @ 1kHz | 24.2V | 1.6J | 19.8V | 22V | 20V | - | 26V | 200A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DV230K3225R2 Bourns Inc. | 68000 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | - | DV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 110pF @ 1kHz | 396V | 10J | 324V | 360V | 230V | - | 300V | 400A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DV60K3225R2 Bourns Inc. | 5000 |
| Datasheet | 9 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | - | DV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 300pF @ 1kHz | 110V | 3J | 90V | 100V | 60V | - | 85V | 400A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DV250K3225R2 Bourns Inc. | 5000 |
| Datasheet | 11 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | - | DV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 100pF @ 1kHz | 429V | 11J | 351V | 390V | 250V | - | 320V | 400A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DV60K4032R2 Bourns Inc. | 5000 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 4032 (1080 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | - | DV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 530pF @ 1kHz | 110V | 7J | 90V | 100V | 60V | - | 85V | 1.2kA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DV250K4032R2 Bourns Inc. | 2784 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 4032 (1080 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | - | DV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 160pF @ 1kHz | 429V | 25J | 351V | 390V | 250V | - | 320V | 1.2kA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DV150K3225R2 Bourns Inc. | 5000 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | - | DV | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | 150pF @ 1kHz | 264V | 9J | 216V | 240V | 150V | - | 200V | 400A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |