Filters
  • Base Part Number
  • Capacitance @ Frequency
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Number of Circuits
  • Operating Temperature
  • Package / Case
  • Packaging
  • Part Status
  • RoHS Status
  • Capacitance
  • Factory Lead Time

Attribute column

Manufacturer

Bourns TVS - Varistors, MOVs

View Mode:
916 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mounting Type

Package / Case

Operating Temperature

Packaging

Series

Part Status

Moisture Sensitivity Level (MSL)

Number of Circuits

Capacitance @ Frequency

Varistor Voltage (Max)

Energy

Varistor Voltage (Min)

Varistor Voltage (Typ)

Maximum AC Volts

Maximum DC Volts

Current - Surge

RoHS Status

17621
Datasheet

10 Weeks

Surface Mount, MLCV

1210 (3225 Metric)

-55°C~150°C TA

Tape & Reel (TR)

ZVHT

Active

1 (Unlimited)

1

2000pF @ 1kHz

24.2V

1.6J

17.6V

22V

14V

18V

400A

ROHS3 Compliant

2890
Datasheet

8 Weeks

Surface Mount, MLCV

1812 (4532 Metric)

-55°C~150°C TA

Tape & Reel (TR)

ZVHT

Active

1 (Unlimited)

1

1000pF @ 1kHz

74.8V

4.8J

54.4V

68V

40V

56V

600A

ROHS3 Compliant

3680
Datasheet

8 Weeks

Surface Mount, MLCV

2220 (5750 Metric)

-55°C~150°C TA

Tape & Reel (TR)

ZVHT

Active

1 (Unlimited)

1

2200pF @ 1kHz

74.8V

9.2J

54.4V

68V

40V

56V

1kA

ROHS3 Compliant

AV17K0805121NIR1
AV17K0805121NIR1

Bourns Inc.

354546
Datasheet

10 Weeks

Surface Mount, MLCV

0805 (2012 Metric)

-55°C~125°C TA

-

AV

Active

1 (Unlimited)

1

370pF @ 1kHz

29.7V

0.5J

24.3V

27V

17V

20V

120A

ROHS3 Compliant

AV17K1206201NIR1
AV17K1206201NIR1

Bourns Inc.

7259
Datasheet

8 Weeks

Surface Mount, MLCV

1206 (3216 Metric)

-55°C~125°C TA

-

AV

Active

1 (Unlimited)

1

810pF @ 1kHz

29.7V

1.1J

24.3V

27V

17V

20V

200A

ROHS3 Compliant

AV14K0805121NIR1
AV14K0805121NIR1

Bourns Inc.

354546

-

Datasheet

8 Weeks

Surface Mount, MLCV

0805 (2012 Metric)

-55°C~125°C TA

-

AV

Active

1 (Unlimited)

1

440pF @ 1kHz

26.4V

0.3J

21.6V

24V

14V

16V

120A

ROHS3 Compliant

ZV11K0805121NIR1
ZV11K0805121NIR1

Bourns Inc.

10322
Datasheet

10 Weeks

Surface Mount, MLCV

0805 (2012 Metric)

-55°C~125°C TA

Tape & Reel (TR)

ZV SMD

Active

1 (Unlimited)

1

400pF @ 1kHz

19.8V

0.3J

16.2V

18V

11V

14V

120A

ROHS3 Compliant

12690
Datasheet

8 Weeks

Surface Mount, MLCV

1206 (3216 Metric)

-55°C~150°C TA

Tape & Reel (TR)

ZVHT

Active

1 (Unlimited)

1

450pF @ 1kHz

51.7V

1.2J

37.6V

47V

30V

38V

200A

ROHS3 Compliant

ZV60K1206121NIR1
ZV60K1206121NIR1

Bourns Inc.

6568
Datasheet

9 Weeks

Surface Mount, MLCV

1206 (3216 Metric)

-55°C~125°C TA

Tape & Reel (TR)

ZV SMD

Active

1 (Unlimited)

1

330pF @ 1kHz

110V

0.9J

90V

100V

60V

85V

120A

ROHS3 Compliant

32850
Datasheet

10 Weeks

Surface Mount, MLCV

1206 (3216 Metric)

-55°C~125°C TA

-

AV

Active

1 (Unlimited)

1

810pF @ 1kHz

29.7V

1.1J

24.3V

27V

17V

20V

200A

ROHS3 Compliant

DV230K4032R2
DV230K4032R2

Bourns Inc.

43
Datasheet

10 Weeks

Surface Mount, MLCV

4032 (1080 Metric)

-40°C~125°C TA

-

DV

Active

1 (Unlimited)

1

170pF @ 1kHz

396V

23J

324V

360V

230V

300V

1.2kA

ROHS3 Compliant

DV130K4032R2
DV130K4032R2

Bourns Inc.

20
Datasheet

10 Weeks

Surface Mount, MLCV

4032 (1080 Metric)

-40°C~125°C TA

-

DV

Active

1 (Unlimited)

1

250pF @ 1kHz

225.5V

15J

184.5V

205V

130V

170V

1.2kA

ROHS3 Compliant

DV300K4032R2
DV300K4032R2

Bourns Inc.

3535
Datasheet

9 Weeks

Surface Mount, MLCV

4032 (1080 Metric)

-40°C~125°C TA

-

DV

Active

1 (Unlimited)

1

140pF @ 1kHz

517V

30J

423V

470V

300V

385V

1.2kA

ROHS3 Compliant

DV75K3225R2
DV75K3225R2

Bourns Inc.

49
Datasheet

10 Weeks

Surface Mount, MLCV

3225 (8063 Metric)

-40°C~125°C TA

-

DV

Active

1 (Unlimited)

1

240pF @ 1kHz

132V

4J

108V

120V

75V

100V

400A

ROHS3 Compliant

DV130K3225R2
DV130K3225R2

Bourns Inc.

5000
Datasheet

11 Weeks

Surface Mount, MLCV

3225 (8063 Metric)

-40°C~125°C TA

-

DV

Active

1 (Unlimited)

1

150pF @ 1kHz

225.5V

7J

184.5V

205V

130V

170V

400A

ROHS3 Compliant

DV14K4032R2
DV14K4032R2

Bourns Inc.

6384
Datasheet

10 Weeks

Surface Mount, MLCV

4032 (1080 Metric)

-40°C~125°C TA

-

DV

Active

1 (Unlimited)

1

3500pF @ 1kHz

24.2V

1.3J

19.8V

22V

14V

18V

250A

ROHS3 Compliant

DV25K3225R2
DV25K3225R2

Bourns Inc.

5000
Datasheet

10 Weeks

Surface Mount, MLCV

3225 (8063 Metric)

-40°C~125°C TA

-

DV

Active

1 (Unlimited)

1

1500pF @ 1kHz

42.9V

1.2J

35.1V

39V

25V

31V

100A

ROHS3 Compliant

DV20K4032R2
DV20K4032R2

Bourns Inc.

42
Datasheet

10 Weeks

Surface Mount, MLCV

4032 (1080 Metric)

-40°C~125°C TA

-

DV

Active

1 (Unlimited)

1

2300pF @ 1kHz

36.3V

2J

29.7V

33V

20V

26V

250A

ROHS3 Compliant

DV175K3225R2
DV175K3225R2

Bourns Inc.

42
Datasheet

10 Weeks

Surface Mount, MLCV

3225 (8063 Metric)

-40°C~125°C TA

-

DV

Active

1 (Unlimited)

1

130pF @ 1kHz

297V

9.5J

243V

270V

175V

225V

400A

ROHS3 Compliant

DV40K4032R2
DV40K4032R2

Bourns Inc.

42
Datasheet

10 Weeks

Surface Mount, MLCV

4032 (1080 Metric)

-40°C~125°C TA

-

DV

Active

1 (Unlimited)

1

1200pF @ 1kHz

74.8V

4.1J

61.2V

68V

40V

56V

250A

ROHS3 Compliant