- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DV11K4032R2 Bourns Inc. | 42 |
| Datasheet | 11 Weeks | Surface Mount, MLCV | 4032 (1080 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 4300pF @ 1kHz | 19.8V | 1.1J | 16.2V | 18V | 11V | 14V | 250A | ROHS3 Compliant | ||
![]() DV30K3225R2 Bourns Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 1000pF @ 1kHz | 51.7V | 1.5J | 42.3V | 47V | 30V | 38V | 100A | ROHS3 Compliant | ||
![]() DV95K3225R2 Bourns Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 210pF @ 1kHz | 165V | 6J | 135V | 150V | 95V | 125V | 400A | ROHS3 Compliant | ||
![]() DV50K3225R2 Bourns Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 400pF @ 1kHz | 90.2V | 2.5J | 73.8V | 82V | 50V | 65V | 400A | ROHS3 Compliant | ||
![]() DV17K3225R2 Bourns Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 1750pF @ 1kHz | 29.7V | 0.9J | 24.3V | 27V | 17V | 22V | 100A | ROHS3 Compliant | ||
![]() DV40K3225R2 Bourns Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 700pF @ 1kHz | 74.8V | 2.2J | 61.2V | 68V | 40V | 56V | 100A | ROHS3 Compliant | ||
![]() DV300K3225R2 Bourns Inc. | 18418 |
| Datasheet | 11 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 85pF @ 1kHz | 517V | 15J | 423V | 470V | 300V | 385V | 400A | ROHS3 Compliant | ||
![]() DV150K4032R2 Bourns Inc. | 734 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 4032 (1080 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 220pF @ 1kHz | 264V | 18.5J | 216V | 240V | 150V | 200V | 1.2kA | ROHS3 Compliant | ||
![]() DV50K4032R2 Bourns Inc. | 17 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 4032 (1080 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 580pF @ 1kHz | 90.2V | 6.5J | 73.8V | 82V | 50V | 65V | 1.2kA | ROHS3 Compliant | ||
![]() DV275K4032R2 Bourns Inc. | 124 | - | Datasheet | 11 Weeks | Surface Mount, MLCV | 4032 (1080 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 150pF @ 1kHz | 473V | 29J | 387V | 430V | 275V | 350V | 1.2kA | ROHS3 Compliant | ||
![]() DV115K3225R2 Bourns Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 3225 (8063 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 200pF @ 1kHz | 198V | 6.5J | 162V | 180V | 115V | 150V | 400A | ROHS3 Compliant | ||
![]() DV35K4032R2 Bourns Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 4032 (1080 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 1400pF @ 1kHz | 61.6V | 3.4J | 50.4V | 56V | 35V | 45V | 250A | ROHS3 Compliant | ||
![]() AV40K1206201NIR1 Bourns Inc. | 44 |
| Datasheet | 8 Weeks | Surface Mount, MLCV | 1206 (3216 Metric) | -55°C~125°C TA | AV | Active | 1 (Unlimited) | 1 | 400pF @ 1kHz | 74.8V | 2.2J | 61.2V | 68V | 40V | 56V | 200A | ROHS3 Compliant | ||
![]() DV25K4032R2 Bourns Inc. | 1504 | - | Datasheet | 11 Weeks | Surface Mount, MLCV | 4032 (1080 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 1900pF @ 1kHz | 42.9V | 2.4J | 35.1V | 39V | 25V | 31V | 250A | ROHS3 Compliant | ||
![]() DV75K4032R2 Bourns Inc. | 6136 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 4032 (1080 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 480pF @ 1kHz | 132V | 9J | 108V | 120V | 75V | 100V | 1.2kA | ROHS3 Compliant | ||
![]() DV95K4032R2 Bourns Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount, MLCV | 4032 (1080 Metric) | -40°C~125°C TA | DV | Active | 1 (Unlimited) | 1 | 310pF @ 1kHz | 165V | 11J | 135V | 150V | 95V | 125V | 1.2kA | ROHS3 Compliant |