- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Clamping Current | Diameter | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOV-07D121K Bourns Inc. | 45 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 420pF | - | 132V | - | 3.8mm | VARISTOR | - | MOV-07 | - | - | 0.25W | - | 5mm | - | - | 1 | 75V | - | 100V | Radial | 200V | 1.2kA | 420pF @ 1kHz | 10% | 132V | 7.8J | 108V | - | 75V | - | 120V | 10A | 7mm | - | 6.8mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-20D391K Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1nF | 1W | 320V | - | - | VARISTOR | 50A | MOV-20 | 250V | - | 1W | - | 7.5mm | - | - | 1 | 250V | - | 320V | - | 650V | 6.5kA | 1000pF @ 1kHz | - | 429V | 180J | 351V | - | 250V | - | 390V | 100A | 20mm | - | - | 5.4mm | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-07D101KTR Bourns Inc. | 32 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 250pF | - | 110V | - | - | VARISTOR | - | MOV-07 | - | - | 0.25W | - | - | - | - | 1 | 60V | - | 85V | - | 165V | 1.2kA | 500pF @ 1kHz | - | 110V | 6.5J | 90V | - | 60V | - | 100V | 10A | 7mm | - | 6.8mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-20D271K Bourns Inc. | 32 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.5nF | 1W | 225V | - | - | VARISTOR | 50A | MOV-20 | 175V | - | 1W | - | 7.5mm | - | - | 1 | 175V | - | 225V | - | 455V | 6.5kA | 1500pF @ 1kHz | - | 297V | 127J | 243V | - | 175V | - | 270V | 100A | 20mm | - | - | 4.6mm | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-10D820KTR Bourns Inc. | 20 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.2nF | - | 90V | - | 7.2mm | VARISTOR | - | MOV-10 | - | - | 0.4W | - | 7.5mm | - | - | 1 | 50V | - | 65V | Radial | 135V | 2.5kA | 1200pF @ 1kHz | 10% | 90V | 12J | 74V | - | 50V | - | 82V | 25A | 10mm | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-14D361K Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 560pF | 600mW | 300V | - | - | VARISTOR | 50A | MOV-14 | 230V | - | 0.6W | - | 7.5mm | - | - | 1 | 230V | - | 300V | - | 595V | 4.5kA | 560pF @ 1kHz | - | 396V | 93J | 324V | - | 230V | - | 360V | 50A | 14mm | - | - | 4.8mm | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-07D220KTR Bourns Inc. | 4740 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 2.3nF | - | 24V | - | 3.5mm | VARISTOR | - | MOV-07 | - | - | 0.25W | - | 5mm | - | - | 1 | 14V | - | 18V | Radial | 43V | 250A | 2300pF @ 1kHz | 10% | 24V | 1.1J | 20V | - | 14V | - | 22V | 2.5A | 7mm | - | 6.8mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-10D751KTR Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 130pF | - | 825V | - | 7.2mm | VARISTOR | - | MOV-10 | - | - | 0.4W | - | 7.5mm | - | - | 1 | 460V | - | 620V | Radial | 1.24kV | 2.5kA | 130pF @ 1kHz | 10% | 825V | 75J | 675V | - | 460V | - | 750V | 25A | 10mm | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-14D561KTR Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 360pF | - | 560V | - | - | VARISTOR | 50A | MOV-14 | 350V | - | 0.6W | - | 7.5mm | - | - | 1 | 350V | - | 460V | - | 925V | 4.5kA | 360pF @ 1kHz | - | 616V | 125J | 504V | - | 350V | - | 560V | 50A | 14mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-10D181K Bourns Inc. | 670 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 560pF | - | 198V | - | - | VARISTOR | - | MOV-10 | - | - | 0.4W | - | - | - | - | 1 | 115V | - | 150V | - | 300V | 2.5kA | 560pF @ 1kHz | - | 198V | 27J | 162V | - | 115V | - | 180V | 25A | 10mm | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-07D331KTR Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 150pF | - | 363V | - | 4.2mm | VARISTOR | - | MOV-07 | - | - | 0.25W | - | 5mm | - | - | 1 | 210V | - | 275V | Radial | 550V | 1.2kA | 150pF @ 1kHz | 10% | 363V | 23J | 297V | - | 210V | - | 330V | 10A | 7mm | - | 6.8mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-10D121KTR Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 830pF | - | 132V | - | 7.2mm | VARISTOR | - | MOV-10 | - | - | 0.4W | - | 7.5mm | - | - | 1 | 75V | - | 100V | Radial | 200V | 2.5kA | 830pF @ 1kHz | 10% | 132V | 18J | 108V | - | 75V | - | 120V | 25A | 10mm | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-20D220K Bourns Inc. | 6 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 18.5nF | 1W | 18V | - | 4.3mm | VARISTOR | 10A | MOV-20 | 14V | - | 1W | - | 10mm | - | - | 1 | 14V | - | 18V | Radial | 43V | 2kA | 18500pF @ 1kHz | 10% | 24V | 14J | 20V | - | 14V | - | 22V | 20A | 20mm | - | - | 4.3mm | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-14D390KTR Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 5.1nF | - | 39V | - | 4mm | VARISTOR | 10A | MOV-14 | 25V | - | 0.6W | - | 7.5mm | - | - | 1 | 25V | - | 31V | Radial | 77V | 1kA | 5100pF @ 1kHz | 10% | 43V | 8.6J | 35V | - | 25V | - | 39V | 10A | 14mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() CGA1206MLA-31551E Bourns Inc. | 37 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2014 | ChipGuard® MLA | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 550pF | - | - | - | - | VARISTOR | - | CGA1206 | - | - | - | - | - | - | - | 1 | 25V | - | 31V | Wraparound | - | 200A | 550pF @ 1kHz | - | 43.9V | 1.0J | 35.1V | 39.5V | 25V | Yes | 39.5V | 1A | - | 3.2mm | - | - | - | - | ROHS3 Compliant | ||
![]() MOV-14D560KTR Bourns Inc. | 39 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 3.6nF | - | 56V | - | 4.3mm | VARISTOR | 10A | MOV-14 | 35V | - | 0.6W | - | 7.5mm | - | - | 1 | 35V | - | 45V | Radial | 110V | 1kA | 3600pF @ 1kHz | 10% | 62V | 11J | 50V | - | 35V | - | 56V | 10A | 14mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-10D361KTR Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 280pF | - | 396V | - | - | VARISTOR | - | MOV-10 | - | - | 0.4W | - | - | - | - | 1 | 230V | - | 300V | - | 595V | 2.5kA | 280pF @ 1kHz | - | 396V | 47J | 324V | - | 230V | - | 360V | 25A | 10mm | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-14D681KTR Bourns Inc. | 32 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 290pF | - | 680V | - | 6.5mm | VARISTOR | 50A | MOV-14 | 420V | - | 0.6W | - | 7.5mm | - | - | 1 | 420V | - | 560V | Radial | 1.12kV | 4.5kA | 290pF @ 1kHz | 10% | 748V | 130J | 612V | - | 420V | - | 680V | 50A | 14mm | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() CG0603MLA-14KE Bourns Inc. | 120000 | - | Datasheet | - | Nickel | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | ChipGuard® MLA | 10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 8533.40.40.00 | 150pF | - | 14V | TR, PAPER, 7 INCH | 800μm | VARISTOR | 30A | CG060 | 11V | 1608 | - | 0603 | - | 14V | 14V | 1 | 11V | DUAL ENDED | 14V | - | 35V | 30A | 150pF @ 1MHz | 10% | - | 0.10J | 16.2V | 18V | - | - | 19.8V | 1A | - | 1mm | 800μm | - | - | - | ROHS3 Compliant | ||
![]() MOV-14D470K Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 4.3nF | 600mW | 38V | - | 4.2mm | VARISTOR | 10A | MOV-14 | 30V | - | 0.6W | - | 7.5mm | - | - | 1 | 30V | - | 38V | Radial | 93V | 1kA | 4300pF @ 1kHz | 10% | 52V | 10J | 42V | - | 30V | - | 47V | 10A | 14mm | - | - | 4.2mm | No | No SVHC | ROHS3 Compliant |