- Base Part Number
- Capacitance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Capacitance
- Factory Lead Time
Attribute column
Manufacturer
Bourns TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Operating Supply Voltage | Working Voltage | Voltage | Leakage Current | Number of Circuits | Max Voltage Rating (AC) | Element Configuration | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Max Reverse Leakage Current | Clamping Voltage | Max Surge Current | Direction | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Clamping Current | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOV-07D431K Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | 115pF | - | 473V | - | 4.8mm | VARISTOR | - | MOV-07 | 275V | - | 0.25W | - | 5mm | - | - | - | - | 1 | 275V | - | - | 350V | Radial | - | 710V | 1.2kA | - | 115pF @ 1kHz | 10% | - | 28J | 387V | - | 275V | No | 430V | - | 10A | 7mm | - | - | 6.8mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() MOV-20D221K Bourns Inc. | 45 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 900pF | - | 220V | - | - | VARISTOR | 50A | MOV-20 | - | - | 1W | - | 7.5mm | - | - | - | - | 1 | 140V | - | - | 180V | - | - | 360V | 6.5kA | - | 1800pF @ 1kHz | - | 242V | 100J | 198V | - | 140V | - | 220V | - | 100A | 20mm | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() MOV-10D121K Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | 830pF | - | 132V | - | - | VARISTOR | - | MOV-10 | - | - | 0.4W | - | - | - | - | - | - | 1 | 75V | - | - | 100V | - | - | 200V | 2.5kA | - | 830pF @ 1kHz | - | 132V | 18J | 108V | - | 75V | - | 120V | - | 25A | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-07D680KTR Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 740pF | - | 75V | - | 4mm | VARISTOR | - | MOV-07 | - | - | 0.25W | - | 5mm | - | - | - | - | 1 | 40V | - | - | 56V | Radial | - | 135V | 250A | - | 740pF @ 1kHz | 10% | 75V | 3.6J | 61V | - | 40V | - | 68V | - | 2.5A | 7mm | - | - | 6.8mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-07D470K Bourns Inc. | 1052 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -40°C~85°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1.1nF | - | 52V | - | 3.8mm | VARISTOR | - | MOV-07 | 30V | - | 0.25W | - | 5mm | - | - | - | - | 1 | 30V | - | - | 38V | Radial | - | 93V | 250A | - | 1100pF @ 1kHz | 10% | - | 2.5J | 42V | - | 30V | - | 47V | - | 2.5A | 7mm | - | - | 6.8mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-07D431KTR Bourns Inc. | 16 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 115pF | - | 473V | - | - | VARISTOR | - | MOV-07 | 275V | - | 0.25W | - | - | - | - | - | - | 1 | 275V | - | - | 350V | - | - | 710V | 1.2kA | - | 115pF @ 1kHz | - | - | 28J | 387V | - | 275V | - | 430V | - | 10A | 7mm | - | - | 6.8mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-07D121KTR Bourns Inc. | 6 | - | Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | 420pF | - | 132V | - | - | VARISTOR | - | MOV-07 | - | - | 0.25W | - | - | - | - | - | - | 1 | 75V | - | - | 100V | Radial | - | 200V | 1.2kA | - | 420pF @ 1kHz | - | 132V | 7.8J | 108V | - | 75V | No | 120V | - | 10A | 7mm | - | - | 6.8mm | - | - | - | ROHS3 Compliant | ||
![]() MOV-07D221KTR Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 230pF | - | 242V | - | - | VARISTOR | - | MOV-07 | - | - | 0.25W | - | - | - | - | - | - | 1 | 140V | - | - | 180V | - | - | 360V | 1.2kA | - | 230pF @ 1kHz | - | 242V | 14J | 198V | - | 140V | - | 220V | - | 10A | 7mm | - | - | 6.8mm | - | No | - | ROHS3 Compliant | ||
![]() MOV-20D911K Bourns Inc. | 272 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 440pF | 1W | 745V | - | - | VARISTOR | 50A | MOV-20 | 550V | - | 1W | - | 7.5mm | - | - | - | - | 1 | 550V | - | - | 745V | - | - | 1.5kV | 6.5kA | - | 440pF @ 1kHz | - | 1.001kV | 282J | 819V | - | 550V | - | 910V | - | 100A | 20mm | - | - | - | 8.2mm | No | No SVHC | ROHS3 Compliant | ||
![]() CGA0402MLC-05G Bourns Inc. | 32005 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | ChipGuard® MLC | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -55°C | - | 200FF | - | 5V | - | 500μm | - | 5nA | CGA0402 | - | 1005 | - | 0402 | - | 5V | 5V | - | 10nA | 1 | - | Single | - | 5V | - | 5nA | 30V | - | Bidirectional | 0.5pF @ 1MHz | - | - | - | - | - | - | Yes | - | 5V | - | - | 340μm | 1mm | 500μm | - | No | No SVHC | ROHS3 Compliant | ||
![]() CG0402MLA-14KG Bourns Inc. | 150000 | - | Datasheet | - | Nickel | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | ChipGuard® MLA | 10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8533.40.40.00 | 90pF | - | 14V | TR, PAPER, 7 INCH | 500μm | VARISTOR | 20A | CG0402 | 11V | 1005 | - | 0402 | - | 14V | - | 14V | - | 1 | 11V | - | DUAL ENDED | 14V | - | - | 38V | 20A | - | 90pF @ 1MHz | 10% | - | 0.05J | 16.2V | 18V | - | - | 19.8V | - | 1A | - | - | 1mm | 500μm | - | - | No SVHC | ROHS3 Compliant | ||
![]() MOV-07D201KTR Bourns Inc. | 911 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 250pF | - | 225V | - | 3.4mm | VARISTOR | - | MOV-07 | 130V | - | 0.25W | - | 5mm | - | - | - | - | 1 | 130V | - | - | 170V | Radial | - | 340V | 1.2kA | - | 250pF @ 1kHz | 10% | - | 13J | 185V | - | 130V | - | 200V | - | 10A | 7mm | - | - | 6.8mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-10D431K Bourns Inc. | 25 | - | Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | 230pF | - | 473V | - | 7.2mm | VARISTOR | - | MOV-10 | 275V | - | 0.4W | - | 7.5mm | - | - | - | - | 1 | 275V | - | - | 350V | Radial | - | 710V | 2.5kA | - | 230pF @ 1kHz | 10% | - | 65J | 387V | - | 275V | No | 430V | - | 25A | 10mm | - | - | 7.2mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() MOV-20D511KTR Bourns Inc. | 45 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | 8533.40.40.00 | 390pF | - | 510V | - | - | VARISTOR | 50A | MOV-20 | 320V | - | 1W | - | 7.5mm | - | - | - | - | 1 | 320V | - | - | 415V | - | - | 845V | 6.5kA | - | 780pF @ 1kHz | - | 561V | 220J | 459V | - | 320V | - | 510V | - | 100A | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-20D751KTR Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 270pF | - | 750V | - | - | VARISTOR | 50A | MOV-20 | 460V | - | 1W | - | 7.5mm | - | - | - | - | 1 | 460V | - | - | 615V | - | - | 1.24kV | 6.5kA | - | 530pF @ 1kHz | - | 825V | 230J | 675V | - | 460V | - | 750V | - | 100A | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-20D330KTR Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 6.1nF | - | 33V | - | - | VARISTOR | 10A | MOV-20 | 20V | - | 1W | - | 7.5mm | - | - | - | - | 1 | 20V | - | - | 26V | - | - | 65V | 2kA | - | 11500pF @ 1kHz | - | 36V | 23J | 30V | - | 20V | - | 33V | - | 20A | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-20D220KTR Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 9.1nF | - | 22V | - | - | VARISTOR | 10A | MOV-20 | 14V | - | 1W | - | 7.5mm | - | - | - | - | 1 | 14V | - | - | 18V | - | - | 43V | 2kA | - | 18500pF @ 1kHz | - | 24V | 14J | 20V | - | 14V | - | 22V | - | 20A | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-20D820KTR Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | 3.000003g | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2.4nF | - | 82V | - | - | VARISTOR | 50A | MOV-20 | 50V | - | 1W | - | 7.5mm | - | - | - | - | 1 | 50V | - | - | 65V | - | - | 135V | 6.5kA | - | 4900pF @ 1kHz | - | 90V | 38J | 74V | - | 50V | - | 82V | - | 100A | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() MOV-14D561K Bourns Inc. | 1000 | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 360pF | 600mW | 560V | - | 6mm | VARISTOR | 50A | MOV-14 | - | - | 0.6W | - | 7.5mm | - | - | - | - | 1 | 350V | - | - | 460V | Radial | - | 925V | 4.5kA | - | 360pF @ 1kHz | 10% | 616V | 125J | 504V | - | 350V | - | 560V | - | 50A | 14mm | - | - | - | 6mm | No | - | ROHS3 Compliant | ||
![]() MOV-14D182K Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 100pF | - | 1.8kV | - | - | VARISTOR | 50A | MOV-14 | 1.1kV | - | 0.6W | - | 7.5mm | - | - | - | - | 1 | 1.1kV | - | - | 1.465kV | - | - | 2.97kV | 4.5kA | - | 100pF @ 1kHz | - | 1.98kV | 337J | 1.62kV | - | 1.1kV | - | 1.8kV | - | 50A | 14mm | - | - | - | - | No | No SVHC | ROHS3 Compliant |