- Base Part Number
- Connector Type
- DIN Conformance
- Factory Lead Time
- IEC Conformance
- MIL Conformance
- Material
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Option
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Contact Finish Mating | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Orientation | Depth | Base Part Number | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Body/Shell Style | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70ABJ-2-F0E Bourns Inc. | 45 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | Copper Alloy | - | NOT SPECIFIED | 60V | Tape & Reel (TR) | 2012 | 70AB | - | - | Active | 1 (Unlimited) | - | - | Compression Contact, Female | 125°C | -55°C | Black | 1 | - | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | Straight | - | 70ABJ | - | - | - | - | - | 2 | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADJ-2-FL1G Bourns Inc. | 45 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | 2012 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Female | 125°C | -55°C | Black | 1 | Female | - | 8536.69.40.40 | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | 70ADJ | - | - | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | 30V | - | - | 9mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70ADJ-4-ML1 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | Tube | 2011 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Male | 125°C | -55°C | Black | 1 | Male | ROHS COMPLIANT, LOW PROFILE | - | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | 70ADJ | ONE | UL | Gold | COMMERCIAL | 2 | 4 | STAGGERED | - | 3A | 25mOhm | 500000000Ohm | RECEPTACLE | 500VAC V | 9.525 mm | 5000 Cycles | 30V | RECTANGULAR | - | 15.7mm | - | 30.0μin 0.76μm | 30μin | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70ABJ-2-M0E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | NOT SPECIFIED | 60V | Tape & Reel (TR) | 2012 | 70AB | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Compression Contact, Male | 125°C | -55°C | Black | 1 | - | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | Right Angle | 5mm | 70ABJ | - | - | - | - | - | 2 | - | Male | - | - | - | - | - | - | - | - | - | 2.08mm | 5mm | 3.12mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70ADH-5-FL0 Bourns Inc. | 45 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Copper Alloy | Thermoplastic | - | - | Tube | 2010 | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Compression Contact, Female | 125°C | -55°C | Black | 1 | - | - | - | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11.6mm | 70ADH | - | - | Gold | - | - | 5 | - | Female | - | - | - | - | - | - | - | 30V | - | - | 21mm | - | 30.0μin 0.76μm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 70ADJ-5-ML0G Bourns Inc. | 245 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | - | 70AD | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Compression Contact, Male | 125°C | -55°C | Black | 1 | Male | - | - | 30V | NO | NO | NO | GENERAL PURPOSE | 0.157 4.00mm | Straight | 11mm | 70ADJ | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | 30V | - | - | 19.7mm | - | 30.0μin 0.76μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 70AAJ-3-F1G Bourns Inc. | 45 |
| Datasheet | 7 Weeks | Gold | - | Surface Mount | SMD/SMT | Copper Alloy | - | - | - | Tape & Reel (TR) | 2013 | 70AA | - | - | Active | 1 (Unlimited) | - | - | Compression Contact, Female | - | - | - | 1 | Female | - | - | 60V | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | 70AAJ | - | - | Copper | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - |