- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Decks
- Number of Rows
- Number of Ways
- Part Life Cycle Code
- Pbfree Code
- Rated Current
- Rated Voltage
Attribute column
Manufacturer
Bourns Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | CoilResistance | Contact Materials | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Voltage | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Series | Pbfree Code | ECCN Code | Type | Number of Rows | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Wire Gauge | Note | Number of Decks | Terminal and Terminal Block Type | Contact Form | Number of Ways | Safety Approval | Rated Current | Coil Voltage | Coil Power | Wire Cross Section | Fastening Method | Rated Voltage | IP Rating | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1748684 Bourns | In Stock | - | - | - | - | - | - | - | - | PHOENIX CONTACT GMBH & CO KG | Phoenix Contact | 1748684 | - | - | ROHS COMPLIANT | Active | 5.72 | - | Yes | - | Yes | EAR99 | - | 1 | PA, UL 94V0 | 8536.69.40.40 | unknown | - | 4 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | 76 A | - | - | 16 mm2 | SPRING LOADED | 1000 V | - | - | ||
![]() 1768286 Bourns | In Stock | - | - | BOARD | - | - | - | - | - | PHOENIX CONTACT GMBH & CO KG | Phoenix Contact | 1768286 | 1768286 | - | ROHS COMPLIANT | Active | 5.72 | - | Yes | - | Yes | EAR99 | - | 1 | PBT, 94V-0 | 8536.69.40.40 | unknown | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 12 | UL | 12 A | - | - | - | - | 250 V | - | - | ||
![]() 1769803 Bourns | In Stock | - | - | BOARD | - | - | - | - | - | PHOENIX CONTACT GMBH & CO KG | Phoenix Contact | 1769803 | - | - | - | Active | 2.26 | - | Yes | - | Yes | EAR99 | - | 1 | - | 8536.69.40.40 | unknown | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 12 A | - | - | - | - | 250 V | - | - | ||
![]() 1835397 Bourns | In Stock | - | - | Back Mount | 5 | CSA, UL | - | - | - | PHOENIX CONTACT GMBH & CO KG | Turck | U-30398 | 1835397 | 250 VAC, 250 VDC | ROHS COMPLIANT | Active | 2.34 | - | Yes | - | Yes | EAR99 | - | 1 | PA, 94V-0 | 8536.69.40.40 | unknown | 4 A | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 13 | UL | 12 A | - | - | 2.5 mm2 | SCREW | 250 V | IP68 | 0.3 m | ||
![]() 1767368 Bourns | In Stock | - | - | DIN RAIL | - | - | - | - | - | PHOENIX CONTACT GMBH & CO KG | Phoenix Contact | 1767368 | - | - | - | Active | 5.72 | - | Yes | - | Yes | EAR99 | - | 2 | 94V-0, PA | 8536.69.40.40 | unknown | - | 10 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 24 | CSA; UL | 12 A | - | - | - | - | 320 V | - | - | ||
![]() 1107088 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1801004 Bourns | In Stock | - | - | - | - | - | - Ohm | AgSnO2 | 91x56x6mm | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 48VDC | 240 mW | - | - | - | - | - |