- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- RoHS
- Applications
- Base Product Number
- Features
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Bourns Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Failure Rate | Shell Size, MIL | Power Line Protection | Voltage - Breakdown (Min) | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Bidirectional Channels | Capacitance @ Frequency | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1700939 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1700933 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1700937 Bourns | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | RN73R1E | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±10ppm/°C | - | - | 8.87 kOhms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() 1767377 Bourns | In Stock | - | - | Free Hanging (In-Line) | - | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | - | Gold | Bronze | LEMO | Bulk | Metal | Active | - | -55°C ~ 250°C | 4B | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 20 | - | Silver | - | - | Push-Pull, Detent Lock | 8A | J | Shielded | IP50 - Dust Protected | Chrome | 320 | - | - | - | - | 0.594 ~ 0.630 (15.10mm ~ 16.00mm) | - | - | - | - | - | - | Backshell | - | 5.90µin (0.150µm) | UL94 V-0 | - | ||
![]() 1768383 Bourns | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | P4KE400 | - | - | Microchip Technology | Bulk | - | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 380V | - | 400W | 1A | 548V | 342V | 1 | - | - | - | - | - | - | ||
![]() 1700938 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |