- Diode Type
- ECCN Code
- Number of Phases
- Output Current-Max
- Reach Compliance Code
- Diode Element Material
- Terminal Position
- Packaging
- Configuration
- Surface Mount
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Bourns Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD-DF408S Bourns Inc. | 10825 |
| Datasheet | 18 Weeks | Surface Mount | Chip, Concave Terminals | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2017 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | CD-DF | - | - | Single Phase | 5μA @ 800V | 950mV @ 2A | - | 4A | - | - | 800V | ROHS3 Compliant | ||
![]() CD-MBL208S Bourns Inc. | 6059 |
| Datasheet | 18 Weeks | Surface Mount | Chip, Concave Terminals | YES | SILICON | 4 | -55°C~175°C TJ | Tape & Reel (TR) | 2017 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | LOW POWER LOSS | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | CD-MBL | R-PDSO-N4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 800V | 1V @ 2A | 2A | 2A | 1 | 50A | 800V | ROHS3 Compliant | ||
![]() CD-MBL104S Bourns Inc. | 4120 |
| Datasheet | 18 Weeks | Surface Mount | Chip, Concave Terminals | YES | SILICON | 4 | -55°C~175°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | LOW POWER LOSS | DUAL | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | CD-MBL | R-PDSO-N4 | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 400V | 1V @ 1A | 1A | 1A | 1 | 30A | 400V | ROHS3 Compliant |