Filters
  • Current - Reverse Leakage @ Vr
  • Diode Configuration
  • Mounting Type
  • Operating Temperature - Junction
  • Package / Case
  • Packaging
  • Part Status
  • Speed
  • Voltage - DC Reverse (Vr) (Max)
  • Voltage - Forward (Vf) (Max) @ If
  • Base Part Number
  • Base Product Number

Attribute column

Manufacturer

Bourns Diodes - Rectifiers - Arrays

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Contact Plating

Mount

Mounting Type

Package / Case

Number of Pins

Supplier Device Package

Weight

Diode Element Material

Base Product Number

Current - Average Rectified (Io) (per Diode)

Number of Elements

Voltage Rated

Packaging

Published

Tolerance

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

ECCN Code

Terminal Finish

Max Operating Temperature

Min Operating Temperature

HTS Code

Capacitance

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Time@Peak Reflow Temperature-Max (s)

Base Part Number

Pin Count

Qualification Status

Case Code (Metric)

Case Code (Imperial)

Polarity

Speed

Diode Type

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Forward Current

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Forward Voltage

Reverse Recovery Time

Max Repetitive Reverse Voltage (Vrrm)

Rep Pk Reverse Voltage-Max

Peak Non-Repetitive Surge Current

Diode Configuration

Length

Width

Thickness

RoHS Status

Ratings

CDSOT23-S2004
CDSOT23-S2004

Bourns Inc.

841

-

Datasheet

15 Weeks

Copper, Tin

Surface Mount

Surface Mount

TO-236-3, SC-59, SOT-23-3

3

-

99.988768mg

SILICON

-

-

2

50V

Tape & Reel (TR)

2011

5%

e3

Obsolete

1 (Unlimited)

3

EAR99

Matte Tin (Sn)

150°C

-55°C

8541.10.00.50

560pF

DUAL

GULL WING

NOT SPECIFIED

NOT SPECIFIED

CDSOT23

3

Not Qualified

2012

0805

UNIDIRECTIONAL

Fast Recovery =< 500ns, > 200mA (Io)

Standard

100nA @ 240V

1V @ 100mA

225mA

-55°C~150°C

240V

225mA DC

1V

50 ns

300V

240V

4A

1 Pair Series Connection

1.6002mm

1.2446mm

889μm

ROHS3 Compliant

AEC-Q200

BSDW20G120C2
BSDW20G120C2

Bourns Inc.

3635
Datasheet

-

-

-

Through Hole

TO-247-3

-

TO-247

-

-

BSDW20

20A

-

-

Tube

-

-

-

Active

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Fast Recovery =< 500ns, > 200mA (Io)

-

50 µA @ 1200 V

1.6 V @ 10 A

-

-55°C ~ 175°C

1200 V

-

-

-

-

-

-

1 Pair Common Cathode

-

-

-

-

-