- Diode Type
- Base Part Number
- Current - Reverse Leakage @ Vr
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Bourns Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Clamping Voltage | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Peak Pulse Power | Direction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Non-rep Peak Rev Power Dis-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Recovery Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD214A-B240L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | CD214A-B240L | - | - | - | - | - | R-PDSO-C2 | - | - | Obsolete | DO-214AC | - | - | 8.74 | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | unknown | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD1005-B0240 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e4 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -40°C | - | - | 8541.10.00.70 | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | CD1005 | 2 | - | Not Qualified | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 30V | 550mV @ 200mA | 200mA | 10μA | - | -40°C~125°C | 3A | - | - | - | - | - | 550mV | 40V | 200mA | - | - | - | 45V | - | - | 12pF @ 10V 1MHz | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD1408-FF11500 Bourns Inc. | 12000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | not_compliant | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1500V | 6V @ 1A | 1A | - | - | -65°C~175°C | - | 1A | - | - | 1500V | - | 6V | 1.5kV | 1A | - | 50 ns | 5μA | 1.5kV | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSOD323-T03LC Bourns | 14500 | - | - | - | - | Surface Mount | - | - | YES | 2 | - | - | SILICON | 2 | 4 V | BOURNS INC | Bourns Inc | CDSOD323-T03LC | 1 | 2 | - | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | NOT SPECIFIED | 5.75 | Compliant | Yes | - | - | e3 | - | - | - | - | SMD/SMT | EAR99 | Matte Tin (Sn) | 150 °C | -55 °C | - | LOW CAPACITANCE | 8541.10.00.50 | 600 fF | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | 1.45 mm | compliant | - | - | 2 | R-PDSO-G2 | Not Qualified | 3.3 V | 3.3 V | Bidirectional | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | 1 | 5 µA | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 20 V | - | 24 A | - | 350 W | Bidirectional | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 250 W | - | - | 4 V | - | - | - | 1.9 mm | - | No | - | - | ||
![]() CD214A-B350 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | BOURNS INC | Bourns Inc | CD214A-B350 | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | NOT SPECIFIED | 8.19 | - | No | - | - | e0 | - | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | - | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | 1 | - | - | - | 50 V | DO-214AC | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD1005-B0140L Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e4 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -40°C | - | - | 8541.10.00.70 | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | CD1005 | 2 | - | Not Qualified | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | 550mV @ 100mA | 100mA | 30μA | - | -40°C~125°C | 1A | - | - | - | - | - | 550mV | 40V | 100mA | - | - | - | 45V | - | - | 9pF @ 10V 1MHz | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSOD323-T03L Bourns | In Stock | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | BOURNS INC | Bourns Inc | CDSOD323-T03L | 1 | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | NOT SPECIFIED | 5.75 | - | Yes | - | - | e3 | - | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | LOW CAPACITANCE | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | - | 2 | R-PDSO-G2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 350 W | - | - | 4 V | - | - | - | - | - | - | - | - | ||
![]() CD214A-B1100 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | BOURNS INC | Bourns Inc | CD214A-B1100 | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | NOT SPECIFIED | 5.84 | - | No | - | - | e0 | - | - | - | - | - | EAR99 | TIN LEAD | - | - | - | - | 8541.10.00.80 | - | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | - | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | 100 V | DO-214AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD0805S01575 Bourns | 33286 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | BOURNS INC | Bourns Inc | CD0805-S01575 | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | NOT SPECIFIED | 5.81 | - | Yes | - | - | e4 | Yes | - | - | - | - | EAR99 | GOLD | - | - | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | NOT SPECIFIED | - | compliant | - | - | 2 | R-PDSO-F2 | Not Qualified | - | - | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.15 A | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | 0.004 µs | - | - | - | - | - | - | ||
![]() CD0805-S0180 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | BOURNS INC | Bourns Inc | CD0805-S0180 | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.3 W | NOT SPECIFIED | 5.82 | - | Yes | - | - | e4 | Yes | - | - | - | - | EAR99 | GOLD | - | - | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | NOT SPECIFIED | - | compliant | - | - | 2 | R-PDSO-F2 | Not Qualified | - | - | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | 90 V | - | - | - | - | - | - | - | - | - | - | 0.004 µs | - | - | - | - | - | - | ||
![]() CD214B-B250LF Bourns Inc. | 100000 | - | - | 16 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | NOT SPECIFIED | CD214B | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 50V | 700mV @ 2A | - | - | - | -55°C~125°C | - | 2A | - | - | 50V | 2A | - | - | - | 1 | - | - | - | 50V | - | 200pF @ 4V 1MHz | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-B180 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | BOURNS INC | Bourns Inc | CD214A-B180 | - | 1 | - | - | PLASTIC/EPOXY | PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | NOT SPECIFIED | 8.18 | - | No | - | - | e0 | - | - | - | - | - | EAR99 | TIN LEAD | - | - | - | - | 8541.10.00.80 | - | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | - | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | 80 V | DO-214AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD214A-B220 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | CD214A-B220 | - | - | - | - | - | R-PDSO-C2 | - | - | Obsolete | DO-214AC | - | - | 8.19 | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | unknown | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD214A-R1600 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | NOT SPECIFIED | CD214A | 2 | - | Not Qualified | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1V @ 1A | 1A | - | - | -65°C~175°C | 30A | 1A | - | - | - | - | 1V | 600V | 1A | - | - | 5μA | 600V | - | - | 12pF @ 4V 1MHz | 30A | - | 600V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-F3400 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.25V @ 1A | 3A | - | - | -55°C~150°C | 100A | 3A | - | - | - | - | 1.25V | 400V | 3A | 1 | 35 ns | 5μA | 400V | - | - | 10pF @ 4V 1MHz | 100A | - | 400V | - | - | 35 ns | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CD214B-F2200 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 93.099834mg | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | NOT SPECIFIED | CD214B | 2 | R-PDSO-C2 | Not Qualified | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 920mV @ 1A | 2A | - | - | -55°C~125°C | 50A | 2A | - | - | - | - | 920mV | 200V | 2A | 1 | - | 5μA | 200V | - | - | 200pF @ 4V 1MHz | 50A | - | - | - | - | - | - | 200V | - | 2.42mm | 4.57mm | 3.94mm | - | - | Non-RoHS Compliant | ||
![]() CD214A-B340 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | BOURNS INC | Bourns Inc | CD214A-B340 | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | NOT SPECIFIED | 5.84 | - | No | - | - | e0 | - | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | - | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | - | - | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | 1 | - | - | - | 40 V | DO-214AC | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD1206-B260 Bourns Inc. | 12909 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | CD1206 | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 2A | 2A | - | - | -55°C~125°C | - | - | - | - | 60V | 2A | 700mV | 60V | 2A | - | - | 500μA | 60V | - | - | - | 40A | - | - | - | 40A | - | - | - | - | 950μm | 3.4mm | 1.7mm | - | No SVHC | ROHS3 Compliant | ||
![]() CD214C-B330LF Bourns Inc. | 100000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | NOT SPECIFIED | CD214C | 2 | - | Not Qualified | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | 500mV @ 3A | 3A | 500μA | - | -55°C~125°C | 100A | 3A | - | - | - | - | 500mV | 30V | 3A | 1 | - | 500μA | 30V | - | - | 250pF @ 4V 1MHz | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-F350 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | DUAL | C BEND | NOT SPECIFIED | - | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | 950mV @ 1A | 3A | - | - | -55°C~150°C | 100A | 3A | - | - | - | - | 950mV | 50V | 3A | 1 | 35 ns | 5μA | 50V | - | - | 10pF @ 4V 1MHz | 100A | - | 50V | - | - | 35 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant |