- Diode Type
- Base Part Number
- Current - Reverse Leakage @ Vr
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
Bourns Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Recovery Time | Reverse Voltage (DC) | Reverse Recovery Time-Max | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD0603-B0130 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | SILICON | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | 0.15W | - | - | - | Tape & Reel (TR) | 2009 | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8541.10.00.70 | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | CD0603 | 2 | R-PDSO-N2 | Not Qualified | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | 440mV @ 100mA | - | - | -40°C~125°C | - | 0.1A | 30V | - | 30V | 100mA | - | - | - | - | - | - | 9pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-R11100 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | - | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1100V | 1.25V @ 1A | 1A | - | -65°C~175°C | 25A | 1A | 1100V | 1.25V | 1.1kV | 1A | - | - | 5μA | 1.1kV | - | - | 12pF @ 4V 1MHz | 25A | - | 1.1kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-R1400 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | - | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1V @ 1A | 1A | - | -65°C~175°C | 30A | 1A | - | 1V | 400V | 1A | - | - | 5μA | 400V | - | - | 12pF @ 4V 1MHz | 30A | - | 400V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD1005-B0520 Bourns Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e4 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -40°C | - | 8541.10.00.70 | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | CD1005 | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | 550mV @ 1A | 500mA | 100μA | -40°C~125°C | 2A | 0.5A | - | 550mV | 20V | 500mA | - | - | - | 30V | - | - | 100pF @ 0V 1MHz | 2A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-B320 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | - | SILICON | 2 | BOURNS INC | Bourns Inc | CD214A-B320 | 1 | - | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | NOT SPECIFIED | 5.84 | No | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | GENERAL PURPOSE | 8541.10.00.80 | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 3 A | - | - | - | - | 1 | - | - | - | 20 V | DO-214AC | - | - | 100 A | - | - | - | - | - | - | - | - | ||
![]() CD1607-B140L Bourns | In Stock | - | - | - | - | - | - | - | YES | - | - | SILICON | 2 | BOURNS INC | Bourns Inc | CD1607-B140L | 1 | - | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | NOT SPECIFIED | 5.87 | No | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.80 | SCHOTTKY | DUAL | FLAT | NOT SPECIFIED | unknown | - | - | 2 | R-PDSO-F2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD214A-B140 Bourns | In Stock | - | - | - | - | - | - | - | YES | - | - | SILICON | 2 | BOURNS INC | Bourns Inc | CD214A-B140 | 1 | - | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | NOT SPECIFIED | 5.85 | No | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | - | - | - | 8541.10.00.80 | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | 40 V | DO-214AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD214B-R2800 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1V @ 1A | 2A | - | -65°C~175°C | 65A | 2A | - | 1V | 800V | 2A | 1 | - | 30μA | 800V | - | - | 25pF @ 4V 1MHz | 65A | - | 800V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-R3100 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1V @ 1A | 3A | - | -65°C~175°C | 115A | 3A | - | 1V | 100V | 3A | 1 | - | 5μA | 100V | - | - | 40pF @ 4V 1MHz | 115A | - | 100V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-R150 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | - | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1V @ 1A | 1A | - | -65°C~175°C | 30A | 1A | - | 1V | 50V | 1A | - | - | 5μA | 50V | - | - | 12pF @ 4V 1MHz | 30A | - | 50V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214C-F3400 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | 33.991078mg | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214C | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.25V @ 3A | 3A | - | -55°C~150°C | 100A | 3A | - | 1.25V | 400V | 3A | 1 | 25 ns | 10μA | 400V | - | - | 45pF @ 4V 1MHz | 100A | - | - | 25 ns | 400V | - | 2.42mm | 7.11mm | 6.22mm | Non-RoHS Compliant | ||
![]() CD214B-F3200 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 93.099834mg | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.80 | - | DUAL | C BEND | 260 | not_compliant | 30 | CD214B | 2 | R-PDSO-C2 | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 950mV @ 1A | 3A | - | -55°C~150°C | 100A | 3A | - | 950mV | 200V | 3A | 1 | 35 ns | 5μA | 200V | - | - | 10pF @ 4V 1MHz | 100A | - | - | 35 ns | 200V | - | 2.42mm | 4.57mm | 3.94mm | Non-RoHS Compliant | ||
![]() CD214C-R3400 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214C | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.15V @ 3A | 3A | - | -65°C~175°C | 100A | 3A | - | 1.15V | 400V | 3A | 1 | - | 10μA | 400V | - | - | 40pF @ 4V 1MHz | 100A | - | 400V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214B-R2100 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1V @ 1A | 2A | - | -65°C~175°C | 65A | 2A | - | 1V | 100V | 2A | 1 | - | 5μA | 100V | - | - | 25pF @ 4V 1MHz | 65A | - | 100V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214A-R11000 Bourns Inc. | 45000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | - | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214A | 2 | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1V @ 1A | 1A | - | -65°C~175°C | 30A | 1A | 1000V | 1V | 1kV | 1A | - | - | 5μA | 1kV | - | - | 12pF @ 4V 1MHz | 30A | - | 1kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214C-B360LF Bourns Inc. | 100000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214C | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 3A | 3A | 500μA | -55°C~125°C | 100A | 3A | - | 700mV | 60V | 3A | 1 | - | 500μA | 60V | - | - | 250pF @ 4V 1MHz | 100A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214C-B340LF Bourns Inc. | 100000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214C | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | 3A | 500μA | -55°C~125°C | 100A | 3A | - | 500mV | 40V | 3A | 1 | - | 500μA | 40V | - | - | 250pF @ 4V 1MHz | 100A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD0805-S0180R Bourns | In Stock | - | - | - | - | - | - | - | YES | - | - | SILICON | 2 | BOURNS INC | Bourns Inc | CD0805-S0180R | 1 | - | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-N2 | RECTANGULAR | LONG FORM | Obsolete | - | 0.3 W | NOT SPECIFIED | 5.82 | Yes | - | - | e4 | Yes | - | - | - | EAR99 | GOLD | - | - | - | 8541.10.00.70 | - | END | NO LEAD | NOT SPECIFIED | compliant | - | - | 2 | R-PDSO-N2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | 90 V | - | - | - | - | - | - | - | 0.004 µs | - | - | - | - | ||
![]() CD214B-R250 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214B | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1V @ 1A | 2A | - | -65°C~175°C | 65A | 2A | - | 1V | 50V | 2A | 1 | - | 5μA | 50V | - | - | 25pF @ 4V 1MHz | 65A | - | 50V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD214C-F350 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | 33.991078mg | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | CD214C | 2 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 50V | 920mV @ 3A | 3A | - | -55°C~150°C | 100A | 3A | - | 920mV | 50V | 3A | 1 | 25 ns | 10μA | 50V | - | - | 45pF @ 4V 1MHz | 100A | - | - | 25 ns | 50V | - | 2.42mm | 7.11mm | 6.22mm | Non-RoHS Compliant |